Xoxide Sentey PS1-3213 Case 70503

Description
Professional Series Computer Case PS1-3213, SECC ATX Mid Tower, with BCP450-OS PSU, LCD Fan Control Panel, a 120mm Fan on side and 80mm rear cooler , 2 x Front USB 2.0 Audio & Mic. & Glossy Black Paint. The perfect fit for any corporate, LAN or reserved end-user. Technical Info: Case Type Mid Tower Material SECC 0,7mm Front Material Plastic Side Panel Solid External Color Glossy Black Motherboard ATX, Micro ATX , ITX Drive Bays 5.25" 2 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5" 2 Expansion Slots 7 Sliding Bays 2 Clamps Included Yes LCD panel Yes Frontal Ports E/S USB 2.0 x 2 , Audio & Mic Card Reader No Handy Screws Yes Feets 4 plastic feet Side Cooler 1 x 120mm Front Cooler 1 x 120mm o 1 x 80 mm (optional) Rear Cooler 1 x 80mm + 1 x 80mm (optional) Incoporated Power Supply Yes Type Estandar ATX PSII (140 mm x 150 mm x 86 mm) Power Supply Model BCP450-OS Dimensions 19.09" (L) x 6.69" (W) x 14.37" (H) Accesories 1 Speaker Conector, 1 expansion slot cover, 2 Plastics Support,13+6 Screw, 1 Power Cord Net Weight 5.8 Kg Gross Weight 4.9 Kg Warranty 1 Year
Description
Professional Series Computer Case PS1-3213, SECC ATX Mid Tower, with BCP450-OS PSU, LCD Fan Control Panel, a 120mm Fan on side and 80mm rear cooler , 2 x Front USB 2.0 Audio & Mic. & Glossy Black Paint. The perfect fit for any corporate, LAN or reserved end-user. Technical Info: Case Type Mid Tower Material SECC 0,7mm Front Material Plastic Side Panel Solid External Color Glossy Black Motherboard ATX, Micro ATX , ITX Drive Bays 5.25" 2 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5" 2 Expansion Slots 7 Sliding Bays 2 Clamps Included Yes LCD panel Yes Frontal Ports E/S USB 2.0 x 2 , Audio & Mic Card Reader No Handy Screws Yes Feets 4 plastic feet Side Cooler 1 x 120mm Front Cooler 1 x 120mm o 1 x 80 mm (optional) Rear Cooler 1 x 80mm + 1 x 80mm (optional) Incoporated Power Supply Yes Type Estandar ATX PSII (140 mm x 150 mm x 86 mm) Power Supply Model BCP450-OS Dimensions 19.09" (L) x 6.69" (W) x 14.37" (H) Accesories 1 Speaker Conector, 1 expansion slot cover, 2 Plastics Support,13+6 Screw, 1 Power Cord Net Weight 5.8 Kg Gross Weight 4.9 Kg Warranty 1 Year

Suppliers

Company
Product
Description
Supplier Links
Sentey PS1-3213 Case - 70503 - Xoxide
Malvern, PA, USA
Sentey PS1-3213 Case
70503
Sentey PS1-3213 Case 70503
Professional Series Computer Case PS1-3213, SECC ATX Mid Tower, with BCP450-OS PSU, LCD Fan Control Panel, a 120mm Fan on side and 80mm rear cooler , 2 x Front USB 2.0 Audio & Mic. & Glossy Black Paint. The perfect fit for any corporate, LAN or reserved end-user. Technical Info: Case Type Mid Tower Material SECC 0,7mm Front Material Plastic Side Panel Solid External Color Glossy Black Motherboard ATX, Micro ATX , ITX Drive Bays 5.25" 2 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5" 2 Expansion Slots 7 Sliding Bays 2 Clamps Included Yes LCD panel Yes Frontal Ports E/S USB 2.0 x 2 , Audio & Mic Card Reader No Handy Screws Yes Feets 4 plastic feet Side Cooler 1 x 120mm Front Cooler 1 x 120mm o 1 x 80 mm (optional) Rear Cooler 1 x 80mm + 1 x 80mm (optional) Incoporated Power Supply Yes Type Estandar ATX PSII (140 mm x 150 mm x 86 mm) Power Supply Model BCP450-OS Dimensions 19.09" (L) x 6.69" (W) x 14.37" (H) Accesories 1 Speaker Conector, 1 expansion slot cover, 2 Plastics Support,13+6 Screw, 1 Power Cord Net Weight 5.8 Kg Gross Weight 4.9 Kg Warranty 1 Year

Professional Series Computer Case PS1-3213, SECC ATX Mid Tower, with BCP450-OS PSU, LCD Fan Control Panel, a 120mm Fan on side and 80mm rear cooler , 2 x Front USB 2.0 Audio & Mic. & Glossy Black Paint. The perfect fit for any corporate, LAN or reserved end-user.
Technical Info:

Case TypeMid Tower
MaterialSECC 0,7mm
Front MaterialPlastic
Side PanelSolid
External ColorGlossy Black
MotherboardATX, Micro ATX , ITX
Drive Bays 5.25"2
Drive Bays Ext. 3.5"1
Drive Bays Int. 3.5"2
Expansion Slots7
Sliding Bays2
Clamps IncludedYes
LCD panelYes
Frontal Ports E/SUSB 2.0 x 2 , Audio & Mic
Card ReaderNo
Handy ScrewsYes
Feets4 plastic feet
Side Cooler1 x 120mm
Front Cooler1 x 120mm o 1 x 80 mm (optional)
Rear Cooler1 x 80mm + 1 x 80mm (optional)
Incoporated Power SupplyYes
TypeEstandar ATX PSII (140 mm x 150 mm x 86 mm)
Power Supply ModelBCP450-OS
Dimensions19.09" (L) x 6.69" (W) x 14.37" (H)
Accesories1 Speaker Conector, 1
expansion slot cover, 2
Plastics Support,13+6
Screw, 1 Power Cord
Net Weight5.8 Kg
Gross Weight4.9 Kg
Warranty1 Year
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70503
Product Name Sentey PS1-3213 Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details