Xoxide Sentey BX2-4291 v2.1 Case 70502

Description
The Black Box Series is the newest design added to Sentey's extraordinary line of chassis. The BX2-4291 V2.1 is a glossy black chassis built in with 4 fans ( 3 of which come with BLUE LEDs) with the option of adding 3 more. It supports Micro ATX & ATX with 2 x USB 2.0 ports along with SD Card Reader, HD Audio and Mic. To top it off, its unique hidden cable system makes it an impeccable chassis to work with. Supports Water Cooling. Technical Info: Case Type Mid Tower Material SECC .7mm Front Material Plastic External Color Black Side Panel Solid with two fan coolers Motherboard ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 4 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5 5 Expansion Slots 7 Chassis Color Black Usb Ports 2 x Usb 2.0 Audio/Mic Ports HD Audio + AC97 Thumbscrews Yes Side Cooler 2 x 120mm blue led fan Front Cooler 1 x 120mm blue led fan Rear Cooler 1 x 120mm white fan Top Cooler 2 x 120mm (optional) Interior Cooler 1 x 120mm (optional) Watercooling Support Yes Power Supply . Power Supply Mounts Bottom rear of the case Hidden Cables No Dimensions 18.31" (L) x 7.48" (W) x 17.52" (H) Net Weight 6.5 kg Gross Weight 7.7 kg Warranty 1 year limited (for Parts and Labor)
Description
The Black Box Series is the newest design added to Sentey's extraordinary line of chassis. The BX2-4291 V2.1 is a glossy black chassis built in with 4 fans ( 3 of which come with BLUE LEDs) with the option of adding 3 more. It supports Micro ATX & ATX with 2 x USB 2.0 ports along with SD Card Reader, HD Audio and Mic. To top it off, its unique hidden cable system makes it an impeccable chassis to work with. Supports Water Cooling. Technical Info: Case Type Mid Tower Material SECC .7mm Front Material Plastic External Color Black Side Panel Solid with two fan coolers Motherboard ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 4 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5 5 Expansion Slots 7 Chassis Color Black Usb Ports 2 x Usb 2.0 Audio/Mic Ports HD Audio + AC97 Thumbscrews Yes Side Cooler 2 x 120mm blue led fan Front Cooler 1 x 120mm blue led fan Rear Cooler 1 x 120mm white fan Top Cooler 2 x 120mm (optional) Interior Cooler 1 x 120mm (optional) Watercooling Support Yes Power Supply . Power Supply Mounts Bottom rear of the case Hidden Cables No Dimensions 18.31" (L) x 7.48" (W) x 17.52" (H) Net Weight 6.5 kg Gross Weight 7.7 kg Warranty 1 year limited (for Parts and Labor)

Suppliers

Company
Product
Description
Supplier Links
Sentey BX2-4291 v2.1 Case - 70502 - Xoxide
Malvern, PA, USA
Sentey BX2-4291 v2.1 Case
70502
Sentey BX2-4291 v2.1 Case 70502
The Black Box Series is the newest design added to Sentey's extraordinary line of chassis. The BX2-4291 V2.1 is a glossy black chassis built in with 4 fans ( 3 of which come with BLUE LEDs) with the option of adding 3 more. It supports Micro ATX & ATX with 2 x USB 2.0 ports along with SD Card Reader, HD Audio and Mic. To top it off, its unique hidden cable system makes it an impeccable chassis to work with. Supports Water Cooling. Technical Info: Case Type Mid Tower Material SECC .7mm Front Material Plastic External Color Black Side Panel Solid with two fan coolers Motherboard ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 4 Drive Bays Ext. 3.5" 1 Drive Bays Int. 3.5 5 Expansion Slots 7 Chassis Color Black Usb Ports 2 x Usb 2.0 Audio/Mic Ports HD Audio + AC97 Thumbscrews Yes Side Cooler 2 x 120mm blue led fan Front Cooler 1 x 120mm blue led fan Rear Cooler 1 x 120mm white fan Top Cooler 2 x 120mm (optional) Interior Cooler 1 x 120mm (optional) Watercooling Support Yes Power Supply . Power Supply Mounts Bottom rear of the case Hidden Cables No Dimensions 18.31" (L) x 7.48" (W) x 17.52" (H) Net Weight 6.5 kg Gross Weight 7.7 kg Warranty 1 year limited (for Parts and Labor)

The Black Box Series is the newest design added to Sentey's extraordinary line of chassis. The BX2-4291 V2.1 is a glossy black chassis built in with 4 fans ( 3 of which come with BLUE LEDs) with the option of adding 3 more. It supports Micro ATX & ATX with 2 x USB 2.0 ports along with SD Card Reader, HD Audio and Mic. To top it off, its unique hidden cable system makes it an impeccable chassis to work with. Supports Water Cooling.
Technical Info:

Case TypeMid Tower
MaterialSECC .7mm
Front MaterialPlastic
External ColorBlack
Side PanelSolid with two fan coolers
MotherboardATX, Micro ATX
Screw MotherboardBronze
Drive Bays 5.25"4
Drive Bays Ext. 3.5"1
Drive Bays Int. 3.55
Expansion Slots7
Chassis ColorBlack
Usb Ports2 x Usb 2.0
Audio/Mic PortsHD Audio + AC97
ThumbscrewsYes
Side Cooler2 x 120mm blue led fan
Front Cooler1 x 120mm blue led fan
Rear Cooler1 x 120mm white fan
Top Cooler2 x 120mm (optional)
Interior Cooler1 x 120mm (optional)
Watercooling SupportYes
Power Supply.
Power Supply MountsBottom rear of the case
Hidden CablesNo
Dimensions18.31" (L) x 7.48" (W) x 17.52" (H)
Net Weight6.5 kg
Gross Weight7.7 kg
Warranty1 year limited (for Parts and Labor)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70502
Product Name Sentey BX2-4291 v2.1 Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details