Xoxide Koolance Radiator, 3x120mm 20-FPI Copper (no nozzles) 70461

Description
OVERVIEW: The copper core HX-CU1020VS provides an approximate 1000W of added heat dissipation when coupled with three 120mm fans. With a fin density of 20 FPI (fins per inch), it is optimized for low to mid-range air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets. 30mm (1.18") long mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing. SPECIFICATIONS: Model HX-CU1020VS Materials Copper Fins, Brass Pipes Tubing Size, ID (Any) Product Dimensions WxHxD 5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm) Product Weight 2.35 pounds (1.1kg)
Description
OVERVIEW: The copper core HX-CU1020VS provides an approximate 1000W of added heat dissipation when coupled with three 120mm fans. With a fin density of 20 FPI (fins per inch), it is optimized for low to mid-range air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets. 30mm (1.18") long mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing. SPECIFICATIONS: Model HX-CU1020VS Materials Copper Fins, Brass Pipes Tubing Size, ID (Any) Product Dimensions WxHxD 5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm) Product Weight 2.35 pounds (1.1kg)

Suppliers

Company
Product
Description
Supplier Links
Koolance Radiator, 3x120mm 20-FPI Copper (no nozzles) - 70461 - Xoxide
Malvern, PA, USA
Koolance Radiator, 3x120mm 20-FPI Copper (no nozzles)
70461
Koolance Radiator, 3x120mm 20-FPI Copper (no nozzles) 70461
OVERVIEW: The copper core HX-CU1020VS provides an approximate 1000W of added heat dissipation when coupled with three 120mm fans. With a fin density of 20 FPI (fins per inch), it is optimized for low to mid-range air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets. 30mm (1.18") long mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing. SPECIFICATIONS: Model HX-CU1020VS Materials Copper Fins, Brass Pipes Tubing Size, ID (Any) Product Dimensions WxHxD 5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm) Product Weight 2.35 pounds (1.1kg)

OVERVIEW:
The copper core HX-CU1020VS provides an approximate 1000W of added heat dissipation when coupled with three 120mm fans. With a fin density of 20 FPI (fins per inch), it is optimized for low to mid-range air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets. 30mm (1.18") long mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing.

SPECIFICATIONS:

ModelHX-CU1020VS
MaterialsCopper Fins, Brass Pipes
Tubing Size, ID(Any)
Product Dimensions WxHxD5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm)
Product Weight2.35 pounds (1.1kg)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70461
Product Name Koolance Radiator, 3x120mm 20-FPI Copper (no nozzles)
Unlock Full Specs
to access all available technical data

Similar Products

Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Heat Exchanger Packages (HEX) - Heat Exchanger Packages (HEX) - Dimplex Thermal Solutions
Specs
Application / Industry Food or Beverage Processing (optional feature)
View Details