Xoxide NZXT Phantom Full Tower Case - Red 70442

Description
Enthusiast Steel Full Tower NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features: High Performance Cooling Advantages Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specifications: MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120mm, 1 x 200/230 (2 x 120mm included)
Description
Enthusiast Steel Full Tower NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features: High Performance Cooling Advantages Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specifications: MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120mm, 1 x 200/230 (2 x 120mm included)

Suppliers

Company
Product
Description
Supplier Links
NZXT Phantom Full Tower Case - Red - 70442 - Xoxide
Malvern, PA, USA
NZXT Phantom Full Tower Case - Red
70442
NZXT Phantom Full Tower Case - Red 70442
Enthusiast Steel Full Tower NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features: High Performance Cooling Advantages Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specifications: MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120mm, 1 x 200/230 (2 x 120mm included)

Enthusiast Steel Full Tower
NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box.
The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence.
Features:

  • High Performance Cooling Advantages
    Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels.
  • Simple Installation
    Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation.
  • Additional Advanced Features
    Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports.
  • Extensive Compatibility and Expandability
    Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays.

Specifications:

MODELPhantom Series
CASE TYPEFull Tower Steel
FRONT PANEL MATERIALPlastic/Steel
DIMENSIONS (W x H x D)222 x 540 X 623 mm
VGA Clearance Maximum350mm
COOLING SYSTEMFRONT, 1 X 140mm
REAR, 1 X 120mm (included)
SIDE, 2 x 120mm, 1 x 200/230 (2 x 120mm included)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70442
Product Name NZXT Phantom Full Tower Case - Red
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Plastic Sliding Lid Tackle Boxes - 43/64X33/64X5/32
Specs
Container Type Box
Material Plastic
Height 0.4882 inch (12.4 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details