Xoxide NZXT Lexa S Case 70441

Description
Black Steel Mid Tower Chassis As with all of NZXT's cases, Lexa S is designed for enhanced airflow with capability for 5 fans including 120mm fans on the front, side, and exhaust with a 140 mm fan on top. NZXT includes the side, rear, top, and front fans along with a fan controller that controls dual intakes and exhausts independently and effectively optimizes your computers performance based on your preference for pure power or whisper quiet operation. Lexa S offers gamers sleek aesthetics with a smoked clear window and all black interior along with a 5.25" stealth bay, turned HDD cage, and punched holes in the motherboard which makes for a cleaner look and gives enthusiasts a solution for superior cable management. Additional features include an ambient light over the 5.25" drives for extra visibility at LAN parties and a bracket for two Solid State Drives. Features: Immense Performance: 5 fan capability ( Front fan, Top 140mm fan, Side 120MM LED fan rear 120mm exhaust included ), fans rated at 43CFM, 23dB(A) Fan control: Determine noise and airflow based on your needs, dual intakes and dual exhausts are controlled independently Black on Black: Smoked clear window and a black interior gives the best combination of black on black. Meshed front panel allows for more airflow 5.25" Stealth bay to keep a clean look NZXT Solid State bracket allows for two SSD drives to be installed Wire Routing: Motherboard punched holes allows for quick CPU bracket removable and optimal wire routing. Turned HDD also helps with providing a cleaner look. Pre-drilled water cooling holes on the backplate High end graphics card support, extra space is especially designed to fit longer 10.5" cards Side mounted USB, Audio, and E-SATA ports Mounting holes for dual radiator at the top Removable filter at the bottom PSU Specifications: MODEL Lexa S SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel DIMENSIONS (W x H x D) 196 X 480 X 528 mm COOLING SYSTEM FRONT, 1 x 120mm , 23db/42CFM (included) SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm (1 140mm included) REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 3 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7
Description
Black Steel Mid Tower Chassis As with all of NZXT's cases, Lexa S is designed for enhanced airflow with capability for 5 fans including 120mm fans on the front, side, and exhaust with a 140 mm fan on top. NZXT includes the side, rear, top, and front fans along with a fan controller that controls dual intakes and exhausts independently and effectively optimizes your computers performance based on your preference for pure power or whisper quiet operation. Lexa S offers gamers sleek aesthetics with a smoked clear window and all black interior along with a 5.25" stealth bay, turned HDD cage, and punched holes in the motherboard which makes for a cleaner look and gives enthusiasts a solution for superior cable management. Additional features include an ambient light over the 5.25" drives for extra visibility at LAN parties and a bracket for two Solid State Drives. Features: Immense Performance: 5 fan capability ( Front fan, Top 140mm fan, Side 120MM LED fan rear 120mm exhaust included ), fans rated at 43CFM, 23dB(A) Fan control: Determine noise and airflow based on your needs, dual intakes and dual exhausts are controlled independently Black on Black: Smoked clear window and a black interior gives the best combination of black on black. Meshed front panel allows for more airflow 5.25" Stealth bay to keep a clean look NZXT Solid State bracket allows for two SSD drives to be installed Wire Routing: Motherboard punched holes allows for quick CPU bracket removable and optimal wire routing. Turned HDD also helps with providing a cleaner look. Pre-drilled water cooling holes on the backplate High end graphics card support, extra space is especially designed to fit longer 10.5" cards Side mounted USB, Audio, and E-SATA ports Mounting holes for dual radiator at the top Removable filter at the bottom PSU Specifications: MODEL Lexa S SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel DIMENSIONS (W x H x D) 196 X 480 X 528 mm COOLING SYSTEM FRONT, 1 x 120mm , 23db/42CFM (included) SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm (1 140mm included) REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 3 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7

Suppliers

Company
Product
Description
Supplier Links
NZXT Lexa S Case - 70441 - Xoxide
Malvern, PA, USA
NZXT Lexa S Case
70441
NZXT Lexa S Case 70441
Black Steel Mid Tower Chassis As with all of NZXT's cases, Lexa S is designed for enhanced airflow with capability for 5 fans including 120mm fans on the front, side, and exhaust with a 140 mm fan on top. NZXT includes the side, rear, top, and front fans along with a fan controller that controls dual intakes and exhausts independently and effectively optimizes your computers performance based on your preference for pure power or whisper quiet operation. Lexa S offers gamers sleek aesthetics with a smoked clear window and all black interior along with a 5.25" stealth bay, turned HDD cage, and punched holes in the motherboard which makes for a cleaner look and gives enthusiasts a solution for superior cable management. Additional features include an ambient light over the 5.25" drives for extra visibility at LAN parties and a bracket for two Solid State Drives. Features: Immense Performance: 5 fan capability ( Front fan, Top 140mm fan, Side 120MM LED fan rear 120mm exhaust included ), fans rated at 43CFM, 23dB(A) Fan control: Determine noise and airflow based on your needs, dual intakes and dual exhausts are controlled independently Black on Black: Smoked clear window and a black interior gives the best combination of black on black. Meshed front panel allows for more airflow 5.25" Stealth bay to keep a clean look NZXT Solid State bracket allows for two SSD drives to be installed Wire Routing: Motherboard punched holes allows for quick CPU bracket removable and optimal wire routing. Turned HDD also helps with providing a cleaner look. Pre-drilled water cooling holes on the backplate High end graphics card support, extra space is especially designed to fit longer 10.5" cards Side mounted USB, Audio, and E-SATA ports Mounting holes for dual radiator at the top Removable filter at the bottom PSU Specifications: MODEL Lexa S SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel DIMENSIONS (W x H x D) 196 X 480 X 528 mm COOLING SYSTEM FRONT, 1 x 120mm , 23db/42CFM (included) SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm (1 140mm included) REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 3 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7

Black Steel Mid Tower Chassis
As with all of NZXT's cases, Lexa S is designed for enhanced airflow with capability for 5 fans including 120mm fans on the front, side, and exhaust with a 140 mm fan on top. NZXT includes the side, rear, top, and front fans along with a fan controller that controls dual intakes and exhausts independently and effectively optimizes your computers performance based on your preference for pure power or whisper quiet operation.
Lexa S offers gamers sleek aesthetics with a smoked clear window and all black interior along with a 5.25" stealth bay, turned HDD cage, and punched holes in the motherboard which makes for a cleaner look and gives enthusiasts a solution for superior cable management. Additional features include an ambient light over the 5.25" drives for extra visibility at LAN parties and a bracket for two Solid State Drives.
Features:

  • Immense Performance: 5 fan capability ( Front fan, Top 140mm fan, Side 120MM LED fan rear 120mm exhaust included ), fans rated at 43CFM, 23dB(A)
  • Fan control: Determine noise and airflow based on your needs, dual intakes and dual exhausts are controlled independently
  • Black on Black: Smoked clear window and a black interior gives the best combination of black on black.
  • Meshed front panel allows for more airflow
  • 5.25" Stealth bay to keep a clean look
  • NZXT Solid State bracket allows for two SSD drives to be installed
  • Wire Routing: Motherboard punched holes allows for quick CPU bracket removable and optimal wire routing.
  • Turned HDD also helps with providing a cleaner look.
  • Pre-drilled water cooling holes on the backplate
  • High end graphics card support, extra space is especially designed to fit longer 10.5" cards
  • Side mounted USB, Audio, and E-SATA ports
  • Mounting holes for dual radiator at the top
  • Removable filter at the bottom PSU

Specifications:

MODELLexa S SERIES
CASE TYPEMID TOWER Black interior chassis
FRONT PANEL MATERIALSteel
DIMENSIONS (W x H x D)196 X 480 X 528 mm
COOLING SYSTEMFRONT, 1 x 120mm , 23db/42CFM (included)
SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included)
TOP, 2 x 140/120mm (1 140mm included) REAR, 1 x 120mm, 23db/42CFM (included)
DRIVE BAYS3 DRIVE BAYS
4 EXTERNAL 5.25" DRIVE BAYS
7
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70441
Product Name NZXT Lexa S Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 20.12 inch (511 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details