Xoxide NZXT M59 Case 70439

Description
Mid tower black interior chassis Announcing the M59 gaming chassis. M59 delivers optimal airflow with 5 powerful fans with the option to station two fans on the top(rifle bearing side 120mm LED fan and rear 120mm exhaust included), side intake for GPU cooling, a mesh front panel and a bottom mounted PSU draws cooler air from the bottom of the case. The sleek aesthetics are highlighted by an all black interior and smoked clear window along with a 5.25" stealth bay gives a clean, but powerful presence. NZXT enhances the PC building experience with features that help make the installation process as painless as possible with pre-drilled water cooling holes and punched holes in the motherboard allowing for quick CPU bracket removal and immaculate wire routing. Additional advanced features include space for two SSD drives and higher end 10.5" graphics cards along with an ambient night light sitting over the 5.25" drives for constant visibility in dark rooms or at LAN parties. Features: Immense Performance: 5 fan capability (side 120mm LED and rear 120mm exhaust included) Included 9-fin rifle bearing NZXT fans rated at 42CFM and 23db Night light: A ambient light sits over the 5.25" drives to give visibility in dark rooms or at LAN parties Black on Black: Smoked clear window and a black interior gives the best combination of black on black Meshed front panel allows for more airflow 5.25" stealth bay to keep a clean look NZXT solid state bracket allows for two SSD drives to be installed Wire routing: motherboard punched holes allows for quick CPU bracket removable and optimal wire routing, turned HDD also helps with managing cables Pre-drilled water cooling holes on the back plate Front mounted USB, audio, and ESATA ports Support for external dual radiator at the top of the chassis High end graphics card support, the M59 features space that is especially designed to fit longer 10." cards Specifications: MODEL M59 SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel COOLING SYSTEM FRONT, 1 x 120mm SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7 INTERNAL 3.5" DRIVE BAYS MATE
Description
Mid tower black interior chassis Announcing the M59 gaming chassis. M59 delivers optimal airflow with 5 powerful fans with the option to station two fans on the top(rifle bearing side 120mm LED fan and rear 120mm exhaust included), side intake for GPU cooling, a mesh front panel and a bottom mounted PSU draws cooler air from the bottom of the case. The sleek aesthetics are highlighted by an all black interior and smoked clear window along with a 5.25" stealth bay gives a clean, but powerful presence. NZXT enhances the PC building experience with features that help make the installation process as painless as possible with pre-drilled water cooling holes and punched holes in the motherboard allowing for quick CPU bracket removal and immaculate wire routing. Additional advanced features include space for two SSD drives and higher end 10.5" graphics cards along with an ambient night light sitting over the 5.25" drives for constant visibility in dark rooms or at LAN parties. Features: Immense Performance: 5 fan capability (side 120mm LED and rear 120mm exhaust included) Included 9-fin rifle bearing NZXT fans rated at 42CFM and 23db Night light: A ambient light sits over the 5.25" drives to give visibility in dark rooms or at LAN parties Black on Black: Smoked clear window and a black interior gives the best combination of black on black Meshed front panel allows for more airflow 5.25" stealth bay to keep a clean look NZXT solid state bracket allows for two SSD drives to be installed Wire routing: motherboard punched holes allows for quick CPU bracket removable and optimal wire routing, turned HDD also helps with managing cables Pre-drilled water cooling holes on the back plate Front mounted USB, audio, and ESATA ports Support for external dual radiator at the top of the chassis High end graphics card support, the M59 features space that is especially designed to fit longer 10." cards Specifications: MODEL M59 SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel COOLING SYSTEM FRONT, 1 x 120mm SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7 INTERNAL 3.5" DRIVE BAYS MATE

Suppliers

Company
Product
Description
Supplier Links
NZXT M59 Case - 70439 - Xoxide
Malvern, PA, USA
NZXT M59 Case
70439
NZXT M59 Case 70439
Mid tower black interior chassis Announcing the M59 gaming chassis. M59 delivers optimal airflow with 5 powerful fans with the option to station two fans on the top(rifle bearing side 120mm LED fan and rear 120mm exhaust included), side intake for GPU cooling, a mesh front panel and a bottom mounted PSU draws cooler air from the bottom of the case. The sleek aesthetics are highlighted by an all black interior and smoked clear window along with a 5.25" stealth bay gives a clean, but powerful presence. NZXT enhances the PC building experience with features that help make the installation process as painless as possible with pre-drilled water cooling holes and punched holes in the motherboard allowing for quick CPU bracket removal and immaculate wire routing. Additional advanced features include space for two SSD drives and higher end 10.5" graphics cards along with an ambient night light sitting over the 5.25" drives for constant visibility in dark rooms or at LAN parties. Features: Immense Performance: 5 fan capability (side 120mm LED and rear 120mm exhaust included) Included 9-fin rifle bearing NZXT fans rated at 42CFM and 23db Night light: A ambient light sits over the 5.25" drives to give visibility in dark rooms or at LAN parties Black on Black: Smoked clear window and a black interior gives the best combination of black on black Meshed front panel allows for more airflow 5.25" stealth bay to keep a clean look NZXT solid state bracket allows for two SSD drives to be installed Wire routing: motherboard punched holes allows for quick CPU bracket removable and optimal wire routing, turned HDD also helps with managing cables Pre-drilled water cooling holes on the back plate Front mounted USB, audio, and ESATA ports Support for external dual radiator at the top of the chassis High end graphics card support, the M59 features space that is especially designed to fit longer 10." cards Specifications: MODEL M59 SERIES CASE TYPE MID TOWER Black interior chassis FRONT PANEL MATERIAL Steel COOLING SYSTEM FRONT, 1 x 120mm SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included) TOP, 2 x 140/120mm REAR, 1 x 120mm, 23db/42CFM (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 7 INTERNAL 3.5" DRIVE BAYS MATE

Mid tower black interior chassis
Announcing the M59 gaming chassis. M59 delivers optimal airflow with 5 powerful fans with the option to station two fans on the top(rifle bearing side 120mm LED fan and rear 120mm exhaust included), side intake for GPU cooling, a mesh front panel and a bottom mounted PSU draws cooler air from the bottom of the case. The sleek aesthetics are highlighted by an all black interior and smoked clear window along with a 5.25" stealth bay gives a clean, but powerful presence. NZXT enhances the PC building experience with features that help make the installation process as painless as possible with pre-drilled water cooling holes and punched holes in the motherboard allowing for quick CPU bracket removal and immaculate wire routing. Additional advanced features include space for two SSD drives and higher end 10.5" graphics cards along with an ambient night light sitting over the 5.25" drives for constant visibility in dark rooms or at LAN parties.

Features:

  • Immense Performance: 5 fan capability (side 120mm LED and rear 120mm exhaust included) Included 9-fin rifle bearing NZXT fans rated at 42CFM and 23db
  • Night light: A ambient light sits over the 5.25" drives to give visibility in dark rooms or at LAN parties
  • Black on Black: Smoked clear window and a black interior gives the best combination of black on black
  • Meshed front panel allows for more airflow
  • 5.25" stealth bay to keep a clean look
  • NZXT solid state bracket allows for two SSD drives to be installed
  • Wire routing: motherboard punched holes allows for quick CPU bracket removable and optimal wire routing, turned HDD also helps with managing cables
  • Pre-drilled water cooling holes on the back plate
  • Front mounted USB, audio, and ESATA ports
  • Support for external dual radiator at the top of the chassis
  • High end graphics card support, the M59 features space that is especially designed to fit longer 10." cards

Specifications:

MODELM59 SERIES
CASE TYPEMID TOWER Black interior chassis
FRONT PANEL MATERIALSteel
COOLING SYSTEMFRONT, 1 x 120mm
SIDE, 1 x 120mm LED fan@1200RPM, 23db/42CFM (included)
TOP, 2 x 140/120mm REAR, 1 x 120mm, 23db/42CFM (included)
DRIVE BAYS11 DRIVE BAYS
4 EXTERNAL 5.25" DRIVE BAYS
7 INTERNAL 3.5" DRIVE BAYS
MATE
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70439
Product Name NZXT M59 Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details