Xoxide Apevia X-Sniper G Type Case - Red 70431

Description
Apevia X-Sniper has a unique look all its own. The front panel is adorned with an aluminum metallic-colored door, and balanced by two fan speed controllers at the top; power and reset switches on the bottom. Plenty of front panel air ventilation holes ensure optimal heat exhaustion. X-Sniper is made of sturdy SECC metal and comes furnished with a large see-through window (G Type), or 25cm fan (S-Type). With sufficient space, excellent airflow (2 × 120mm fans are pre-installed), with the option to install an additional 120mm fan at front), tool-less design, and geared with front accessible USB, firewire, and audio ports, the X-Sniper is unparalleled. Available now in five colors: black, silver, blue, green and red. Features: Solid metal mid tower with side window and front door Solid metal mid tower with side window and front door Brushed aluminum finish door opens to the right. Power button is positioned at the bottom right, reset button at the bottom left. Side window view of the case 1 x 120mm uv blue led fan built on the side window. 10 x drive bays-5 x 5.25" (ext.), 2 x 3.5" (ext.) and 3 x 3.5" (int.). An optional 120mm fan can be installed between the space of the hdd cage and the front panel. Tool free drive installation design with hdd drive cage. 1 x 120mm uv blue fan at rear. Tool free PCI slot installation design. Top right angle view of the case View of the case from solid side panel(motherboard side) Rear layout of the case X-Sniper retail color box Specifications: Model No. X-SniperG-RD Case Material Metal SECC; Front panel:Aluminum/ABS Color Black Main Board Standard ATX / Baby AT / Micro ATX Window Yes Power Supply N/A Drive Space 5x5.25" / 2x3.5" / 3x3.5" (hidden) Motherboard Size up to 12" x 11" Expansion Slots 7 Front Panel Switch Power / Reset Top Access Ports 2 x USB 2.0, 1 x Firewire, 2 x HD audio Cooling Fan Space Up to 3 x case fans: 1 x 120mm fan - front (optional) 1 x 120mm UV blue LED fan - side window (included) 1 x 120mm fan - rear (included) Front Thermometer 1 x dual temperature LCD
Description
Apevia X-Sniper has a unique look all its own. The front panel is adorned with an aluminum metallic-colored door, and balanced by two fan speed controllers at the top; power and reset switches on the bottom. Plenty of front panel air ventilation holes ensure optimal heat exhaustion. X-Sniper is made of sturdy SECC metal and comes furnished with a large see-through window (G Type), or 25cm fan (S-Type). With sufficient space, excellent airflow (2 × 120mm fans are pre-installed), with the option to install an additional 120mm fan at front), tool-less design, and geared with front accessible USB, firewire, and audio ports, the X-Sniper is unparalleled. Available now in five colors: black, silver, blue, green and red. Features: Solid metal mid tower with side window and front door Solid metal mid tower with side window and front door Brushed aluminum finish door opens to the right. Power button is positioned at the bottom right, reset button at the bottom left. Side window view of the case 1 x 120mm uv blue led fan built on the side window. 10 x drive bays-5 x 5.25" (ext.), 2 x 3.5" (ext.) and 3 x 3.5" (int.). An optional 120mm fan can be installed between the space of the hdd cage and the front panel. Tool free drive installation design with hdd drive cage. 1 x 120mm uv blue fan at rear. Tool free PCI slot installation design. Top right angle view of the case View of the case from solid side panel(motherboard side) Rear layout of the case X-Sniper retail color box Specifications: Model No. X-SniperG-RD Case Material Metal SECC; Front panel:Aluminum/ABS Color Black Main Board Standard ATX / Baby AT / Micro ATX Window Yes Power Supply N/A Drive Space 5x5.25" / 2x3.5" / 3x3.5" (hidden) Motherboard Size up to 12" x 11" Expansion Slots 7 Front Panel Switch Power / Reset Top Access Ports 2 x USB 2.0, 1 x Firewire, 2 x HD audio Cooling Fan Space Up to 3 x case fans: 1 x 120mm fan - front (optional) 1 x 120mm UV blue LED fan - side window (included) 1 x 120mm fan - rear (included) Front Thermometer 1 x dual temperature LCD

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Sniper G Type Case - Red - 70431 - Xoxide
Malvern, PA, USA
Apevia X-Sniper G Type Case - Red
70431
Apevia X-Sniper G Type Case - Red 70431
Apevia X-Sniper has a unique look all its own. The front panel is adorned with an aluminum metallic-colored door, and balanced by two fan speed controllers at the top; power and reset switches on the bottom. Plenty of front panel air ventilation holes ensure optimal heat exhaustion. X-Sniper is made of sturdy SECC metal and comes furnished with a large see-through window (G Type), or 25cm fan (S-Type). With sufficient space, excellent airflow (2 × 120mm fans are pre-installed), with the option to install an additional 120mm fan at front), tool-less design, and geared with front accessible USB, firewire, and audio ports, the X-Sniper is unparalleled. Available now in five colors: black, silver, blue, green and red. Features: Solid metal mid tower with side window and front door Solid metal mid tower with side window and front door Brushed aluminum finish door opens to the right. Power button is positioned at the bottom right, reset button at the bottom left. Side window view of the case 1 x 120mm uv blue led fan built on the side window. 10 x drive bays-5 x 5.25" (ext.), 2 x 3.5" (ext.) and 3 x 3.5" (int.). An optional 120mm fan can be installed between the space of the hdd cage and the front panel. Tool free drive installation design with hdd drive cage. 1 x 120mm uv blue fan at rear. Tool free PCI slot installation design. Top right angle view of the case View of the case from solid side panel(motherboard side) Rear layout of the case X-Sniper retail color box Specifications: Model No. X-SniperG-RD Case Material Metal SECC; Front panel:Aluminum/ABS Color Black Main Board Standard ATX / Baby AT / Micro ATX Window Yes Power Supply N/A Drive Space 5x5.25" / 2x3.5" / 3x3.5" (hidden) Motherboard Size up to 12" x 11" Expansion Slots 7 Front Panel Switch Power / Reset Top Access Ports 2 x USB 2.0, 1 x Firewire, 2 x HD audio Cooling Fan Space Up to 3 x case fans: 1 x 120mm fan - front (optional) 1 x 120mm UV blue LED fan - side window (included) 1 x 120mm fan - rear (included) Front Thermometer 1 x dual temperature LCD

Apevia X-Sniper has a unique look all its own. The front panel is adorned with an aluminum metallic-colored door, and balanced by two fan speed controllers at the top; power and reset switches on the bottom. Plenty of front panel air ventilation holes ensure optimal heat exhaustion. X-Sniper is made of sturdy SECC metal and comes furnished with a large see-through window (G Type), or 25cm fan (S-Type). With sufficient space, excellent airflow (2 × 120mm fans are pre-installed), with the option to install an additional 120mm fan at front), tool-less design, and geared with front accessible USB, firewire, and audio ports, the X-Sniper is unparalleled. Available now in five colors: black, silver, blue, green and red.
Features:

  • Solid metal mid tower with side window and front door
  • Solid metal mid tower with side window and front door
  • Brushed aluminum finish door opens to the right. Power button is positioned at the bottom right, reset button at the bottom left.
  • Side window view of the case
  • 1 x 120mm uv blue led fan built on the side window.
  • 10 x drive bays-5 x 5.25" (ext.), 2 x 3.5" (ext.) and 3 x 3.5" (int.). An optional 120mm fan can be installed between the space of the hdd cage and the front panel.
  • Tool free drive installation design with hdd drive cage.
  • 1 x 120mm uv blue fan at rear. Tool free PCI slot installation design.
  • Top right angle view of the case
  • View of the case from solid side panel(motherboard side)
  • Rear layout of the case
  • X-Sniper retail color box

Specifications:

Model No.X-SniperG-RD
Case MaterialMetal SECC; Front panel:Aluminum/ABS
ColorBlack
Main BoardStandard ATX / Baby AT / Micro ATX
WindowYes
Power SupplyN/A
Drive Space5x5.25" / 2x3.5" / 3x3.5" (hidden)
Motherboard Sizeup to 12" x 11"
Expansion Slots7
Front Panel SwitchPower / Reset
Top Access Ports2 x USB 2.0, 1 x Firewire, 2 x HD audio
Cooling Fan SpaceUp to 3 x case fans:
1 x 120mm fan - front (optional)
1 x 120mm UV blue LED fan - side window (included)
1 x 120mm fan - rear (included)
Front Thermometer1 x dual temperature LCD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70431
Product Name Apevia X-Sniper G Type Case - Red
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Transit Cases - 2874549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.8 inch (376 mm)
View Details