Xoxide Bitfenix - Colossus Venom Window Case - Black 70420

Description
You've got some amazing hardware, so why not show it off? Introducing Colossus Window, a brand new option for users who want to let the world see the hardware they're running. Users can choose between three color options, including Black/Red, Black/Green, or White/Blue to perfectly match their computing environment. Featuring a newly-designed windowed side panel, and two color-matched 230mm LED fans and the same modern and elegant styling, Colossus Window is a fresh twist to the ultimate enthusiast PC chassis. Features: Newly-Designed Windowed Side Panel Angled to perfectly match the silhouette of Colossus Window, the windowed side panel lets you bring your installed hardware into the spotlight for the world to see. What's more, up to two additional 120mm fans can be installed on the side panel for added cooling Three Slick Color Options Available in Black/Red, White/Blue, and Black/Green, you can choose the color combination you want to perfectly match your hardware. Two 230mm LED Fans To keep everything frosty cool, two 230mm LED Fans come pre-installed. Also, the LED colors are color-matched to perfectly complement your Colossus Window and highlight the hardware within. LED Light Controls Need to go to sleep? Colossus Window comes equipped with light controls so you can turn off the front panel lights quickly and easily. Best of all, the controls also work with BitFenix Spectre™ LED fans, so you can turn off all the lights in your system with a single button press. Unmatched Security with BitFenix S3™ Colossus Window comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Window is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Window's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Window gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5"
Description
You've got some amazing hardware, so why not show it off? Introducing Colossus Window, a brand new option for users who want to let the world see the hardware they're running. Users can choose between three color options, including Black/Red, Black/Green, or White/Blue to perfectly match their computing environment. Featuring a newly-designed windowed side panel, and two color-matched 230mm LED fans and the same modern and elegant styling, Colossus Window is a fresh twist to the ultimate enthusiast PC chassis. Features: Newly-Designed Windowed Side Panel Angled to perfectly match the silhouette of Colossus Window, the windowed side panel lets you bring your installed hardware into the spotlight for the world to see. What's more, up to two additional 120mm fans can be installed on the side panel for added cooling Three Slick Color Options Available in Black/Red, White/Blue, and Black/Green, you can choose the color combination you want to perfectly match your hardware. Two 230mm LED Fans To keep everything frosty cool, two 230mm LED Fans come pre-installed. Also, the LED colors are color-matched to perfectly complement your Colossus Window and highlight the hardware within. LED Light Controls Need to go to sleep? Colossus Window comes equipped with light controls so you can turn off the front panel lights quickly and easily. Best of all, the controls also work with BitFenix Spectre™ LED fans, so you can turn off all the lights in your system with a single button press. Unmatched Security with BitFenix S3™ Colossus Window comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Window is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Window's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Window gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5"

Suppliers

Company
Product
Description
Supplier Links
Bitfenix - Colossus Venom Window Case - Black - 70420 - Xoxide
Malvern, PA, USA
Bitfenix - Colossus Venom Window Case - Black
70420
Bitfenix - Colossus Venom Window Case - Black 70420
You've got some amazing hardware, so why not show it off? Introducing Colossus Window, a brand new option for users who want to let the world see the hardware they're running. Users can choose between three color options, including Black/Red, Black/Green, or White/Blue to perfectly match their computing environment. Featuring a newly-designed windowed side panel, and two color-matched 230mm LED fans and the same modern and elegant styling, Colossus Window is a fresh twist to the ultimate enthusiast PC chassis. Features: Newly-Designed Windowed Side Panel Angled to perfectly match the silhouette of Colossus Window, the windowed side panel lets you bring your installed hardware into the spotlight for the world to see. What's more, up to two additional 120mm fans can be installed on the side panel for added cooling Three Slick Color Options Available in Black/Red, White/Blue, and Black/Green, you can choose the color combination you want to perfectly match your hardware. Two 230mm LED Fans To keep everything frosty cool, two 230mm LED Fans come pre-installed. Also, the LED colors are color-matched to perfectly complement your Colossus Window and highlight the hardware within. LED Light Controls Need to go to sleep? Colossus Window comes equipped with light controls so you can turn off the front panel lights quickly and easily. Best of all, the controls also work with BitFenix Spectre™ LED fans, so you can turn off all the lights in your system with a single button press. Unmatched Security with BitFenix S3™ Colossus Window comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Window is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Window's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Window gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5"

You've got some amazing hardware, so why not show it off? Introducing Colossus Window, a brand new option for users who want to let the world see the hardware they're running. Users can choose between three color options, including Black/Red, Black/Green, or White/Blue to perfectly match their computing environment. Featuring a newly-designed windowed side panel, and two color-matched 230mm LED fans and the same modern and elegant styling, Colossus Window is a fresh twist to the ultimate enthusiast PC chassis.
Features:

  • Newly-Designed Windowed Side Panel
    Angled to perfectly match the silhouette of Colossus Window, the windowed side panel lets you bring your installed hardware into the spotlight for the world to see. What's more, up to two additional 120mm fans can be installed on the side panel for added cooling
  • Three Slick Color Options
    Available in Black/Red, White/Blue, and Black/Green, you can choose the color combination you want to perfectly match your hardware.
  • Two 230mm LED Fans
    To keep everything frosty cool, two 230mm LED Fans come pre-installed. Also, the LED colors are color-matched to perfectly complement your Colossus Window and highlight the hardware within.
  • LED Light Controls
    Need to go to sleep? Colossus Window comes equipped with light controls so you can turn off the front panel lights quickly and easily. Best of all, the controls also work with BitFenix Spectre™ LED fans, so you can turn off all the lights in your system with a single button press.
  • Unmatched Security with BitFenix S3™
    Colossus Window comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that's BitFenix S3.
  • Complete Cable Management
    Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Window is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Window's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel.
  • Epic Expandability
    Colossus Window gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70420
Product Name Bitfenix - Colossus Venom Window Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 16.85 inch (428 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details