Xoxide Bitfenix - Colossus Venom Case 70417

Description
Behold Colossus Venom - a wicked new twist to the award-winning Colossus PC Chassis. Offering a new green LED color option, unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus Venom is an exercise in exacting chassis design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Advanced LED Lighting with Green LED Option The most striking feature of Colossus is the advanced LED lighting system, which now features a wicked green LED color option. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between green and red lighting with the touch of a button. Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus Venom allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus Venom can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus Venom puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting mode or turn them off completely. With Colossus Venom, control is always at your fingertips. Unmatched Security with BitFenix S3™ Colossus Venom comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure - that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Venom is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Venom's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Venom gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades - perfect for a rig of
Description
Behold Colossus Venom - a wicked new twist to the award-winning Colossus PC Chassis. Offering a new green LED color option, unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus Venom is an exercise in exacting chassis design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Advanced LED Lighting with Green LED Option The most striking feature of Colossus is the advanced LED lighting system, which now features a wicked green LED color option. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between green and red lighting with the touch of a button. Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus Venom allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus Venom can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus Venom puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting mode or turn them off completely. With Colossus Venom, control is always at your fingertips. Unmatched Security with BitFenix S3™ Colossus Venom comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure - that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Venom is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Venom's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Venom gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades - perfect for a rig of

Suppliers

Company
Product
Description
Supplier Links
Bitfenix - Colossus Venom Case - 70417 - Xoxide
Malvern, PA, USA
Bitfenix - Colossus Venom Case
70417
Bitfenix - Colossus Venom Case 70417
Behold Colossus Venom - a wicked new twist to the award-winning Colossus PC Chassis. Offering a new green LED color option, unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus Venom is an exercise in exacting chassis design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Advanced LED Lighting with Green LED Option The most striking feature of Colossus is the advanced LED lighting system, which now features a wicked green LED color option. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between green and red lighting with the touch of a button. Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus Venom allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus Venom can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus Venom puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting mode or turn them off completely. With Colossus Venom, control is always at your fingertips. Unmatched Security with BitFenix S3™ Colossus Venom comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure - that's BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Venom is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Venom's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus Venom gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades - perfect for a rig of

Behold Colossus Venom - a wicked new twist to the award-winning Colossus PC Chassis. Offering a new green LED color option, unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus Venom is an exercise in exacting chassis design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs.
Features:

  • Advanced LED Lighting with Green LED Option
    The most striking feature of Colossus is the advanced LED lighting system, which now features a wicked green LED color option. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between green and red lighting with the touch of a button.
  • Ready for the Future
    The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus Venom allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus Venom can last you several upgrades, further future-proofing your system.
  • At Your Command
    Designed to be the center of your digital domain, Colossus Venom puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting mode or turn them off completely. With Colossus Venom, control is always at your fingertips.
  • Unmatched Security with BitFenix S3™
    Colossus Venom comes with BitFenix S3™ - a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure - that's BitFenix S3.
  • Complete Cable Management
    Messy cables not only look bad, but they can also restrict airflow in a chassis. That's why Colossus Venom is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus Venom's strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel.
  • Epic Expandability
    Colossus Venom gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades - perfect for a rig of
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70417
Product Name Bitfenix - Colossus Venom Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2820313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 17.99 inch (457 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details