Xoxide Bitfenix - Colossus White Case 70416

Description
the PC chassis for the uncompromising enthusiast. Offering unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus represents months of intensive research, product development, and meticulous design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting color or turn them off completely. With Colossus, control is always at your fingertips. Advanced LED Lighting System Perhaps the most striking feature of Colossus at first glance is the advanced LED lighting system. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between red and blue lighting with the touch of a button. Unmatched Security with BitFenix S3™ Colossus introduces a BitFenix exclusive – S3. S3 is a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that’s BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That’s why Colossus is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus' strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades – perfect for a rig of epic proportions. Massive Cooling When the action heats up, yo
Description
the PC chassis for the uncompromising enthusiast. Offering unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus represents months of intensive research, product development, and meticulous design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting color or turn them off completely. With Colossus, control is always at your fingertips. Advanced LED Lighting System Perhaps the most striking feature of Colossus at first glance is the advanced LED lighting system. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between red and blue lighting with the touch of a button. Unmatched Security with BitFenix S3™ Colossus introduces a BitFenix exclusive – S3. S3 is a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that’s BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That’s why Colossus is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus' strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades – perfect for a rig of epic proportions. Massive Cooling When the action heats up, yo

Suppliers

Company
Product
Description
Supplier Links
Bitfenix - Colossus White Case - 70416 - Xoxide
Malvern, PA, USA
Bitfenix - Colossus White Case
70416
Bitfenix - Colossus White Case 70416
the PC chassis for the uncompromising enthusiast. Offering unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus represents months of intensive research, product development, and meticulous design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs. Features: Ready for the Future The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus can last you several upgrades, further future-proofing your system. At Your Command Designed to be the center of your digital domain, Colossus puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting color or turn them off completely. With Colossus, control is always at your fingertips. Advanced LED Lighting System Perhaps the most striking feature of Colossus at first glance is the advanced LED lighting system. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between red and blue lighting with the touch of a button. Unmatched Security with BitFenix S3™ Colossus introduces a BitFenix exclusive – S3. S3 is a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that’s BitFenix S3. Complete Cable Management Messy cables not only look bad, but they can also restrict airflow in a chassis. That’s why Colossus is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus' strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel. Epic Expandability Colossus gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades – perfect for a rig of epic proportions. Massive Cooling When the action heats up, yo

the PC chassis for the uncompromising enthusiast. Offering unmatched expandability, security, and cooling all wrapped up in a modern and elegant body, Colossus represents months of intensive research, product development, and meticulous design. The result is a chassis like no other; a chassis that serves as an ideal enclosure for the most colossal gaming rigs.
Features:

  • Ready for the Future
    The next generation of USB connectivity is here. Equipped with two USB 3.0 ports, Colossus allows you to connect an ever-growing number of USB 3.0 devices and experience data transfer speeds up to ten times that of USB 2.0. With USB 3.0 already built-in, Colossus can last you several upgrades, further future-proofing your system.
  • At Your Command
    Designed to be the center of your digital domain, Colossus puts you in command with a PWM fan controller and multimode light controls. Tune your fans down for silence or up for extra cooling. Select your desired lighting color or turn them off completely. With Colossus, control is always at your fingertips.
  • Advanced LED Lighting System
    Perhaps the most striking feature of Colossus at first glance is the advanced LED lighting system. Not only is the light evenly distributed for a truly inspired look, but the LED color is also dual-mode, which means that users can switch between red and blue lighting with the touch of a button.
  • Unmatched Security with BitFenix S3™
    Colossus introduces a BitFenix exclusive – S3. S3 is a storage compartment and security system in one. Place your iPhone, hard disk, or other valuables in S3 and lock them away for safe keeping. S3 will even lock down peripherals like USB mice and keyboards plugged into it, and secure everything under lock and key. Simple, safe and secure – that’s BitFenix S3.
  • Complete Cable Management
    Messy cables not only look bad, but they can also restrict airflow in a chassis. That’s why Colossus is designed to manage cables both inside and out. Keep cables from cluttering the inside of the chassis with Colossus' strategically-placed cable holes. Prevent cables from getting caught in opening optical drives with the unique cable-holding front bezel.
  • Epic Expandability
    Colossus gives you the space to build your own supercomputer. Capable of accommodating eight PCI express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades – perfect for a rig of epic proportions.
  • Massive Cooling
    When the action heats up, yo
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70416
Product Name Bitfenix - Colossus White Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details