Xoxide Zalman GS1200 Full Tower Case 70409

Description
Full tower case armed with expandability and convenience PRODUCT DETAILS: Mesh Design for Effective Air Circulation (Front Bezel) The front of case is designed with mesh for effective air circulation throughout the system, and dust filters are placed inside the mesh to prevent dust collection. Maximum Cooling Performance by Large 200mm LED Fans Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel) Dedicated HDD Cooling 92mm LED Fan The dedicated 92mm HDD LED fans in front of the case blow cool air through the hard disk keeping the HDDs' temperature to a minimum and reducing high temperature related errors for a stable operating system. USB 3.0 Ready for Rapid Data Transfer USB 3.0 port allows a rapid data transfer rate up to 5 Gbps Max. Tool-Free Enabled HDD Installation The Tool-Free HDD Mount Trays allow easy HDD installation/ removal and maintenance. Docking Support on the Top of Case The docking support on top of the case allows convenient connection to HDDs. * HDD and scratch-resistant pad for case are provided. Spacious 350mm Interior for Convenient System Installation The interior has been designed to be spacious for easy installation and maintenance of various components, especially for large, high performance VGA card. Separate Apertures for Convenient CPU Cooler Installation Separate apertures for CPU cooler are provided for convenient CPU cooler installation without having to remove motherboard from case. Tube Apertures for Liquid Cooling Systems Tube apertures are provided at the rear of the case for convenient water cooling set-up and maintenance. Cable Compartment for Neat Cable Management The Cable Compartment enables tidy cable management and unimpeded airflow for stable system operation. SSD Support Besides the existing HDD, GS1200 also supports SSD (Solid State Disk). Hot Swap Support By incorporating Hot Swap, cable free HDDs can be connected immediately upon installation. COMPONENTS: Main Unit Stand (front ×1, rear ×1) CPU 12V Extension Cable × 1 Stand-Off × 11 A Bolt(PH 6-32*12) × 12 [HDD] B Bolt(PH 6-32*6) × 24 [M/B, PSU] C Bolt(PWH M3*
Description
Full tower case armed with expandability and convenience PRODUCT DETAILS: Mesh Design for Effective Air Circulation (Front Bezel) The front of case is designed with mesh for effective air circulation throughout the system, and dust filters are placed inside the mesh to prevent dust collection. Maximum Cooling Performance by Large 200mm LED Fans Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel) Dedicated HDD Cooling 92mm LED Fan The dedicated 92mm HDD LED fans in front of the case blow cool air through the hard disk keeping the HDDs' temperature to a minimum and reducing high temperature related errors for a stable operating system. USB 3.0 Ready for Rapid Data Transfer USB 3.0 port allows a rapid data transfer rate up to 5 Gbps Max. Tool-Free Enabled HDD Installation The Tool-Free HDD Mount Trays allow easy HDD installation/ removal and maintenance. Docking Support on the Top of Case The docking support on top of the case allows convenient connection to HDDs. * HDD and scratch-resistant pad for case are provided. Spacious 350mm Interior for Convenient System Installation The interior has been designed to be spacious for easy installation and maintenance of various components, especially for large, high performance VGA card. Separate Apertures for Convenient CPU Cooler Installation Separate apertures for CPU cooler are provided for convenient CPU cooler installation without having to remove motherboard from case. Tube Apertures for Liquid Cooling Systems Tube apertures are provided at the rear of the case for convenient water cooling set-up and maintenance. Cable Compartment for Neat Cable Management The Cable Compartment enables tidy cable management and unimpeded airflow for stable system operation. SSD Support Besides the existing HDD, GS1200 also supports SSD (Solid State Disk). Hot Swap Support By incorporating Hot Swap, cable free HDDs can be connected immediately upon installation. COMPONENTS: Main Unit Stand (front ×1, rear ×1) CPU 12V Extension Cable × 1 Stand-Off × 11 A Bolt(PH 6-32*12) × 12 [HDD] B Bolt(PH 6-32*6) × 24 [M/B, PSU] C Bolt(PWH M3*

Suppliers

Company
Product
Description
Supplier Links
Zalman GS1200 Full Tower Case - 70409 - Xoxide
Malvern, PA, USA
Zalman GS1200 Full Tower Case
70409
Zalman GS1200 Full Tower Case 70409
Full tower case armed with expandability and convenience PRODUCT DETAILS: Mesh Design for Effective Air Circulation (Front Bezel) The front of case is designed with mesh for effective air circulation throughout the system, and dust filters are placed inside the mesh to prevent dust collection. Maximum Cooling Performance by Large 200mm LED Fans Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel) Dedicated HDD Cooling 92mm LED Fan The dedicated 92mm HDD LED fans in front of the case blow cool air through the hard disk keeping the HDDs' temperature to a minimum and reducing high temperature related errors for a stable operating system. USB 3.0 Ready for Rapid Data Transfer USB 3.0 port allows a rapid data transfer rate up to 5 Gbps Max. Tool-Free Enabled HDD Installation The Tool-Free HDD Mount Trays allow easy HDD installation/ removal and maintenance. Docking Support on the Top of Case The docking support on top of the case allows convenient connection to HDDs. * HDD and scratch-resistant pad for case are provided. Spacious 350mm Interior for Convenient System Installation The interior has been designed to be spacious for easy installation and maintenance of various components, especially for large, high performance VGA card. Separate Apertures for Convenient CPU Cooler Installation Separate apertures for CPU cooler are provided for convenient CPU cooler installation without having to remove motherboard from case. Tube Apertures for Liquid Cooling Systems Tube apertures are provided at the rear of the case for convenient water cooling set-up and maintenance. Cable Compartment for Neat Cable Management The Cable Compartment enables tidy cable management and unimpeded airflow for stable system operation. SSD Support Besides the existing HDD, GS1200 also supports SSD (Solid State Disk). Hot Swap Support By incorporating Hot Swap, cable free HDDs can be connected immediately upon installation. COMPONENTS: Main Unit Stand (front ×1, rear ×1) CPU 12V Extension Cable × 1 Stand-Off × 11 A Bolt(PH 6-32*12) × 12 [HDD] B Bolt(PH 6-32*6) × 24 [M/B, PSU] C Bolt(PWH M3*

Full tower case armed with expandability and convenience
PRODUCT DETAILS:

  • Mesh Design for Effective Air Circulation (Front Bezel)
    The front of case is designed with mesh for effective air circulation throughout the system, and dust filters are placed inside the mesh to prevent dust collection.
  • Maximum Cooling Performance by Large 200mm LED Fans
    Large 200mm LED fans expel hot air quickly from the case, maintaining a cool and calm operating system. (Left side (1) and top (1) panel)
  • Dedicated HDD Cooling 92mm LED Fan
    The dedicated 92mm HDD LED fans in front of the case blow cool air through the hard disk keeping the HDDs' temperature to a minimum and reducing high temperature related errors for a stable operating system.
  • USB 3.0 Ready for Rapid Data Transfer
    USB 3.0 port allows a rapid data transfer rate up to 5 Gbps Max.
  • Tool-Free Enabled HDD Installation
    The Tool-Free HDD Mount Trays allow easy HDD installation/ removal and maintenance.
  • Docking Support on the Top of Case
    The docking support on top of the case allows convenient connection to HDDs.
    * HDD and scratch-resistant pad for case are provided.
  • Spacious 350mm Interior for Convenient System Installation
    The interior has been designed to be spacious for easy installation and maintenance of various components, especially for large, high performance VGA card.
  • Separate Apertures for Convenient CPU Cooler
    Installation Separate apertures for CPU cooler are provided for convenient CPU cooler installation without having to remove motherboard from case.
  • Tube Apertures for Liquid Cooling Systems
    Tube apertures are provided at the rear of the case for convenient water cooling set-up and maintenance.
  • Cable Compartment for Neat Cable Management
    The Cable Compartment enables tidy cable management and unimpeded airflow for stable system operation.
  • SSD Support
    Besides the existing HDD, GS1200 also supports SSD (Solid State Disk).
  • Hot Swap Support
    By incorporating Hot Swap, cable free HDDs can be connected immediately upon installation.

COMPONENTS:

  • Main Unit
  • Stand (front ×1, rear ×1)
  • CPU 12V Extension Cable × 1
  • Stand-Off × 11
  • A Bolt(PH 6-32*12) × 12 [HDD]
  • B Bolt(PH 6-32*6) × 24 [M/B, PSU]
  • C Bolt(PWH M3*
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70409
Product Name Zalman GS1200 Full Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details