Xoxide Thermaltake Level 10 GT Case 70397

Description
Following the high-profile launch of Level 10 Super Gaming Modular Case, the design collaboration between Thermaltake and BMW Group DesignworksUSA, in 2009, Thermaltake looks to invigorate the PC enthusiasts with the latest Level 10 GT computer case. The design language of the Level 10 GT expresses a passion for visual aesthetics deriving from demanding and immersive game play and multimedia entertainment enthusiasm. Modern games and entertainment applications also require highly advanced hardware configurations, which at the same time request more space and optimized ventilation than conventional hardware. With EasySwap Pitstop 5 every HDD/SDD has its own removable tray, EasySwap in hot-plug mode within seconds. With this users have greatest storage flexibility and maximum data transfer speeds you need. Modern multimedia peripherals operate at tremendous data transfer velocities, with 2 USB 3.0 connectors right on the top of the Level 10 GT you be guaranteed to always enjoy SuperSpeed entertainment. The concept of the clear lines of the outside design of the Level 10 GT is just as well continued in the inside. An advanced and highly convenient cable management bundles respective cables almost like in tunnels behind a back plate. Your system shines in clarity, easy access to all components is warranted for and even ventilation is greatly improved. High tech components are prone to heat impacting longevity and performance. For this vital reason the implementation of Thermaltake's QuadFan (of which three also feature ColorShift) Ventilation concept creates an ideal environment for your components to unfold their full potential. Perception of what and how it is surrounding us, can have strongly inspiring, motivating and vitalizing effects on us. With triple ColorShift three LED fans with five sets of illuminations let you get into the driver seat of your respective moods. Or if so wanted, you turn them all entirely. At times enthusiasm may push you to the ultimate limits, to where you have not been before. Particularly for those who are bound to go beyond these restrictions, i.e. tune and clock your setting, further measures to keep the heat down might be asked for. Ready for Liquid Cooling Systems you can rest assured to keep your coolness. Powerful performance needs space to unfold, this is also the case for highly advanced graphics cards, which the length has grown considerable over the past years and is most likely to grow even further in the future. With space for up to 37 cm oversized cards, there is sufficient space to stay future proof. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side
Description
Following the high-profile launch of Level 10 Super Gaming Modular Case, the design collaboration between Thermaltake and BMW Group DesignworksUSA, in 2009, Thermaltake looks to invigorate the PC enthusiasts with the latest Level 10 GT computer case. The design language of the Level 10 GT expresses a passion for visual aesthetics deriving from demanding and immersive game play and multimedia entertainment enthusiasm. Modern games and entertainment applications also require highly advanced hardware configurations, which at the same time request more space and optimized ventilation than conventional hardware. With EasySwap Pitstop 5 every HDD/SDD has its own removable tray, EasySwap in hot-plug mode within seconds. With this users have greatest storage flexibility and maximum data transfer speeds you need. Modern multimedia peripherals operate at tremendous data transfer velocities, with 2 USB 3.0 connectors right on the top of the Level 10 GT you be guaranteed to always enjoy SuperSpeed entertainment. The concept of the clear lines of the outside design of the Level 10 GT is just as well continued in the inside. An advanced and highly convenient cable management bundles respective cables almost like in tunnels behind a back plate. Your system shines in clarity, easy access to all components is warranted for and even ventilation is greatly improved. High tech components are prone to heat impacting longevity and performance. For this vital reason the implementation of Thermaltake's QuadFan (of which three also feature ColorShift) Ventilation concept creates an ideal environment for your components to unfold their full potential. Perception of what and how it is surrounding us, can have strongly inspiring, motivating and vitalizing effects on us. With triple ColorShift three LED fans with five sets of illuminations let you get into the driver seat of your respective moods. Or if so wanted, you turn them all entirely. At times enthusiasm may push you to the ultimate limits, to where you have not been before. Particularly for those who are bound to go beyond these restrictions, i.e. tune and clock your setting, further measures to keep the heat down might be asked for. Ready for Liquid Cooling Systems you can rest assured to keep your coolness. Powerful performance needs space to unfold, this is also the case for highly advanced graphics cards, which the length has grown considerable over the past years and is most likely to grow even further in the future. With space for up to 37 cm oversized cards, there is sufficient space to stay future proof. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Level 10 GT Case - 70397 - Xoxide
Malvern, PA, USA
Thermaltake Level 10 GT Case
70397
Thermaltake Level 10 GT Case 70397
Following the high-profile launch of Level 10 Super Gaming Modular Case, the design collaboration between Thermaltake and BMW Group DesignworksUSA, in 2009, Thermaltake looks to invigorate the PC enthusiasts with the latest Level 10 GT computer case. The design language of the Level 10 GT expresses a passion for visual aesthetics deriving from demanding and immersive game play and multimedia entertainment enthusiasm. Modern games and entertainment applications also require highly advanced hardware configurations, which at the same time request more space and optimized ventilation than conventional hardware. With EasySwap Pitstop 5 every HDD/SDD has its own removable tray, EasySwap in hot-plug mode within seconds. With this users have greatest storage flexibility and maximum data transfer speeds you need. Modern multimedia peripherals operate at tremendous data transfer velocities, with 2 USB 3.0 connectors right on the top of the Level 10 GT you be guaranteed to always enjoy SuperSpeed entertainment. The concept of the clear lines of the outside design of the Level 10 GT is just as well continued in the inside. An advanced and highly convenient cable management bundles respective cables almost like in tunnels behind a back plate. Your system shines in clarity, easy access to all components is warranted for and even ventilation is greatly improved. High tech components are prone to heat impacting longevity and performance. For this vital reason the implementation of Thermaltake's QuadFan (of which three also feature ColorShift) Ventilation concept creates an ideal environment for your components to unfold their full potential. Perception of what and how it is surrounding us, can have strongly inspiring, motivating and vitalizing effects on us. With triple ColorShift three LED fans with five sets of illuminations let you get into the driver seat of your respective moods. Or if so wanted, you turn them all entirely. At times enthusiasm may push you to the ultimate limits, to where you have not been before. Particularly for those who are bound to go beyond these restrictions, i.e. tune and clock your setting, further measures to keep the heat down might be asked for. Ready for Liquid Cooling Systems you can rest assured to keep your coolness. Powerful performance needs space to unfold, this is also the case for highly advanced graphics cards, which the length has grown considerable over the past years and is most likely to grow even further in the future. With space for up to 37 cm oversized cards, there is sufficient space to stay future proof. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side

Following the high-profile launch of Level 10 Super Gaming Modular Case, the design collaboration between Thermaltake and BMW Group DesignworksUSA, in 2009, Thermaltake looks to invigorate the PC enthusiasts with the latest Level 10 GT computer case. The design language of the Level 10 GT expresses a passion for visual aesthetics deriving from demanding and immersive game play and multimedia entertainment enthusiasm. Modern games and entertainment applications also require highly advanced hardware configurations, which at the same time request more space and optimized ventilation than conventional hardware. With EasySwap Pitstop 5 every HDD/SDD has its own removable tray, EasySwap in hot-plug mode within seconds. With this users have greatest storage flexibility and maximum data transfer speeds you need. Modern multimedia peripherals operate at tremendous data transfer velocities, with 2 USB 3.0 connectors right on the top of the Level 10 GT you be guaranteed to always enjoy SuperSpeed entertainment.

The concept of the clear lines of the outside design of the Level 10 GT is just as well continued in the inside. An advanced and highly convenient cable management bundles respective cables almost like in tunnels behind a back plate. Your system shines in clarity, easy access to all components is warranted for and even ventilation is greatly improved. High tech components are prone to heat impacting longevity and performance. For this vital reason the implementation of Thermaltake's QuadFan (of which three also feature ColorShift) Ventilation concept creates an ideal environment for your components to unfold their full potential.

Perception of what and how it is surrounding us, can have strongly inspiring, motivating and vitalizing effects on us. With triple ColorShift three LED fans with five sets of illuminations let you get into the driver seat of your respective moods. Or if so wanted, you turn them all entirely.

At times enthusiasm may push you to the ultimate limits, to where you have not been before. Particularly for those who are bound to go beyond these restrictions, i.e. tune and clock your setting, further measures to keep the heat down might be asked for. Ready for Liquid Cooling Systems you can rest assured to keep your coolness. Powerful performance needs space to unfold, this is also the case for highly advanced graphics cards, which the length has grown considerable over the past years and is most likely to grow even further in the future. With space for up to 37 cm oversized cards, there is sufficient space to stay future proof.
Features:

  • Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70397
Product Name Thermaltake Level 10 GT Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details