Xoxide Sentey - GS-6000R Optimus Case - Red 70387

Description
This Optimus case is "primed" for modding and comes ready to "transform" into your ultimate "rig." Sentey Optimus Computer Case GS-6000R, with Fan Control, Card Reader and 4x Cooling Fans, Black w/ Red accent, SECC Mid Tower Specification: Case Type Mid Tower Material SECC 0.7mm Front Material Plastic External Color Black and Red Chassis Color Black Side Panel Solid with 180mm fan Motherboard ATX, Micro ATX Drive Bays 5.25" 3 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 4 Expansion Slots 7 Sliding Bays 1 Clamps Included Yes Panel LCD No Frontal ports E/S Usb 2.0 x 2 + Aud. and Mic. Card Reader MMC/SD Handy Screws Yes Feets 4 plastic feet Front Cooler 1 x 120mm w/led Side Cooler 1 x 180mm w/led Rear Cooler 1 x 120mm Top Cooler 1 x 140mm w/led Fan control Included Watercooling Support Yes Power Supply No Dimension 19.09" (L) x 7.48" (W) x 18.31" (H) Accessories 1 speaker connector, 1 expansion slot cover, 1 plastic support, manual Net Weight 4.9 kg Gross Weight 5.8 Kg Warranty 1 year
Description
This Optimus case is "primed" for modding and comes ready to "transform" into your ultimate "rig." Sentey Optimus Computer Case GS-6000R, with Fan Control, Card Reader and 4x Cooling Fans, Black w/ Red accent, SECC Mid Tower Specification: Case Type Mid Tower Material SECC 0.7mm Front Material Plastic External Color Black and Red Chassis Color Black Side Panel Solid with 180mm fan Motherboard ATX, Micro ATX Drive Bays 5.25" 3 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 4 Expansion Slots 7 Sliding Bays 1 Clamps Included Yes Panel LCD No Frontal ports E/S Usb 2.0 x 2 + Aud. and Mic. Card Reader MMC/SD Handy Screws Yes Feets 4 plastic feet Front Cooler 1 x 120mm w/led Side Cooler 1 x 180mm w/led Rear Cooler 1 x 120mm Top Cooler 1 x 140mm w/led Fan control Included Watercooling Support Yes Power Supply No Dimension 19.09" (L) x 7.48" (W) x 18.31" (H) Accessories 1 speaker connector, 1 expansion slot cover, 1 plastic support, manual Net Weight 4.9 kg Gross Weight 5.8 Kg Warranty 1 year

Suppliers

Company
Product
Description
Supplier Links
Sentey - GS-6000R Optimus Case - Red - 70387 - Xoxide
Malvern, PA, USA
Sentey - GS-6000R Optimus Case - Red
70387
Sentey - GS-6000R Optimus Case - Red 70387
This Optimus case is "primed" for modding and comes ready to "transform" into your ultimate "rig." Sentey Optimus Computer Case GS-6000R, with Fan Control, Card Reader and 4x Cooling Fans, Black w/ Red accent, SECC Mid Tower Specification: Case Type Mid Tower Material SECC 0.7mm Front Material Plastic External Color Black and Red Chassis Color Black Side Panel Solid with 180mm fan Motherboard ATX, Micro ATX Drive Bays 5.25" 3 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 4 Expansion Slots 7 Sliding Bays 1 Clamps Included Yes Panel LCD No Frontal ports E/S Usb 2.0 x 2 + Aud. and Mic. Card Reader MMC/SD Handy Screws Yes Feets 4 plastic feet Front Cooler 1 x 120mm w/led Side Cooler 1 x 180mm w/led Rear Cooler 1 x 120mm Top Cooler 1 x 140mm w/led Fan control Included Watercooling Support Yes Power Supply No Dimension 19.09" (L) x 7.48" (W) x 18.31" (H) Accessories 1 speaker connector, 1 expansion slot cover, 1 plastic support, manual Net Weight 4.9 kg Gross Weight 5.8 Kg Warranty 1 year

This Optimus case is "primed" for modding and comes ready to "transform" into your ultimate "rig."

Sentey Optimus Computer Case GS-6000R, with Fan Control, Card Reader and 4x Cooling Fans, Black w/ Red accent, SECC Mid Tower
Specification:

Case TypeMid Tower
MaterialSECC 0.7mm
Front MaterialPlastic
External ColorBlack and Red
Chassis ColorBlack
Side PanelSolid with 180mm fan
MotherboardATX, Micro ATX
Drive Bays 5.25"3
Drive Bays Ext. 3.5"No
Drive Bays Int. 3.5"4
Expansion Slots7
Sliding Bays1
Clamps IncludedYes
Panel LCDNo
Frontal ports E/SUsb 2.0 x 2 + Aud. and Mic.
Card ReaderMMC/SD
Handy ScrewsYes
Feets4 plastic feet
Front Cooler1 x 120mm w/led
Side Cooler1 x 180mm w/led
Rear Cooler1 x 120mm
Top Cooler1 x 140mm w/led
Fan controlIncluded
Watercooling SupportYes
Power SupplyNo
Dimension19.09" (L) x 7.48" (W) x 18.31" (H)
Accessories1 speaker connector,
1 expansion slot cover,
1 plastic support, manual
Net Weight4.9 kg
Gross Weight5.8 Kg
Warranty1 year
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70387
Product Name Sentey - GS-6000R Optimus Case - Red
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2846511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.64 inch (67 mm)
Length 9.09 inch (231 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details