Xoxide Sentey - Arvina GS-6400B Full Tower Case - Blue 70386

Description
State-of-the-art ventilation system: SENTEY ARVINA has been developed to provide an extreme cooling performance. It features six Fan Coolers -three of them are to ensure proper air flow inwards, while the remaining three are to remove the hot air produced by different components of the system. Fan Coolers included: 1 x 140mm front led cooler with ON/OFF switch 2 x 80mm side led coolers with ON/OFF switch 1 x 120mm rear cooler with ON/OFF switch 2 x 140mm top led coolers with ON/OFF switch HIGH PERFORMANCE: Entirely meshed front panel, with anti-dust filters in each bay and fresh air inlet. Removable HDD cages easy to install. You can install or remove a hard disk drive in a matter of seconds! Strategic ventilation system: Apart from featuring six Fan Coolers, SENTEY ARVINA has both front and side lower air inlets to enhance its cooling system performance. Highly compatible with the latest video boards - It supports 330mm long E-ATX and VGA motherboards. Specification: Case Type High Tower Material SECC Chassis 1mm Front Material Plastic External Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Chassis Color Black Usb Ports 4 x Usb 2.0 Audio/Mic Ports Yes E-Sata Ports 1 E-Sata Ports Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 140 mm Blue Led Fan Side Cooler 2 x 80 mm Blue Led Fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.42 (W) x 20.47 (H) Accessories
Description
State-of-the-art ventilation system: SENTEY ARVINA has been developed to provide an extreme cooling performance. It features six Fan Coolers -three of them are to ensure proper air flow inwards, while the remaining three are to remove the hot air produced by different components of the system. Fan Coolers included: 1 x 140mm front led cooler with ON/OFF switch 2 x 80mm side led coolers with ON/OFF switch 1 x 120mm rear cooler with ON/OFF switch 2 x 140mm top led coolers with ON/OFF switch HIGH PERFORMANCE: Entirely meshed front panel, with anti-dust filters in each bay and fresh air inlet. Removable HDD cages easy to install. You can install or remove a hard disk drive in a matter of seconds! Strategic ventilation system: Apart from featuring six Fan Coolers, SENTEY ARVINA has both front and side lower air inlets to enhance its cooling system performance. Highly compatible with the latest video boards - It supports 330mm long E-ATX and VGA motherboards. Specification: Case Type High Tower Material SECC Chassis 1mm Front Material Plastic External Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Chassis Color Black Usb Ports 4 x Usb 2.0 Audio/Mic Ports Yes E-Sata Ports 1 E-Sata Ports Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 140 mm Blue Led Fan Side Cooler 2 x 80 mm Blue Led Fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.42 (W) x 20.47 (H) Accessories

Suppliers

Company
Product
Description
Supplier Links
Sentey - Arvina GS-6400B Full Tower Case - Blue - 70386 - Xoxide
Malvern, PA, USA
Sentey - Arvina GS-6400B Full Tower Case - Blue
70386
Sentey - Arvina GS-6400B Full Tower Case - Blue 70386
State-of-the-art ventilation system: SENTEY ARVINA has been developed to provide an extreme cooling performance. It features six Fan Coolers -three of them are to ensure proper air flow inwards, while the remaining three are to remove the hot air produced by different components of the system. Fan Coolers included: 1 x 140mm front led cooler with ON/OFF switch 2 x 80mm side led coolers with ON/OFF switch 1 x 120mm rear cooler with ON/OFF switch 2 x 140mm top led coolers with ON/OFF switch HIGH PERFORMANCE: Entirely meshed front panel, with anti-dust filters in each bay and fresh air inlet. Removable HDD cages easy to install. You can install or remove a hard disk drive in a matter of seconds! Strategic ventilation system: Apart from featuring six Fan Coolers, SENTEY ARVINA has both front and side lower air inlets to enhance its cooling system performance. Highly compatible with the latest video boards - It supports 330mm long E-ATX and VGA motherboards. Specification: Case Type High Tower Material SECC Chassis 1mm Front Material Plastic External Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Screw Motherboard Bronze Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Chassis Color Black Usb Ports 4 x Usb 2.0 Audio/Mic Ports Yes E-Sata Ports 1 E-Sata Ports Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 140 mm Blue Led Fan Side Cooler 2 x 80 mm Blue Led Fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.42 (W) x 20.47 (H) Accessories

State-of-the-art ventilation system: SENTEY ARVINA has been developed to provide an extreme cooling performance.
It features six Fan Coolers -three of them are to ensure proper air flow inwards, while the remaining three are to remove the hot air produced by different components of the system.
Fan Coolers included:

  • 1 x 140mm front led cooler with ON/OFF switch
  • 2 x 80mm side led coolers with ON/OFF switch
  • 1 x 120mm rear cooler with ON/OFF switch
  • 2 x 140mm top led coolers with ON/OFF switch
    HIGH PERFORMANCE:
  • Entirely meshed front panel, with anti-dust filters in each bay and fresh air inlet.
  • Removable HDD cages easy to install. You can install or remove a hard disk drive in a matter of seconds!
  • Strategic ventilation system: Apart from featuring six Fan Coolers, SENTEY ARVINA has both front and side lower air inlets to enhance its cooling system performance.
  • Highly compatible with the latest video boards - It supports 330mm long E-ATX and VGA motherboards.
    Specification:
    Case TypeHigh Tower
    MaterialSECC Chassis 1mm
    Front MaterialPlastic
    External ColorBlack
    Side PanelSolid Side Panel
    MotherboardE-ATX - ATX, Micro ATX
    Screw MotherboardBronze
    Drive Bays 5.25"5
    Drive Bays Ext. 3.5"No
    Drive Bays Int. 3.5"5
    Expansion Slots7
    Chassis ColorBlack
    Usb Ports4 x Usb 2.0
    Audio/Mic PortsYes
    E-Sata Ports1 E-Sata Ports
    Card ReaderRead CF/MD, XD, SD/MMC, TF y MS/M2
    Native SataYes
    ThumbscrewsYes
    Front Cooler1 x 140 mm Blue Led Fan
    Side Cooler2 x 80 mm Blue Led Fan
    Top Cooler2 x 120mm blue led fan
    Rear Cooler1 x 120mm blue led fan
    Watercooling SupportYes
    Power SupplyNo
    Power Supply MountsBotton rear of the case
    Hidden CablesYes
    Dimension21.65 (L) x 8.42 (W) x 20.47 (H)
    Accessories
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70386
Product Name Sentey - Arvina GS-6400B Full Tower Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details