Xoxide Sentey - GS-6500 Burton Full Tower Case (Black) 70385

Description
Tim Burton, Lance Burton, Burton, Michigan. We have no idea where the name for this came from, so we'll just say it's a really good case that happens to be named Burton. Sentey Burton GS-6500 Extreme Division Tower Case 6x Fan LED/ 4 x USB / Multi Card Reader / 4 x Fan Control / E-SATA / SATA / 6 x Removable Aluminum Bays / Screwless / Dust Filter front /bottom / ATX - Micro ATX - E-ATX / Water Cooling Ready / Black Specification: Case Type High Tower Material SECC 1mm Front Material Plastic External Color Black Chassis Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Usb Ports 4 x Usb 2.0 + e-Sata + Native sata Audio/Mic Ports HD / AC97 Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 120mm blue led fan Side Cooler 2 x 80mm blue led fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.43 (W) x 20.47 (H) Accessories 8 screw FDD + 25 screw HDD y Motherboard + 8 screw HDD cage + 12 screw OCC + 5 screw support Motherboard Net Weight 12.5 kg (27.56 lbs) Gross Weight 13 kg (28.66 lbs) Warranty 1 year limited (for Parts and Labor)
Description
Tim Burton, Lance Burton, Burton, Michigan. We have no idea where the name for this came from, so we'll just say it's a really good case that happens to be named Burton. Sentey Burton GS-6500 Extreme Division Tower Case 6x Fan LED/ 4 x USB / Multi Card Reader / 4 x Fan Control / E-SATA / SATA / 6 x Removable Aluminum Bays / Screwless / Dust Filter front /bottom / ATX - Micro ATX - E-ATX / Water Cooling Ready / Black Specification: Case Type High Tower Material SECC 1mm Front Material Plastic External Color Black Chassis Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Usb Ports 4 x Usb 2.0 + e-Sata + Native sata Audio/Mic Ports HD / AC97 Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 120mm blue led fan Side Cooler 2 x 80mm blue led fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.43 (W) x 20.47 (H) Accessories 8 screw FDD + 25 screw HDD y Motherboard + 8 screw HDD cage + 12 screw OCC + 5 screw support Motherboard Net Weight 12.5 kg (27.56 lbs) Gross Weight 13 kg (28.66 lbs) Warranty 1 year limited (for Parts and Labor)

Suppliers

Company
Product
Description
Supplier Links
Sentey - GS-6500 Burton Full Tower Case (Black) - 70385 - Xoxide
Malvern, PA, USA
Sentey - GS-6500 Burton Full Tower Case (Black)
70385
Sentey - GS-6500 Burton Full Tower Case (Black) 70385
Tim Burton, Lance Burton, Burton, Michigan. We have no idea where the name for this came from, so we'll just say it's a really good case that happens to be named Burton. Sentey Burton GS-6500 Extreme Division Tower Case 6x Fan LED/ 4 x USB / Multi Card Reader / 4 x Fan Control / E-SATA / SATA / 6 x Removable Aluminum Bays / Screwless / Dust Filter front /bottom / ATX - Micro ATX - E-ATX / Water Cooling Ready / Black Specification: Case Type High Tower Material SECC 1mm Front Material Plastic External Color Black Chassis Color Black Side Panel Solid Side Panel Motherboard E-ATX - ATX, Micro ATX Drive Bays 5.25" 5 Drive Bays Ext. 3.5" No Drive Bays Int. 3.5" 5 Expansion Slots 7 Usb Ports 4 x Usb 2.0 + e-Sata + Native sata Audio/Mic Ports HD / AC97 Card Reader Read CF/MD, XD, SD/MMC, TF y MS/M2 Native Sata Yes Thumbscrews Yes Front Cooler 1 x 120mm blue led fan Side Cooler 2 x 80mm blue led fan Top Cooler 2 x 120mm blue led fan Rear Cooler 1 x 120mm blue led fan Watercooling Support Yes Power Supply No Power Supply Mounts Botton rear of the case Hidden Cables Yes Dimension 21.65 (L) x 8.43 (W) x 20.47 (H) Accessories 8 screw FDD + 25 screw HDD y Motherboard + 8 screw HDD cage + 12 screw OCC + 5 screw support Motherboard Net Weight 12.5 kg (27.56 lbs) Gross Weight 13 kg (28.66 lbs) Warranty 1 year limited (for Parts and Labor)

Tim Burton, Lance Burton, Burton, Michigan. We have no idea where the name for this came from, so we'll just say it's a really good case that happens to be named Burton.

Sentey Burton GS-6500 Extreme Division Tower Case 6x Fan LED/ 4 x USB / Multi Card Reader / 4 x Fan Control / E-SATA / SATA / 6 x Removable Aluminum Bays / Screwless / Dust Filter front /bottom / ATX - Micro ATX - E-ATX / Water Cooling Ready / Black
Specification:

Case TypeHigh Tower
MaterialSECC 1mm
Front MaterialPlastic
External ColorBlack
Chassis ColorBlack
Side PanelSolid Side Panel
MotherboardE-ATX - ATX, Micro ATX
Drive Bays 5.25"5
Drive Bays Ext. 3.5"No
Drive Bays Int. 3.5"5
Expansion Slots7
Usb Ports4 x Usb 2.0 + e-Sata + Native sata
Audio/Mic PortsHD / AC97
Card ReaderRead CF/MD, XD, SD/MMC, TF y MS/M2
Native SataYes
ThumbscrewsYes
Front Cooler1 x 120mm blue led fan
Side Cooler2 x 80mm blue led fan
Top Cooler2 x 120mm blue led fan
Rear Cooler1 x 120mm blue led fan
Watercooling SupportYes
Power SupplyNo
Power Supply MountsBotton rear of the case
Hidden CablesYes
Dimension21.65 (L) x 8.43 (W) x 20.47 (H)
Accessories8 screw FDD + 25 screw
HDD y Motherboard + 8
screw HDD cage + 12 screw
OCC + 5 screw support
Motherboard
Net Weight12.5 kg (27.56 lbs)
Gross Weight13 kg (28.66 lbs)
Warranty1 year limited (for Parts and Labor)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70385
Product Name Sentey - GS-6500 Burton Full Tower Case (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 20.12 inch (511 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details