Xoxide Thermaltake Challenger Ultimate Gaming Keyboard 70374

Description
Want to take your gaming to the ULTIMATE level? Thermaltake has just what you need: the Challenger Ultimate gaming keyboard! Featuring an incredible 256 individual color backlighting capability, a whopping 14 macro keys and even a freakin hand cooling fan to keep you from slipping up, this keyboard is truly the ultimate for gamers and especially at this price. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Specification: Interface USB Operating System Windows 7 / Vista / XP Macro Keys 14 Multimedia Keys 6 USB Port 2 Switch Lifecycle 10 Millions Cable Length 2m braided Body Dimension 505 x 195 x 27 (L x W x H) mm Fan Speed 6,000 RPM (±15%) Max. Airflow 10 Millions Noise Level 21.7 dB Rate Voltage DC 5.0 V MTBF 50,000 Hours Fan Dimension 30 x 30 x 10 mm
Description
Want to take your gaming to the ULTIMATE level? Thermaltake has just what you need: the Challenger Ultimate gaming keyboard! Featuring an incredible 256 individual color backlighting capability, a whopping 14 macro keys and even a freakin hand cooling fan to keep you from slipping up, this keyboard is truly the ultimate for gamers and especially at this price. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Specification: Interface USB Operating System Windows 7 / Vista / XP Macro Keys 14 Multimedia Keys 6 USB Port 2 Switch Lifecycle 10 Millions Cable Length 2m braided Body Dimension 505 x 195 x 27 (L x W x H) mm Fan Speed 6,000 RPM (±15%) Max. Airflow 10 Millions Noise Level 21.7 dB Rate Voltage DC 5.0 V MTBF 50,000 Hours Fan Dimension 30 x 30 x 10 mm

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Challenger Ultimate Gaming Keyboard - 70374 - Xoxide
Malvern, PA, USA
Thermaltake Challenger Ultimate Gaming Keyboard
70374
Thermaltake Challenger Ultimate Gaming Keyboard 70374
Want to take your gaming to the ULTIMATE level? Thermaltake has just what you need: the Challenger Ultimate gaming keyboard! Featuring an incredible 256 individual color backlighting capability, a whopping 14 macro keys and even a freakin hand cooling fan to keep you from slipping up, this keyboard is truly the ultimate for gamers and especially at this price. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Specification: Interface USB Operating System Windows 7 / Vista / XP Macro Keys 14 Multimedia Keys 6 USB Port 2 Switch Lifecycle 10 Millions Cable Length 2m braided Body Dimension 505 x 195 x 27 (L x W x H) mm Fan Speed 6,000 RPM (±15%) Max. Airflow 10 Millions Noise Level 21.7 dB Rate Voltage DC 5.0 V MTBF 50,000 Hours Fan Dimension 30 x 30 x 10 mm

Want to take your gaming to the ULTIMATE level? Thermaltake has just what you need: the Challenger Ultimate gaming keyboard! Featuring an incredible 256 individual color backlighting capability, a whopping 14 macro keys and even a freakin hand cooling fan to keep you from slipping up, this keyboard is truly the ultimate for gamers and especially at this price. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips.
A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up).
Specification:

InterfaceUSB
Operating SystemWindows 7 / Vista / XP
Macro Keys14
Multimedia Keys6
USB Port2
Switch Lifecycle10 Millions
Cable Length2m braided
Body Dimension505 x 195 x 27 (L x W x H) mm
Fan Speed6,000 RPM (±15%)
Max. Airflow10 Millions
Noise Level21.7 dB
Rate VoltageDC 5.0 V
MTBF50,000 Hours
Fan Dimension30 x 30 x 10 mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 70374
Product Name Thermaltake Challenger Ultimate Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB) - XKB-I105B-ES5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball; Split/contoured keyboard design, wrist rest or other ergonomic features
Mounting Panel mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Medical; Medical
Connection Cable
Interface USB; USB
View Details
Full Travel Series Keyboard - Ergokey® Single Station - Esterline Interface Technologies
Specs
Applications Commercial
Mounting Desktop keyboard
Connection Cable
View Details