Xoxide Thermaltake Element V Full Tower Case nVidia Edition 70371

Description
Including GeForce® GTX 480 and GTX 470 in 3-Way & Quad SLI configuration. If you are looking to harness everything that your latest graphic card(s) is capable, look no further than the all-new Element V NVIDIA Edition chassis. A collaboration between Thermaltake and NVIDIA on the engineering level, the Element V Nvidia Edition chassis is NVIDIA SLI certified, including latest GeForce® GTX 470 and GTX 480 running in 3-Way or Quad SLI configurations. Building a system running on any other graphic card configuration will also benefit greatly from the extensive array of cooling fan strategically placed to achieve highest level of cooling efficiency. Uniquely designed fan duct system and highly flexible chassis design enables accelerated cooling dedicated to GeForce GTX 470 and GTX 480 running in 3-Way or Quad SLI setup that demands additional cooling for maximum graphics processing power and reliability. Features: Voodoo - The all black coating, inside and outside, adds overall quality and dynamic looks. Voodoo - Colorshift Fan with 6 color changing pattern for optimal gaming experience. Vivid - Three color shifting fans creates most eye catching appearance. Vary - Adjustable fan speed control for performance mode or silent mode. Ventilation - Excellent thermal performance with optimized air flow. Vast - Support up to 11X5.25” drive bay or 5X5.25” and 6X3.5” with 2 iCage. Specification: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Black and Green Lining Side Panel Transparent Window Motherboard Support Mini ATX Full ATX Extended ATX Motherboard Tray No 5.25" Drive Bay 5 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 6 With Additional 1 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports eSATA x 1 Cooling System Front (intake) : 120 x 120 x 25 mm Colorshift fan (900/1200rpm,17dBA, 35.01/46.67 CFM) 120 x 120 x 25 mm Turbo fan (1400rpm,17dBA, 46.67 CFM) Rear (exhaust) : 120 x 120 x 25 mm Turbo fan (1400rpm, 17dBA, 50.0 CFM) Top (exhaust) : 200 x 200 x 20 mm silent Colorsh
Description
Including GeForce® GTX 480 and GTX 470 in 3-Way & Quad SLI configuration. If you are looking to harness everything that your latest graphic card(s) is capable, look no further than the all-new Element V NVIDIA Edition chassis. A collaboration between Thermaltake and NVIDIA on the engineering level, the Element V Nvidia Edition chassis is NVIDIA SLI certified, including latest GeForce® GTX 470 and GTX 480 running in 3-Way or Quad SLI configurations. Building a system running on any other graphic card configuration will also benefit greatly from the extensive array of cooling fan strategically placed to achieve highest level of cooling efficiency. Uniquely designed fan duct system and highly flexible chassis design enables accelerated cooling dedicated to GeForce GTX 470 and GTX 480 running in 3-Way or Quad SLI setup that demands additional cooling for maximum graphics processing power and reliability. Features: Voodoo - The all black coating, inside and outside, adds overall quality and dynamic looks. Voodoo - Colorshift Fan with 6 color changing pattern for optimal gaming experience. Vivid - Three color shifting fans creates most eye catching appearance. Vary - Adjustable fan speed control for performance mode or silent mode. Ventilation - Excellent thermal performance with optimized air flow. Vast - Support up to 11X5.25” drive bay or 5X5.25” and 6X3.5” with 2 iCage. Specification: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Black and Green Lining Side Panel Transparent Window Motherboard Support Mini ATX Full ATX Extended ATX Motherboard Tray No 5.25" Drive Bay 5 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 6 With Additional 1 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports eSATA x 1 Cooling System Front (intake) : 120 x 120 x 25 mm Colorshift fan (900/1200rpm,17dBA, 35.01/46.67 CFM) 120 x 120 x 25 mm Turbo fan (1400rpm,17dBA, 46.67 CFM) Rear (exhaust) : 120 x 120 x 25 mm Turbo fan (1400rpm, 17dBA, 50.0 CFM) Top (exhaust) : 200 x 200 x 20 mm silent Colorsh

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Element V Full Tower Case nVidia Edition - 70371 - Xoxide
Malvern, PA, USA
Thermaltake Element V Full Tower Case nVidia Edition
70371
Thermaltake Element V Full Tower Case nVidia Edition 70371
Including GeForce® GTX 480 and GTX 470 in 3-Way & Quad SLI configuration. If you are looking to harness everything that your latest graphic card(s) is capable, look no further than the all-new Element V NVIDIA Edition chassis. A collaboration between Thermaltake and NVIDIA on the engineering level, the Element V Nvidia Edition chassis is NVIDIA SLI certified, including latest GeForce® GTX 470 and GTX 480 running in 3-Way or Quad SLI configurations. Building a system running on any other graphic card configuration will also benefit greatly from the extensive array of cooling fan strategically placed to achieve highest level of cooling efficiency. Uniquely designed fan duct system and highly flexible chassis design enables accelerated cooling dedicated to GeForce GTX 470 and GTX 480 running in 3-Way or Quad SLI setup that demands additional cooling for maximum graphics processing power and reliability. Features: Voodoo - The all black coating, inside and outside, adds overall quality and dynamic looks. Voodoo - Colorshift Fan with 6 color changing pattern for optimal gaming experience. Vivid - Three color shifting fans creates most eye catching appearance. Vary - Adjustable fan speed control for performance mode or silent mode. Ventilation - Excellent thermal performance with optimized air flow. Vast - Support up to 11X5.25” drive bay or 5X5.25” and 6X3.5” with 2 iCage. Specification: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Black and Green Lining Side Panel Transparent Window Motherboard Support Mini ATX Full ATX Extended ATX Motherboard Tray No 5.25" Drive Bay 5 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 6 With Additional 1 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports eSATA x 1 Cooling System Front (intake) : 120 x 120 x 25 mm Colorshift fan (900/1200rpm,17dBA, 35.01/46.67 CFM) 120 x 120 x 25 mm Turbo fan (1400rpm,17dBA, 46.67 CFM) Rear (exhaust) : 120 x 120 x 25 mm Turbo fan (1400rpm, 17dBA, 50.0 CFM) Top (exhaust) : 200 x 200 x 20 mm silent Colorsh

Including GeForce® GTX 480 and GTX 470 in 3-Way & Quad SLI configuration.
If you are looking to harness everything that your latest graphic card(s) is capable, look no further than the all-new Element V NVIDIA Edition chassis. A collaboration between Thermaltake and NVIDIA on the engineering level, the Element V Nvidia Edition chassis is NVIDIA SLI certified, including latest GeForce® GTX 470 and GTX 480 running in 3-Way or Quad SLI configurations. Building a system running on any other graphic card configuration will also benefit greatly from the extensive array of cooling fan strategically placed to achieve highest level of cooling efficiency.
Uniquely designed fan duct system and highly flexible chassis design enables accelerated cooling dedicated to GeForce GTX 470 and GTX 480 running in 3-Way or Quad SLI setup that demands additional cooling for maximum graphics processing power and reliability.
Features:

  • Voodoo - The all black coating, inside and outside, adds overall quality and dynamic looks.
  • Voodoo - Colorshift Fan with 6 color changing pattern for optimal gaming experience.
  • Vivid - Three color shifting fans creates most eye catching appearance.
  • Vary - Adjustable fan speed control for performance mode or silent mode.
  • Ventilation - Excellent thermal performance with optimized air flow.
  • Vast - Support up to 11X5.25” drive bay or 5X5.25” and 6X3.5” with 2 iCage.

Specification:

Case TypeFull Tower
MaterialSECC
Front Bezel MaterialPlastic
ColorBlack and Green Lining
Side PanelTransparent Window
Motherboard SupportMini ATX
Full ATX
Extended ATX
Motherboard TrayNo
5.25" Drive Bay5
Ext. 3.5" Drive Bay0
Int. 3.5" Drive Bay6
With Additional 1 x 2.5" HDD / SSD bay
Expansion Slots7
Front I/O PortsUSB 2.0 x 4,
HD Audio ports
eSATA x 1
Cooling SystemFront (intake) :
120 x 120 x 25 mm Colorshift fan (900/1200rpm,17dBA, 35.01/46.67 CFM)
120 x 120 x 25 mm Turbo fan (1400rpm,17dBA, 46.67 CFM)
Rear (exhaust) :
120 x 120 x 25 mm Turbo fan (1400rpm, 17dBA, 50.0 CFM)
Top (exhaust) :
200 x 200 x 20 mm silent Colorsh
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70371
Product Name Thermaltake Element V Full Tower Case nVidia Edition
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details