Xoxide Thermaltake Element G Mid Tower Case 70370

Description
Features: Gaming Colorshift Fan with 6 color changing pattern for optimal gaming experience Glittering Three enlarged color shifting fans creates most eye catching appearance Gradational Adjustable fan speed control for performance mode or silent mode Gigantic Massive storage capability with 7 x 3.5” and 2 x 2.5” HDD or SSD bay Glaciated Excellent thermal performance with glacial airflow Specification: Case Type Mid Tower Material SECC Front Bezel Material Plastic Color Black Side Panel solid w/23cm side fan Motherboard Support Mini ATX Full ATX Motherboard Tray No 5.25" Drive Bay 3 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 7 With Additional 2 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports Cooling System - Front (intake) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA,49.735/65.30 CFM) 2 x 120 x 120 x 25 mm (optional) - Rear (exhaust) : 140 x 140 x 25 mm TurboFan (1000 rpm, 16 dBA, 50.0 CFM) with 120 x 120 capability - Top(exhaust) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 49.735/65.30 CFM) - Side(intake) : 230x 230 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 57.0/76.0 CFM) - VGA (exhaust) : Two 60 x 60 mm fan (optional) Yes Liquid Cooling Embedded No Power Supply Supported Standard ATX PSII(optional) Power Supply Included No Dimension (H*W*D) 480 (H) x 230(W) x 521(L) mm 18.9(H) x 9.1(W) x 20.5(L) in Net Weight . Warranty 3 Years
Description
Features: Gaming Colorshift Fan with 6 color changing pattern for optimal gaming experience Glittering Three enlarged color shifting fans creates most eye catching appearance Gradational Adjustable fan speed control for performance mode or silent mode Gigantic Massive storage capability with 7 x 3.5” and 2 x 2.5” HDD or SSD bay Glaciated Excellent thermal performance with glacial airflow Specification: Case Type Mid Tower Material SECC Front Bezel Material Plastic Color Black Side Panel solid w/23cm side fan Motherboard Support Mini ATX Full ATX Motherboard Tray No 5.25" Drive Bay 3 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 7 With Additional 2 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports Cooling System - Front (intake) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA,49.735/65.30 CFM) 2 x 120 x 120 x 25 mm (optional) - Rear (exhaust) : 140 x 140 x 25 mm TurboFan (1000 rpm, 16 dBA, 50.0 CFM) with 120 x 120 capability - Top(exhaust) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 49.735/65.30 CFM) - Side(intake) : 230x 230 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 57.0/76.0 CFM) - VGA (exhaust) : Two 60 x 60 mm fan (optional) Yes Liquid Cooling Embedded No Power Supply Supported Standard ATX PSII(optional) Power Supply Included No Dimension (H*W*D) 480 (H) x 230(W) x 521(L) mm 18.9(H) x 9.1(W) x 20.5(L) in Net Weight . Warranty 3 Years

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Element G Mid Tower Case - 70370 - Xoxide
Malvern, PA, USA
Thermaltake Element G Mid Tower Case
70370
Thermaltake Element G Mid Tower Case 70370
Features: Gaming Colorshift Fan with 6 color changing pattern for optimal gaming experience Glittering Three enlarged color shifting fans creates most eye catching appearance Gradational Adjustable fan speed control for performance mode or silent mode Gigantic Massive storage capability with 7 x 3.5” and 2 x 2.5” HDD or SSD bay Glaciated Excellent thermal performance with glacial airflow Specification: Case Type Mid Tower Material SECC Front Bezel Material Plastic Color Black Side Panel solid w/23cm side fan Motherboard Support Mini ATX Full ATX Motherboard Tray No 5.25" Drive Bay 3 Ext. 3.5" Drive Bay 0 Int. 3.5" Drive Bay 7 With Additional 2 x 2.5" HDD / SSD bay Expansion Slots 7 Front I/O Ports USB 2.0 x 4, HD Audio ports Cooling System - Front (intake) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA,49.735/65.30 CFM) 2 x 120 x 120 x 25 mm (optional) - Rear (exhaust) : 140 x 140 x 25 mm TurboFan (1000 rpm, 16 dBA, 50.0 CFM) with 120 x 120 capability - Top(exhaust) : 200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 49.735/65.30 CFM) - Side(intake) : 230x 230 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 57.0/76.0 CFM) - VGA (exhaust) : Two 60 x 60 mm fan (optional) Yes Liquid Cooling Embedded No Power Supply Supported Standard ATX PSII(optional) Power Supply Included No Dimension (H*W*D) 480 (H) x 230(W) x 521(L) mm 18.9(H) x 9.1(W) x 20.5(L) in Net Weight . Warranty 3 Years

Features:

  • Gaming
    Colorshift Fan with 6 color changing pattern for optimal gaming experience
  • Glittering
    Three enlarged color shifting fans creates most eye catching appearance
  • Gradational
    Adjustable fan speed control for performance mode or silent mode
  • Gigantic
    Massive storage capability with 7 x 3.5” and 2 x 2.5” HDD or SSD bay
  • Glaciated
    Excellent thermal performance with glacial airflow

Specification:

Case TypeMid Tower
MaterialSECC
Front Bezel MaterialPlastic
ColorBlack
Side Panelsolid w/23cm side fan
Motherboard SupportMini ATX
Full ATX
Motherboard TrayNo
5.25" Drive Bay3
Ext. 3.5" Drive Bay0
Int. 3.5" Drive Bay7
With Additional 2 x 2.5" HDD / SSD bay
Expansion Slots7
Front I/O PortsUSB 2.0 x 4,
HD Audio ports
Cooling System- Front (intake) :
200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA,49.735/65.30 CFM)
2 x 120 x 120 x 25 mm (optional)
- Rear (exhaust) :
140 x 140 x 25 mm TurboFan (1000 rpm, 16 dBA, 50.0 CFM) with 120 x 120 capability
- Top(exhaust) :
200 x 200 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 49.735/65.30 CFM)
- Side(intake) :
230x 230 x 20 mm Touchcolor (600~800 RPM, 12~14 dBA, 57.0/76.0 CFM)
- VGA (exhaust) :
Two 60 x 60 mm fan (optional)
Yes
Liquid Cooling EmbeddedNo
Power Supply SupportedStandard ATX PSII(optional)
Power Supply IncludedNo
Dimension (H*W*D)480 (H) x 230(W) x 521(L) mm
18.9(H) x 9.1(W) x 20.5(L) in
Net Weight.
Warranty3 Years
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70370
Product Name Thermaltake Element G Mid Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details