Xoxide Thermaltake Armor A30 SFF Case 70369

Description
Features: Characteristic black bulletproof armor design with metal mesh elements. Top and front blue LED fan creates combat ambience and excellent ventilation. Front I/O with USB 3.0 SuperSpeed Connector. Support Micro-ATX/Mini-ITX motherboard and high-end graphic cards up to 13” / 33 cm. Compact size ideal for Lanparty event More Features: Removable motherboard tray Anti-vibration design for 3.5” HDD Compatible with 2.5” HDD and SSD Built-in 4 fans for optimal air flow Built-in:Top 23cm blue LED fan, Rear 6 cm fan , Front 9 cm blue LED fan Massive Storage Capability USB 3.0 Superspeed Top 23 cm blue LED fan for maximum ventilation - Top 23cm (230 x 230 x 20 mm) blue LED fan will exhaust warm air from CPU zone. Supporting Long Graphic cards Specification: Case Type Gaming Cube Material SECC Front Bezel Material Plastic & Steel Mesh Color Black Side Panel Transparent Window Motherboard Support 9.6” x 9.6” (Micro ATX), Mini-ITX Motherboard Tray Yes 5.25" Drive Bay 2 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 2 & 2 x 2.5" SSD / HDD Expansion Slots 4 Front I/O Ports USB 3.0 x 1 USB 2.0 x 1 eSATA x 1 HD Audio x 1 Cooling System Front (intake) : 90 x 90 x 25 mm blue LED fan (1200rpm, 16dBA ) Rear (exhaust) : 60 x 60 x 25 mm fan x 2 (1500rpm,18dBA) Top (exhaust) : 230 x 230 x 20 mm blue LED fan (800rpm, 15dBA) No Liquid Cooling Embedded No Power Supply Supported Standard PS2 PSU Power Supply Included No Dimension (H*W*D) 266 x 291 x 456 mm 10.5 x 11.5 x 18.0 inch Net Weight 6.7 kg 14.8 lb Security Lock . Application ortable LAN Party system Warranty 3 Years
Description
Features: Characteristic black bulletproof armor design with metal mesh elements. Top and front blue LED fan creates combat ambience and excellent ventilation. Front I/O with USB 3.0 SuperSpeed Connector. Support Micro-ATX/Mini-ITX motherboard and high-end graphic cards up to 13” / 33 cm. Compact size ideal for Lanparty event More Features: Removable motherboard tray Anti-vibration design for 3.5” HDD Compatible with 2.5” HDD and SSD Built-in 4 fans for optimal air flow Built-in:Top 23cm blue LED fan, Rear 6 cm fan , Front 9 cm blue LED fan Massive Storage Capability USB 3.0 Superspeed Top 23 cm blue LED fan for maximum ventilation - Top 23cm (230 x 230 x 20 mm) blue LED fan will exhaust warm air from CPU zone. Supporting Long Graphic cards Specification: Case Type Gaming Cube Material SECC Front Bezel Material Plastic & Steel Mesh Color Black Side Panel Transparent Window Motherboard Support 9.6” x 9.6” (Micro ATX), Mini-ITX Motherboard Tray Yes 5.25" Drive Bay 2 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 2 & 2 x 2.5" SSD / HDD Expansion Slots 4 Front I/O Ports USB 3.0 x 1 USB 2.0 x 1 eSATA x 1 HD Audio x 1 Cooling System Front (intake) : 90 x 90 x 25 mm blue LED fan (1200rpm, 16dBA ) Rear (exhaust) : 60 x 60 x 25 mm fan x 2 (1500rpm,18dBA) Top (exhaust) : 230 x 230 x 20 mm blue LED fan (800rpm, 15dBA) No Liquid Cooling Embedded No Power Supply Supported Standard PS2 PSU Power Supply Included No Dimension (H*W*D) 266 x 291 x 456 mm 10.5 x 11.5 x 18.0 inch Net Weight 6.7 kg 14.8 lb Security Lock . Application ortable LAN Party system Warranty 3 Years

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor A30 SFF Case - 70369 - Xoxide
Malvern, PA, USA
Thermaltake Armor A30 SFF Case
70369
Thermaltake Armor A30 SFF Case 70369
Features: Characteristic black bulletproof armor design with metal mesh elements. Top and front blue LED fan creates combat ambience and excellent ventilation. Front I/O with USB 3.0 SuperSpeed Connector. Support Micro-ATX/Mini-ITX motherboard and high-end graphic cards up to 13” / 33 cm. Compact size ideal for Lanparty event More Features: Removable motherboard tray Anti-vibration design for 3.5” HDD Compatible with 2.5” HDD and SSD Built-in 4 fans for optimal air flow Built-in:Top 23cm blue LED fan, Rear 6 cm fan , Front 9 cm blue LED fan Massive Storage Capability USB 3.0 Superspeed Top 23 cm blue LED fan for maximum ventilation - Top 23cm (230 x 230 x 20 mm) blue LED fan will exhaust warm air from CPU zone. Supporting Long Graphic cards Specification: Case Type Gaming Cube Material SECC Front Bezel Material Plastic & Steel Mesh Color Black Side Panel Transparent Window Motherboard Support 9.6” x 9.6” (Micro ATX), Mini-ITX Motherboard Tray Yes 5.25" Drive Bay 2 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 2 & 2 x 2.5" SSD / HDD Expansion Slots 4 Front I/O Ports USB 3.0 x 1 USB 2.0 x 1 eSATA x 1 HD Audio x 1 Cooling System Front (intake) : 90 x 90 x 25 mm blue LED fan (1200rpm, 16dBA ) Rear (exhaust) : 60 x 60 x 25 mm fan x 2 (1500rpm,18dBA) Top (exhaust) : 230 x 230 x 20 mm blue LED fan (800rpm, 15dBA) No Liquid Cooling Embedded No Power Supply Supported Standard PS2 PSU Power Supply Included No Dimension (H*W*D) 266 x 291 x 456 mm 10.5 x 11.5 x 18.0 inch Net Weight 6.7 kg 14.8 lb Security Lock . Application ortable LAN Party system Warranty 3 Years

Features:

  • Characteristic black bulletproof armor design with metal mesh elements.
  • Top and front blue LED fan creates combat ambience and excellent ventilation.
  • Front I/O with USB 3.0 SuperSpeed Connector.
  • Support Micro-ATX/Mini-ITX motherboard and high-end graphic cards up to 13” / 33 cm.
  • Compact size ideal for Lanparty event

More Features:

  • Removable motherboard tray
  • Anti-vibration design for 3.5” HDD
  • Compatible with 2.5” HDD and SSD
  • Built-in 4 fans for optimal air flow Built-in:Top 23cm blue LED fan, Rear 6 cm fan , Front 9 cm blue LED fan
  • Massive Storage Capability
  • USB 3.0 Superspeed
  • Top 23 cm blue LED fan for maximum ventilation - Top 23cm (230 x 230 x 20 mm) blue LED fan will exhaust warm air from CPU zone.
  • Supporting Long Graphic cards

Specification:

Case TypeGaming Cube
MaterialSECC
Front Bezel MaterialPlastic & Steel Mesh
ColorBlack
Side PanelTransparent Window
Motherboard Support9.6” x 9.6” (Micro ATX), Mini-ITX
Motherboard TrayYes
5.25" Drive Bay2
Ext. 3.5" Drive Bay1
Int. 3.5" Drive Bay2 & 2 x 2.5" SSD / HDD
Expansion Slots4
Front I/O PortsUSB 3.0 x 1
USB 2.0 x 1
eSATA x 1
HD Audio x 1
Cooling SystemFront (intake) :
90 x 90 x 25 mm blue LED fan (1200rpm, 16dBA )
Rear (exhaust) :
60 x 60 x 25 mm fan x 2 (1500rpm,18dBA)
Top (exhaust) :
230 x 230 x 20 mm blue LED fan (800rpm, 15dBA)
No
Liquid Cooling EmbeddedNo
Power Supply SupportedStandard PS2 PSU
Power Supply IncludedNo
Dimension (H*W*D)266 x 291 x 456 mm
10.5 x 11.5 x 18.0 inch
Net Weight6.7 kg
14.8 lb
Security Lock.
Applicationortable LAN Party system
Warranty3 Years
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70369
Product Name Thermaltake Armor A30 SFF Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 2.4 gallons (9.1 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details