Xoxide Enermax - Luxuray Case 70367

Description
Transparent black acryl and black interior for the most stylish look Front panel vents on both sides and bottom for enhanced airflow Front 12cm Blue/Red/Green combo-LED VEGAS fan included Independent light control for easy color and modes changes (up to 14 modes) Patented circular type LED fan with 36(3x12) diodes shines up to three times brighter than other LED fans Patented Twister Bearings for long lifetime and low noise Detachable fan blades for easy cleaning Easy Installation: Tool-less ODD and HDD installation 4x thumbscrews for easy side panel access M/B tray with cut-out for the easiest access to the rear of CPU heatsinks Compliant with mainstream cooling system: Front: 1x12 Blue/Red/Green Combo-LED VEGAS fan included Side: 2x12cm fan (optional) Top: 1x12cm blue LED fan Rear: 1x12cm blue LED fan Bottom mounted PSU with washable dust filter for easy cleaning Cable management for easy cable routing Openings for rear for external water-cooling system VGA card support up to 310mm length Retained space for 2.5” SSD/HDD installation Specification: Model ECA3192-BS Dimension 470(D) X 200(W) X 445(H) mm Material SECC Drive Bay ODD: 5 HDD: 5 SSD: 1 M/B ATX, Micro ATX Power Supply PS2 (Optional) Front I/O USB 2.0x2, e-SATAx1, HD/AC’97 Audio Cooling Fans Front: 1x 120mm Blue/Red/Green Combo-LED VEGAS fan Rear: 1x 120mm blue LED fan Top: 1x 120mm blue LED fan Side: 2x 120mm fan (Optional) Expansion Slots 7 Liquid Cooling Holes 2 Interior Black PSU Mounting Position Bottom
Description
Transparent black acryl and black interior for the most stylish look Front panel vents on both sides and bottom for enhanced airflow Front 12cm Blue/Red/Green combo-LED VEGAS fan included Independent light control for easy color and modes changes (up to 14 modes) Patented circular type LED fan with 36(3x12) diodes shines up to three times brighter than other LED fans Patented Twister Bearings for long lifetime and low noise Detachable fan blades for easy cleaning Easy Installation: Tool-less ODD and HDD installation 4x thumbscrews for easy side panel access M/B tray with cut-out for the easiest access to the rear of CPU heatsinks Compliant with mainstream cooling system: Front: 1x12 Blue/Red/Green Combo-LED VEGAS fan included Side: 2x12cm fan (optional) Top: 1x12cm blue LED fan Rear: 1x12cm blue LED fan Bottom mounted PSU with washable dust filter for easy cleaning Cable management for easy cable routing Openings for rear for external water-cooling system VGA card support up to 310mm length Retained space for 2.5” SSD/HDD installation Specification: Model ECA3192-BS Dimension 470(D) X 200(W) X 445(H) mm Material SECC Drive Bay ODD: 5 HDD: 5 SSD: 1 M/B ATX, Micro ATX Power Supply PS2 (Optional) Front I/O USB 2.0x2, e-SATAx1, HD/AC’97 Audio Cooling Fans Front: 1x 120mm Blue/Red/Green Combo-LED VEGAS fan Rear: 1x 120mm blue LED fan Top: 1x 120mm blue LED fan Side: 2x 120mm fan (Optional) Expansion Slots 7 Liquid Cooling Holes 2 Interior Black PSU Mounting Position Bottom

Suppliers

Company
Product
Description
Supplier Links
Enermax - Luxuray Case - 70367 - Xoxide
Malvern, PA, USA
Enermax - Luxuray Case
70367
Enermax - Luxuray Case 70367
Transparent black acryl and black interior for the most stylish look Front panel vents on both sides and bottom for enhanced airflow Front 12cm Blue/Red/Green combo-LED VEGAS fan included Independent light control for easy color and modes changes (up to 14 modes) Patented circular type LED fan with 36(3x12) diodes shines up to three times brighter than other LED fans Patented Twister Bearings for long lifetime and low noise Detachable fan blades for easy cleaning Easy Installation: Tool-less ODD and HDD installation 4x thumbscrews for easy side panel access M/B tray with cut-out for the easiest access to the rear of CPU heatsinks Compliant with mainstream cooling system: Front: 1x12 Blue/Red/Green Combo-LED VEGAS fan included Side: 2x12cm fan (optional) Top: 1x12cm blue LED fan Rear: 1x12cm blue LED fan Bottom mounted PSU with washable dust filter for easy cleaning Cable management for easy cable routing Openings for rear for external water-cooling system VGA card support up to 310mm length Retained space for 2.5” SSD/HDD installation Specification: Model ECA3192-BS Dimension 470(D) X 200(W) X 445(H) mm Material SECC Drive Bay ODD: 5 HDD: 5 SSD: 1 M/B ATX, Micro ATX Power Supply PS2 (Optional) Front I/O USB 2.0x2, e-SATAx1, HD/AC’97 Audio Cooling Fans Front: 1x 120mm Blue/Red/Green Combo-LED VEGAS fan Rear: 1x 120mm blue LED fan Top: 1x 120mm blue LED fan Side: 2x 120mm fan (Optional) Expansion Slots 7 Liquid Cooling Holes 2 Interior Black PSU Mounting Position Bottom
  • Transparent black acryl and black interior for the most stylish look
  • Front panel vents on both sides and bottom for enhanced airflow
  • Front 12cm Blue/Red/Green combo-LED VEGAS fan included
    • Independent light control for easy color and modes changes (up to 14 modes)
    • Patented circular type LED fan with 36(3x12) diodes shines up to three times brighter than other LED fans
    • Patented Twister Bearings for long lifetime and low noise
    • Detachable fan blades for easy cleaning
  • Easy Installation:
    • Tool-less ODD and HDD installation
    • 4x thumbscrews for easy side panel access
    • M/B tray with cut-out for the easiest access to the rear of CPU heatsinks
  • Compliant with mainstream cooling system:
    • Front: 1x12 Blue/Red/Green Combo-LED VEGAS fan included
    • Side: 2x12cm fan (optional)
    • Top: 1x12cm blue LED fan
    • Rear: 1x12cm blue LED fan
  • Bottom mounted PSU with washable dust filter for easy cleaning
  • Cable management for easy cable routing
  • Openings for rear for external water-cooling system
  • VGA card support up to 310mm length
  • Retained space for 2.5” SSD/HDD installation
    Specification:
    ModelECA3192-BS
    Dimension470(D) X 200(W) X 445(H) mm
    MaterialSECC
    Drive BayODD: 5
    HDD: 5
    SSD: 1
    M/BATX, Micro ATX
    Power SupplyPS2 (Optional)
    Front I/OUSB 2.0x2, e-SATAx1, HD/AC’97 Audio
    Cooling FansFront: 1x 120mm Blue/Red/Green Combo-LED VEGAS fan
    Rear: 1x 120mm blue LED fan
    Top: 1x 120mm blue LED fan
    Side: 2x 120mm fan (Optional)
    Expansion Slots7
    Liquid Cooling Holes2
    InteriorBlack
    PSU Mounting PositionBottom
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70367
Product Name Enermax - Luxuray Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Carbide Insert Compartment Packaging - 1-13/32X1-13/32X17/32 (35.8X35.8X13.5 MM) 5 CELL INSERT BOX - IB05/D1 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 4.51 inch (115 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details