Xoxide Raidmax Skyline Case - Red 70365

Description
A stylish curvy front panel with aluminum padding, SKYLINE represents a bright and lively style. Comes with five stock fans and four of them are 120mm. Despite all these fans, it is still a quiet case. Great cooling performance. This case doesn’t come across any sharp edges and is very spacious. For your own personal/work computer case, this is certainly a decent mid-level unit. DUAL FANS Two top fans keep your system cool! EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0 and audio ports provide easy accessibility to your devices. FIN-DESIGN Fin-design provides better airflow to cool your system. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. 120MM SILENT FAN Front mounted huge 120mm fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 5 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 3 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 450(L) X 200(W) X 430(H)mm Cooling System: FRONT: 1 X 12cm silent fan SIDE: 1 x 8cm LED fan BACK: 1 x 12cm silent fan TOP: 2 x 12cm silent fans
Description
A stylish curvy front panel with aluminum padding, SKYLINE represents a bright and lively style. Comes with five stock fans and four of them are 120mm. Despite all these fans, it is still a quiet case. Great cooling performance. This case doesn’t come across any sharp edges and is very spacious. For your own personal/work computer case, this is certainly a decent mid-level unit. DUAL FANS Two top fans keep your system cool! EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0 and audio ports provide easy accessibility to your devices. FIN-DESIGN Fin-design provides better airflow to cool your system. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. 120MM SILENT FAN Front mounted huge 120mm fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 5 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 3 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 450(L) X 200(W) X 430(H)mm Cooling System: FRONT: 1 X 12cm silent fan SIDE: 1 x 8cm LED fan BACK: 1 x 12cm silent fan TOP: 2 x 12cm silent fans

Suppliers

Company
Product
Description
Supplier Links
Raidmax Skyline Case - Red - 70365 - Xoxide
Malvern, PA, USA
Raidmax Skyline Case - Red
70365
Raidmax Skyline Case - Red 70365
A stylish curvy front panel with aluminum padding, SKYLINE represents a bright and lively style. Comes with five stock fans and four of them are 120mm. Despite all these fans, it is still a quiet case. Great cooling performance. This case doesn’t come across any sharp edges and is very spacious. For your own personal/work computer case, this is certainly a decent mid-level unit. DUAL FANS Two top fans keep your system cool! EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0 and audio ports provide easy accessibility to your devices. FIN-DESIGN Fin-design provides better airflow to cool your system. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. 120MM SILENT FAN Front mounted huge 120mm fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 5 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 3 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 450(L) X 200(W) X 430(H)mm Cooling System: FRONT: 1 X 12cm silent fan SIDE: 1 x 8cm LED fan BACK: 1 x 12cm silent fan TOP: 2 x 12cm silent fans

A stylish curvy front panel with aluminum padding, SKYLINE represents a bright and lively style. Comes with five stock fans and four of them are 120mm. Despite all these fans, it is still a quiet case. Great cooling performance. This case doesn’t come across any sharp edges and is very spacious. For your own personal/work computer case, this is certainly a decent mid-level unit.
DUAL FANS
Two top fans keep your system cool!
EASY ACCESS: TOP I/O PORTS
Top mounted USB 2.0 and audio ports provide easy accessibility to your devices.
FIN-DESIGN
Fin-design provides better airflow to cool your system.
EASE OF INSTALLATION
Click-lock tool-less technology allows easy installation of any peripherals.
RAIL SLIDE HDD RACK TECHNOLOGY
Tool-free device of HDD rack makes things easy.
120MM SILENT FAN
Front mounted huge 120mm fan cools your hard drive cordially.
Basic Specification:

EXTERNAL DRIVE BAYS:5 X 5.25", 1 X 3.5"
INTERNAL DRIVE BAYS:3 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO
DIMENSIONS:450(L) X 200(W) X 430(H)mm

Cooling System:

FRONT:1 X 12cm silent fan
SIDE:1 x 8cm LED fan
BACK:1 x 12cm silent fan
TOP:2 x 12cm silent fans
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70365
Product Name Raidmax Skyline Case - Red
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173888 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details