Xoxide Raidmax Blade Case 70363

Description
Robot modeling front panel with the one-click 5.25” bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. SIDE PANEL 1 x 120mm fan. (optional) NOVEL 5.25” BAYS COVER Smart one-click bay's cover ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. TOOL-FREE INSTALLATION New evolution design WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. EXPANSION SLOTS Mesh design helps ventilation well. 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None
Description
Robot modeling front panel with the one-click 5.25” bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. SIDE PANEL 1 x 120mm fan. (optional) NOVEL 5.25” BAYS COVER Smart one-click bay's cover ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. TOOL-FREE INSTALLATION New evolution design WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. EXPANSION SLOTS Mesh design helps ventilation well. 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

Suppliers

Company
Product
Description
Supplier Links
Raidmax Blade Case - 70363 - Xoxide
Malvern, PA, USA
Raidmax Blade Case
70363
Raidmax Blade Case 70363
Robot modeling front panel with the one-click 5.25” bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax. SIDE PANEL 1 x 120mm fan. (optional) NOVEL 5.25” BAYS COVER Smart one-click bay's cover ROBOT FACE FRONT PANEL Better cooling performance with an amazing robot look. EASY ACCESS: FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. TOOL-FREE INSTALLATION New evolution design WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. EXPANSION SLOTS Mesh design helps ventilation well. 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 535(L) X 180(W) X 455(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan SIDE: None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

Robot modeling front panel with the one-click 5.25” bays cover design and also an up-to-date tool free installation lead you into the new epoch in the case-building world. Maxi meshes not only in the front but also in the back with bottom mounted power supply for improved cooling and ease of installation. BLADE introduces the one and only spirit, original, from Raidmax.
SIDE PANEL
1 x 120mm fan. (optional)
NOVEL 5.25” BAYS COVER
Smart one-click bay's cover
ROBOT FACE FRONT PANEL
Better cooling performance with an amazing robot look.
EASY ACCESS: FRONT I/O PORTS
Front mounted USB 2.0 and audio ports provide easy accessibility to your devices.
120MM SILENT REAR FAN
Huge 120mm fan circulates hot air throughout your chassis.
TOOL-FREE INSTALLATION
New evolution design
WATER COOLING SUPPORT
Dual tube outlets for future liquid cooling support.
EXPANSION SLOTS
Mesh design helps ventilation well.
120MM LED FAN
Front mounted 120mm LED fan cools your hard drive cordially.
Basic Specification:

EXTERNAL DRIVE BAYS:4 X 5.25", 1 X 3.5"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO
DIMENSIONS:535(L) X 180(W) X 455(H)mm

Cooling System:

FRONT:1 X 120mm blue LED fan
SIDE:None / 1 x 120mm silent fan / 1 x 120mm blue LED fan (optional)
BACK:1 x 120mm Black frame with Blue leaves fan
TOP:None
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70363
Product Name Raidmax Blade Case
Unlock Full Specs
to access all available technical data

Similar Products