Xoxide Raidmax Typhoon / Windmaxx Case 70362

Description
TYPHOON / WINDMAXX A large 120mm grill-covered intake dominates TYPHOON / Windmaxx and comes complete with the name of the case. The side of the case sports a blue plastic case window and 80mm exhaust fan, Raidmax-branded, runs at 12V, uses a Molex connection and has no LEDs. Fairly silent. There is a decent amount of room to work with. All of the drives are held in by special tool-less clips and the clips themselves work perfectly. Despite its price tag, TYPHOON does not make any sacrifices in aesthetics, build quality, and top features like cooling. Buyers on a budget will most likely find this case to be their primary choice. 80MM REAR EXHAUST FAN Raidmax good quality fan in the rear is for air outlet. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. SOLID CONSTRUCTION "ALL BLACK" CHASSIS Whole black inside make your computer look cool. EASY ACCESS:FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. EXPANSION SLOTS 7 x PCI expansion slots 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 420(L) X 180(W) X 405(H)mm Cooling System: FRONT: 1 X 12cm blue LED fan SIDE: None / 1 X 8cm blue LED fan / 1 X 8cm silent fan (optional) BACK: 1 x 8cm silent fan or 1 x 12cm silent fan TOP: None
Description
TYPHOON / WINDMAXX A large 120mm grill-covered intake dominates TYPHOON / Windmaxx and comes complete with the name of the case. The side of the case sports a blue plastic case window and 80mm exhaust fan, Raidmax-branded, runs at 12V, uses a Molex connection and has no LEDs. Fairly silent. There is a decent amount of room to work with. All of the drives are held in by special tool-less clips and the clips themselves work perfectly. Despite its price tag, TYPHOON does not make any sacrifices in aesthetics, build quality, and top features like cooling. Buyers on a budget will most likely find this case to be their primary choice. 80MM REAR EXHAUST FAN Raidmax good quality fan in the rear is for air outlet. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. SOLID CONSTRUCTION "ALL BLACK" CHASSIS Whole black inside make your computer look cool. EASY ACCESS:FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. EXPANSION SLOTS 7 x PCI expansion slots 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 420(L) X 180(W) X 405(H)mm Cooling System: FRONT: 1 X 12cm blue LED fan SIDE: None / 1 X 8cm blue LED fan / 1 X 8cm silent fan (optional) BACK: 1 x 8cm silent fan or 1 x 12cm silent fan TOP: None

Suppliers

Company
Product
Description
Supplier Links
Raidmax Typhoon / Windmaxx Case - 70362 - Xoxide
Malvern, PA, USA
Raidmax Typhoon / Windmaxx Case
70362
Raidmax Typhoon / Windmaxx Case 70362
TYPHOON / WINDMAXX A large 120mm grill-covered intake dominates TYPHOON / Windmaxx and comes complete with the name of the case. The side of the case sports a blue plastic case window and 80mm exhaust fan, Raidmax-branded, runs at 12V, uses a Molex connection and has no LEDs. Fairly silent. There is a decent amount of room to work with. All of the drives are held in by special tool-less clips and the clips themselves work perfectly. Despite its price tag, TYPHOON does not make any sacrifices in aesthetics, build quality, and top features like cooling. Buyers on a budget will most likely find this case to be their primary choice. 80MM REAR EXHAUST FAN Raidmax good quality fan in the rear is for air outlet. EASE OF INSTALLATION Click-lock tool-less technology allows easy installation of any peripherals. SOLID CONSTRUCTION "ALL BLACK" CHASSIS Whole black inside make your computer look cool. EASY ACCESS:FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. EXPANSION SLOTS 7 x PCI expansion slots 120MM LED FAN Front mounted 120mm LED fan cools your hard drive cordially. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 420(L) X 180(W) X 405(H)mm Cooling System: FRONT: 1 X 12cm blue LED fan SIDE: None / 1 X 8cm blue LED fan / 1 X 8cm silent fan (optional) BACK: 1 x 8cm silent fan or 1 x 12cm silent fan TOP: None

TYPHOON / WINDMAXX

A large 120mm grill-covered intake dominates TYPHOON / Windmaxx and comes complete with the name of the case. The side of the case sports a blue plastic case window and 80mm exhaust fan, Raidmax-branded, runs at 12V, uses a Molex connection and has no LEDs. Fairly silent. There is a decent amount of room to work with. All of the drives are held in by special tool-less clips and the clips themselves work perfectly. Despite its price tag, TYPHOON does not make any sacrifices in aesthetics, build quality, and top features like cooling. Buyers on a budget will most likely find this case to be their primary choice.
80MM REAR EXHAUST FAN
Raidmax good quality fan in the rear is for air outlet.
EASE OF INSTALLATION
Click-lock tool-less technology allows easy installation of any peripherals.
SOLID CONSTRUCTION "ALL BLACK" CHASSIS
Whole black inside make your computer look cool.
EASY ACCESS:FRONT I/O PORTS
Front mounted USB 2.0 and audio ports provide easy accessibility to your devices.
EXPANSION SLOTS
7 x PCI expansion slots
120MM LED FAN
Front mounted 120mm LED fan cools your hard drive cordially.
Basic Specification:

EXTERNAL DRIVE BAYS:4 X 5.25", 1 X 3.5"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO
DIMENSIONS:420(L) X 180(W) X 405(H)mm

Cooling System:

FRONT:1 X 12cm blue LED fan
SIDE:None / 1 X 8cm blue LED fan / 1 X 8cm silent fan (optional)
BACK:1 x 8cm silent fan or 1 x 12cm silent fan
TOP:None
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70362
Product Name Raidmax Typhoon / Windmaxx Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details