Xoxide Raidmax Helios Case 70361

Description
HELIOS Power your gaming world The Helios gaming case with black meshed front panel with front mounted dual LED fans design presents powerful appearance and function. A 120mm fan on the top panel extracts heat while the front mounted LED fans cool your hard drives. Optional side window mounted 120mm blue LED fan provides optimum cooling performance and a great look. Sufficient depth of chassis lets you install longer cards and a removable HDD cage allows more room for installing a larger power supply. 3.5" H.D. racks are also available for 2.5" H.D. or SSD installation. Along with tool-free and cable management, there is no competition that stands up to Helios. TOP FAN A 120mm fan on top panel to extract heat from chassis. FRONT I/O PORTS Front mounted USB 2.0, e-SATA and HD audio port provide easy accessibility to your devices. SIDE PANEL Optional side window mounted 120mm blue LED fan keeps your system cool and looking great! NOVEL 5.25” BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. FRONT LED FANS Front mounted LED fans cools your hard drive cordially. TOOL-FREE INSTALLATION New evolution design SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. EASY TO INSTALL H.D. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA
Description
HELIOS Power your gaming world The Helios gaming case with black meshed front panel with front mounted dual LED fans design presents powerful appearance and function. A 120mm fan on the top panel extracts heat while the front mounted LED fans cool your hard drives. Optional side window mounted 120mm blue LED fan provides optimum cooling performance and a great look. Sufficient depth of chassis lets you install longer cards and a removable HDD cage allows more room for installing a larger power supply. 3.5" H.D. racks are also available for 2.5" H.D. or SSD installation. Along with tool-free and cable management, there is no competition that stands up to Helios. TOP FAN A 120mm fan on top panel to extract heat from chassis. FRONT I/O PORTS Front mounted USB 2.0, e-SATA and HD audio port provide easy accessibility to your devices. SIDE PANEL Optional side window mounted 120mm blue LED fan keeps your system cool and looking great! NOVEL 5.25” BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. FRONT LED FANS Front mounted LED fans cools your hard drive cordially. TOOL-FREE INSTALLATION New evolution design SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. EASY TO INSTALL H.D. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA

Suppliers

Company
Product
Description
Supplier Links
Raidmax Helios Case - 70361 - Xoxide
Malvern, PA, USA
Raidmax Helios Case
70361
Raidmax Helios Case 70361
HELIOS Power your gaming world The Helios gaming case with black meshed front panel with front mounted dual LED fans design presents powerful appearance and function. A 120mm fan on the top panel extracts heat while the front mounted LED fans cool your hard drives. Optional side window mounted 120mm blue LED fan provides optimum cooling performance and a great look. Sufficient depth of chassis lets you install longer cards and a removable HDD cage allows more room for installing a larger power supply. 3.5" H.D. racks are also available for 2.5" H.D. or SSD installation. Along with tool-free and cable management, there is no competition that stands up to Helios. TOP FAN A 120mm fan on top panel to extract heat from chassis. FRONT I/O PORTS Front mounted USB 2.0, e-SATA and HD audio port provide easy accessibility to your devices. SIDE PANEL Optional side window mounted 120mm blue LED fan keeps your system cool and looking great! NOVEL 5.25” BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. FRONT LED FANS Front mounted LED fans cools your hard drive cordially. TOOL-FREE INSTALLATION New evolution design SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. EASY TO INSTALL H.D. WATER COOLING SUPPORT Dual tube outlets for future liquid cooling support. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA

HELIOS

Power your gaming world
The Helios gaming case with black meshed front panel with front mounted dual LED fans design presents powerful appearance and function. A 120mm fan on the top panel extracts heat while the front mounted LED fans cool your hard drives. Optional side window mounted 120mm blue LED fan provides optimum cooling performance and a great look. Sufficient depth of chassis lets you install longer cards and a removable HDD cage allows more room for installing a larger power supply. 3.5" H.D. racks are also available for 2.5" H.D. or SSD installation. Along with tool-free and cable management, there is no competition that stands up to Helios.
TOP FAN
A 120mm fan on top panel to extract heat from chassis.
FRONT I/O PORTS
Front mounted USB 2.0, e-SATA and HD audio port provide easy accessibility to your devices.
SIDE PANEL
Optional side window mounted 120mm blue LED fan keeps your system cool and looking great!
NOVEL 5.25” BAYS COVER
Novel smart ONE-CLICK bay's cover for 5.25" bay.
BOTTOM PSU FAN FILTER
Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU.
FRONT LED FANS
Front mounted LED fans cools your hard drive cordially.
TOOL-FREE INSTALLATION
New evolution design
SUFFICIENT DEPTH DESIGN
Sufficient depth of chassis for installing long cards.
EASY TO INSTALL H.D.
WATER COOLING SUPPORT
Dual tube outlets for future liquid cooling support.
COOLING SYSTEM
A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components.
2.5" H.D. OR SSD INSTALLATION
3.5" H.D. racks also available for 2.5" H.D. or SSD installation.
REMOVABLE H.D. CAGE
Removable HDD cage allows more room for installing a bigger-sized PSU.
CABLE MANAGEMENT
A case cable management has simplified cable routing for computer.
Basic Specification:

EXTERNAL DRIVE BAYS:3 X 5.25"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO / 1 x E-SATA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70361
Product Name Raidmax Helios Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2846511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.64 inch (67 mm)
Length 9.09 inch (231 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details