Xoxide Raidmax Blackstorm Case 70360

Description
BLACKSTORM The BLACKSTORM case makes assembling a system easier than ever before. It has a modular, tool-less design that makes the initial build and future upgrades easy. Both side panels latch into place for easy access. If you are a big fan of Smilodon then you shall never miss Blackstorm, the latest version of one-click side panel case. A 120mm fan is mounted on the front of the case to draw cool air in and blow it across the hard drives. Side/180mm optional and rear mounted 120mm fans keep the air moving over all critical components. Keep it cool and keep it functional. BLACKSTORMONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0, e-SATA and audio ports provide easy accessibility to your devices. MESHED SIDE PANEL WINDOW Meshed panel with optional 120mm or 180mm LED fan not only light up your system but also provide better ventilation. NOVEL 5.25” BAY COVERS Smart one-click front access bay covers with meshed cover for more intake air flow. STEREO-HONEYCOMB Perfect ventilation design with unique looks. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. EXPANSION SLOT Mesh design helps ventilation well. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 5 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 1 X e-SATA / 2 x AUDIO DIMENSIONS: 520(L) X 205(W) X 480(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional)) LEFT SIDE: 1 x 120mm blue LED fan or 1 x 180mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None
Description
BLACKSTORM The BLACKSTORM case makes assembling a system easier than ever before. It has a modular, tool-less design that makes the initial build and future upgrades easy. Both side panels latch into place for easy access. If you are a big fan of Smilodon then you shall never miss Blackstorm, the latest version of one-click side panel case. A 120mm fan is mounted on the front of the case to draw cool air in and blow it across the hard drives. Side/180mm optional and rear mounted 120mm fans keep the air moving over all critical components. Keep it cool and keep it functional. BLACKSTORMONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0, e-SATA and audio ports provide easy accessibility to your devices. MESHED SIDE PANEL WINDOW Meshed panel with optional 120mm or 180mm LED fan not only light up your system but also provide better ventilation. NOVEL 5.25” BAY COVERS Smart one-click front access bay covers with meshed cover for more intake air flow. STEREO-HONEYCOMB Perfect ventilation design with unique looks. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. EXPANSION SLOT Mesh design helps ventilation well. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 5 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 1 X e-SATA / 2 x AUDIO DIMENSIONS: 520(L) X 205(W) X 480(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional)) LEFT SIDE: 1 x 120mm blue LED fan or 1 x 180mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

Suppliers

Company
Product
Description
Supplier Links
Raidmax Blackstorm Case - 70360 - Xoxide
Malvern, PA, USA
Raidmax Blackstorm Case
70360
Raidmax Blackstorm Case 70360
BLACKSTORM The BLACKSTORM case makes assembling a system easier than ever before. It has a modular, tool-less design that makes the initial build and future upgrades easy. Both side panels latch into place for easy access. If you are a big fan of Smilodon then you shall never miss Blackstorm, the latest version of one-click side panel case. A 120mm fan is mounted on the front of the case to draw cool air in and blow it across the hard drives. Side/180mm optional and rear mounted 120mm fans keep the air moving over all critical components. Keep it cool and keep it functional. BLACKSTORMONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. EASY ACCESS: TOP I/O PORTS Top mounted USB 2.0, e-SATA and audio ports provide easy accessibility to your devices. MESHED SIDE PANEL WINDOW Meshed panel with optional 120mm or 180mm LED fan not only light up your system but also provide better ventilation. NOVEL 5.25” BAY COVERS Smart one-click front access bay covers with meshed cover for more intake air flow. STEREO-HONEYCOMB Perfect ventilation design with unique looks. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. EXPANSION SLOT Mesh design helps ventilation well. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. Basic Specification: EXTERNAL DRIVE BAYS: 4 X 5.25", 1 X 3.5" INTERNAL DRIVE BAYS: 5 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 1 X e-SATA / 2 x AUDIO DIMENSIONS: 520(L) X 205(W) X 480(H)mm Cooling System: FRONT: 1 X 120mm blue LED fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional)) LEFT SIDE: 1 x 120mm blue LED fan or 1 x 180mm blue LED fan (optional) BACK: 1 x 120mm Black frame with Blue leaves fan TOP: None

BLACKSTORM


The BLACKSTORM case makes assembling a system easier than ever before. It has a modular, tool-less design that makes the initial build and future upgrades easy. Both side panels latch into place for easy access. If you are a big fan of Smilodon then you shall never miss Blackstorm, the latest version of one-click side panel case. A 120mm fan is mounted on the front of the case to draw cool air in and blow it across the hard drives. Side/180mm optional and rear mounted 120mm fans keep the air moving over all critical components. Keep it cool and keep it functional.
BLACKSTORMONE-CLICK SIDE PANEL OPENER
One click side panel open design for easy motherboard installation.
EASY ACCESS: TOP I/O PORTS
Top mounted USB 2.0, e-SATA and audio ports provide easy accessibility to your devices.
MESHED SIDE PANEL WINDOW
Meshed panel with optional 120mm or 180mm LED fan not only light up your system but also provide better ventilation.
NOVEL 5.25” BAY COVERS
Smart one-click front access bay covers with meshed cover for more intake air flow.
STEREO-HONEYCOMB
Perfect ventilation design with unique looks.
TOOL-LESS DRIVE BAY LOCK
Click-Lock tool-less design allows easy installation.
ROTATABLE HDD RACK
Rotate anticlockwise to install HDD and other peripherals.
EXPANSION SLOT
Mesh design helps ventilation well.
RAIL SLIDE HDD RACK TECHNOLOGY
Tool-free device of HDD rack makes things easy.
Basic Specification:

EXTERNAL DRIVE BAYS:4 X 5.25", 1 X 3.5"
INTERNAL DRIVE BAYS:5 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 1 X e-SATA / 2 x AUDIO
DIMENSIONS:520(L) X 205(W) X 480(H)mm

Cooling System:

FRONT:1 X 120mm blue LED fan
RIGHT SIDE:80mm Black Fan close to 3.5" bays rack (optional))
LEFT SIDE:1 x 120mm blue LED fan or 1 x 180mm blue LED fan (optional)
BACK:1 x 120mm Black frame with Blue leaves fan
TOP:None
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70360
Product Name Raidmax Blackstorm Case
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details