Xoxide Raidmax Aeolus Case 70359

Description
Aeolus defines itself as "the ruler of the winds." This Raidmax gaming case delivers a fresh visual design as well as exceptional functional use. This properly cooled system keeps a constant stream of air moving throughout the entire case at all times which is vital for proper function and longevity of electronic components. The 430mm depth of chassis supports longer VGA cards and removable HDD cage allows more room for a larger sized power supply. Tool-free and cable management allow for easy assembly at all times. Rule your PC world with Aeolus. DUAL FANS ON TOP Dual fans on top panel to extract heat from chassis. SIDE PANEL WITH LED FAN TOP I/O PORTS Top mounted USB 2.0, e-SATA and HD audio ports provide easy accessibility to your devices. FRONT LED FAN Front mounted 120mm LED fan cools your hard drive cordially. TOOL-FREE INSTALLATION Tool-Free installation new evolution design. NOVEL 5.25" BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. EASY TO INSTALL H.D 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA DIMENSIONS: 520(L) X 225(W) X 475(H)mm Cooling System: FRONT: 1 X 120mm or 2 X 120mm blue LED fans (optional) SIDE: 1 x 120mm blue LED fan (optional) BAC
Description
Aeolus defines itself as "the ruler of the winds." This Raidmax gaming case delivers a fresh visual design as well as exceptional functional use. This properly cooled system keeps a constant stream of air moving throughout the entire case at all times which is vital for proper function and longevity of electronic components. The 430mm depth of chassis supports longer VGA cards and removable HDD cage allows more room for a larger sized power supply. Tool-free and cable management allow for easy assembly at all times. Rule your PC world with Aeolus. DUAL FANS ON TOP Dual fans on top panel to extract heat from chassis. SIDE PANEL WITH LED FAN TOP I/O PORTS Top mounted USB 2.0, e-SATA and HD audio ports provide easy accessibility to your devices. FRONT LED FAN Front mounted 120mm LED fan cools your hard drive cordially. TOOL-FREE INSTALLATION Tool-Free installation new evolution design. NOVEL 5.25" BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. EASY TO INSTALL H.D 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA DIMENSIONS: 520(L) X 225(W) X 475(H)mm Cooling System: FRONT: 1 X 120mm or 2 X 120mm blue LED fans (optional) SIDE: 1 x 120mm blue LED fan (optional) BAC

Suppliers

Company
Product
Description
Supplier Links
Raidmax Aeolus Case - 70359 - Xoxide
Malvern, PA, USA
Raidmax Aeolus Case
70359
Raidmax Aeolus Case 70359
Aeolus defines itself as "the ruler of the winds." This Raidmax gaming case delivers a fresh visual design as well as exceptional functional use. This properly cooled system keeps a constant stream of air moving throughout the entire case at all times which is vital for proper function and longevity of electronic components. The 430mm depth of chassis supports longer VGA cards and removable HDD cage allows more room for a larger sized power supply. Tool-free and cable management allow for easy assembly at all times. Rule your PC world with Aeolus. DUAL FANS ON TOP Dual fans on top panel to extract heat from chassis. SIDE PANEL WITH LED FAN TOP I/O PORTS Top mounted USB 2.0, e-SATA and HD audio ports provide easy accessibility to your devices. FRONT LED FAN Front mounted 120mm LED fan cools your hard drive cordially. TOOL-FREE INSTALLATION Tool-Free installation new evolution design. NOVEL 5.25" BAYS COVER Novel smart ONE-CLICK bay's cover for 5.25" bay. CABLE MANAGEMENT A case cable management has simplified cable routing for computer. REMOVABLE H.D. CAGE Removable HDD cage allows more room for installing a bigger-sized PSU. SUFFICIENT DEPTH DESIGN Sufficient depth of chassis for installing long cards. COOLING SYSTEM A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components. EASY TO INSTALL H.D 2.5" H.D. OR SSD INSTALLATION 3.5" H.D. racks also available for 2.5" H.D. or SSD installation. BOTTOM PSU FAN FILTER Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU. Basic Specification: EXTERNAL DRIVE BAYS: 3 X 5.25" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO / 1 x E-SATA DIMENSIONS: 520(L) X 225(W) X 475(H)mm Cooling System: FRONT: 1 X 120mm or 2 X 120mm blue LED fans (optional) SIDE: 1 x 120mm blue LED fan (optional) BAC

Aeolus defines itself as "the ruler of the winds." This Raidmax gaming case delivers a fresh visual design as well as exceptional functional use. This properly cooled system keeps a constant stream of air moving throughout the entire case at all times which is vital for proper function and longevity of electronic components. The 430mm depth of chassis supports longer VGA cards and removable HDD cage allows more room for a larger sized power supply. Tool-free and cable management allow for easy assembly at all times. Rule your PC world with Aeolus.
DUAL FANS ON TOP
Dual fans on top panel to extract heat from chassis.
SIDE PANEL WITH LED FAN
TOP I/O PORTS

Top mounted USB 2.0, e-SATA and HD audio ports provide easy accessibility to your devices.
FRONT LED FAN
Front mounted 120mm LED fan cools your hard drive cordially.
TOOL-FREE INSTALLATION
Tool-Free installation new evolution design.
NOVEL 5.25" BAYS COVER
Novel smart ONE-CLICK bay's cover for 5.25" bay.
CABLE MANAGEMENT
A case cable management has simplified cable routing for computer.
REMOVABLE H.D. CAGE
Removable HDD cage allows more room for installing a bigger-sized PSU.
SUFFICIENT DEPTH DESIGN
Sufficient depth of chassis for installing long cards.
COOLING SYSTEM
A properly cooled system keeps a constant stream of air moving through the case at all times which is vital for proper function and longevity of electronic components.
EASY TO INSTALL H.D
2.5" H.D. OR SSD INSTALLATION
3.5" H.D. racks also available for 2.5" H.D. or SSD installation.
BOTTOM PSU FAN FILTER
Bottom PSU ventilation holes and removable dust filter are not only for better cooling and easy cleaning but for high performance and long life of PSU.
Basic Specification:

EXTERNAL DRIVE BAYS:3 X 5.25"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10” X 12” MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO / 1 x E-SATA
DIMENSIONS:520(L) X 225(W) X 475(H)mm

Cooling System:

FRONT:1 X 120mm or 2 X 120mm blue LED fans (optional)
SIDE:1 x 120mm blue LED fan (optional)
BAC
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70359
Product Name Raidmax Aeolus Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details