Xoxide Kingwin KW-06 2.4 GHz Wireless Optical Mouse 70303

Description
Cheap. Wireless. Mouse. Or maybe a more polite way of saying it should be wireless mouse, cheap? Either way, where else can you get a 1600 adjustable DPI, full featured 2.4 GHz wireless mouse for under 13 bucks? Features: Model: KW-06 Plug & Play USB nano mini receiver Up to 6 meter working distance Precise optical technology 16 auto hopping channel with 65K ID Connection free smart link CPI button to select favorite cursor speed Ergonomics design Forward & Backward side buttons Bottom on/off switch Two AAA batteries included Specification: Button: 6 Scroll Wheel: 1 Optical Resolution: 800/1200/1600 dpi Interface: Wireless USB Size: 95 x 60 x 30 (mm) Weight: 0.09 (kg) System Requirements: IBM PC or compatible Available USB Port Windows ME/2000/XP/Vista/7
Description
Cheap. Wireless. Mouse. Or maybe a more polite way of saying it should be wireless mouse, cheap? Either way, where else can you get a 1600 adjustable DPI, full featured 2.4 GHz wireless mouse for under 13 bucks? Features: Model: KW-06 Plug & Play USB nano mini receiver Up to 6 meter working distance Precise optical technology 16 auto hopping channel with 65K ID Connection free smart link CPI button to select favorite cursor speed Ergonomics design Forward & Backward side buttons Bottom on/off switch Two AAA batteries included Specification: Button: 6 Scroll Wheel: 1 Optical Resolution: 800/1200/1600 dpi Interface: Wireless USB Size: 95 x 60 x 30 (mm) Weight: 0.09 (kg) System Requirements: IBM PC or compatible Available USB Port Windows ME/2000/XP/Vista/7

Suppliers

Company
Product
Description
Supplier Links
Kingwin KW-06 2.4 GHz Wireless Optical Mouse - 70303 - Xoxide
Malvern, PA, USA
Kingwin KW-06 2.4 GHz Wireless Optical Mouse
70303
Kingwin KW-06 2.4 GHz Wireless Optical Mouse 70303
Cheap. Wireless. Mouse. Or maybe a more polite way of saying it should be wireless mouse, cheap? Either way, where else can you get a 1600 adjustable DPI, full featured 2.4 GHz wireless mouse for under 13 bucks? Features: Model: KW-06 Plug & Play USB nano mini receiver Up to 6 meter working distance Precise optical technology 16 auto hopping channel with 65K ID Connection free smart link CPI button to select favorite cursor speed Ergonomics design Forward & Backward side buttons Bottom on/off switch Two AAA batteries included Specification: Button: 6 Scroll Wheel: 1 Optical Resolution: 800/1200/1600 dpi Interface: Wireless USB Size: 95 x 60 x 30 (mm) Weight: 0.09 (kg) System Requirements: IBM PC or compatible Available USB Port Windows ME/2000/XP/Vista/7

Cheap. Wireless. Mouse. Or maybe a more polite way of saying it should be wireless mouse, cheap? Either way, where else can you get a 1600 adjustable DPI, full featured 2.4 GHz wireless mouse for under 13 bucks?

Features:

  • Model: KW-06
  • Plug & Play USB nano mini receiver
  • Up to 6 meter working distance
  • Precise optical technology
  • 16 auto hopping channel with 65K ID
  • Connection free smart link
  • CPI button to select favorite cursor speed
  • Ergonomics design
  • Forward & Backward side buttons
  • Bottom on/off switch
  • Two AAA batteries included

Specification:

Button:6
Scroll Wheel:1
Optical Resolution:800/1200/1600 dpi
Interface:Wireless USB
Size:95 x 60 x 30 (mm)
Weight:0.09 (kg)
System Requirements:IBM PC or compatible
Available USB Port
Windows ME/2000/XP/Vista/7
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70303
Product Name Kingwin KW-06 2.4 GHz Wireless Optical Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface USB; USB
View Details
 - 96992 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
OEM Industrial Computer Mouse Pointer - F10P0 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 1
Dimensions 3.29x2.15"
View Details