Xoxide 120mm Fan Vibration Dampener - Black 70291

Description
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!" Minimize noise by eliminating vibration without compromising airflow. Size: 120x120x2mm Material: Silica Gel Color: Black
Description
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!" Minimize noise by eliminating vibration without compromising airflow. Size: 120x120x2mm Material: Silica Gel Color: Black

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Vibration Dampener - Black - 70291 - Xoxide
Malvern, PA, USA
120mm Fan Vibration Dampener - Black
70291
120mm Fan Vibration Dampener - Black 70291
Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!" Minimize noise by eliminating vibration without compromising airflow. Size: 120x120x2mm Material: Silica Gel Color: Black

Marky Mark and the Funky Bunch used to sing about Good Vibrations. Well, when it comes to case fans, there is no such thing as Good Vibrations. That is why it is always a good idea to use these Fan Vibration Dampeners. They are made of 100% genuine rubber, ensuring that vibrations will not exist. Simply attach one of these dampeners in between the case and the fan and say goodbye to noisy and damaging vibrations. So pick up a few of these dampeners for your case fans. Unless your into things that vibrate, which in that case, in the words of Marky Mark "Come on, come on!"
Minimize noise by eliminating vibration without compromising airflow. Size: 120x120x2mm Material: Silica Gel Color: Black

Supplier's Site

Technical Specifications

  Xoxide
Product Category Pulsation Dampeners
Product Number 70291
Product Name 120mm Fan Vibration Dampener - Black
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1201HR-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type BSP
Dampener Volume 175 cubic inches (287 cl)
Bladder / Bellows Material Hypalon
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Pump Surge Suppressor - Model SS85 - Trebor International
Specs
Type Chargeable
Maximum Pressure 80 psi (56.3 m H2O)
Bladder / Bellows Material PTFE
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 3000 psi (2111 m H2O)
Bladder / Bellows Material Neoprene; Teflon
View Details