Xoxide Sentey DS1-4237 SECC Mid Tower Computer Case 70287

Description
Packed with everything you need accessible in a case, you get multiple bays, convenient multi-function LCD display, elegant controls and plenty of ports, all for an incredible price. Glossy Black Sentey Deluxe Series SECC Mid Tower Computer Case DS1-4237, 4 x 5.25 Bays, w/ BCP600-OS Power Supply, 4 x Fan, Front USB 2.0 & Audio, LCD Panel, Free Tools Specification: Part Number: DS1-4237 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Mid Tower Motherboard Support: ATX, Micro ATX , ITX Side Window: No Power Supply: Sentey BCP600-OS Front Ports: USB - 2 Audio - 2(Audio & Mic) Expansion Bays: 5.25 - 4 3.50 - 1 3.50 Internal - 4 Cooling: 2 x 80mm Fans - Side 1 x 120mm Fans - Front 1 x 120mm Fans - Rear Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Potentiometer on the LCD display 4 Fan Coolers Including Clamps & Brackets Free Tools Included Power Supply Sentey BCP600-OS Dimensions(L x W x H): 19.09" (L) x 7.48" (W) x 16.73" (H)
Description
Packed with everything you need accessible in a case, you get multiple bays, convenient multi-function LCD display, elegant controls and plenty of ports, all for an incredible price. Glossy Black Sentey Deluxe Series SECC Mid Tower Computer Case DS1-4237, 4 x 5.25 Bays, w/ BCP600-OS Power Supply, 4 x Fan, Front USB 2.0 & Audio, LCD Panel, Free Tools Specification: Part Number: DS1-4237 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Mid Tower Motherboard Support: ATX, Micro ATX , ITX Side Window: No Power Supply: Sentey BCP600-OS Front Ports: USB - 2 Audio - 2(Audio & Mic) Expansion Bays: 5.25 - 4 3.50 - 1 3.50 Internal - 4 Cooling: 2 x 80mm Fans - Side 1 x 120mm Fans - Front 1 x 120mm Fans - Rear Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Potentiometer on the LCD display 4 Fan Coolers Including Clamps & Brackets Free Tools Included Power Supply Sentey BCP600-OS Dimensions(L x W x H): 19.09" (L) x 7.48" (W) x 16.73" (H)

Suppliers

Company
Product
Description
Supplier Links
Sentey DS1-4237 SECC Mid Tower Computer Case - 70287 - Xoxide
Malvern, PA, USA
Sentey DS1-4237 SECC Mid Tower Computer Case
70287
Sentey DS1-4237 SECC Mid Tower Computer Case 70287
Packed with everything you need accessible in a case, you get multiple bays, convenient multi-function LCD display, elegant controls and plenty of ports, all for an incredible price. Glossy Black Sentey Deluxe Series SECC Mid Tower Computer Case DS1-4237, 4 x 5.25 Bays, w/ BCP600-OS Power Supply, 4 x Fan, Front USB 2.0 & Audio, LCD Panel, Free Tools Specification: Part Number: DS1-4237 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Mid Tower Motherboard Support: ATX, Micro ATX , ITX Side Window: No Power Supply: Sentey BCP600-OS Front Ports: USB - 2 Audio - 2(Audio & Mic) Expansion Bays: 5.25 - 4 3.50 - 1 3.50 Internal - 4 Cooling: 2 x 80mm Fans - Side 1 x 120mm Fans - Front 1 x 120mm Fans - Rear Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Potentiometer on the LCD display 4 Fan Coolers Including Clamps & Brackets Free Tools Included Power Supply Sentey BCP600-OS Dimensions(L x W x H): 19.09" (L) x 7.48" (W) x 16.73" (H)

Packed with everything you need accessible in a case, you get multiple bays, convenient multi-function LCD display, elegant controls and plenty of ports, all for an incredible price.
Glossy Black Sentey Deluxe Series SECC Mid Tower Computer Case DS1-4237, 4 x 5.25 Bays, w/ BCP600-OS Power Supply, 4 x Fan, Front USB 2.0 & Audio, LCD Panel, Free Tools
Specification:

Part Number:DS1-4237
Case Color:Glossy Black
Case Material:SECC 0.7mm
Front Bezel Material:Plastic
Tower Size:Mid Tower
Motherboard Support:ATX, Micro ATX , ITX
Side Window:No
Power Supply:Sentey BCP600-OS
Front Ports:USB - 2
Audio - 2(Audio & Mic)
Expansion Bays:5.25 - 4
3.50 - 1
3.50 Internal - 4
Cooling:2 x 80mm Fans - Side
1 x 120mm Fans - Front
1 x 120mm Fans - Rear
Watercooling:No
Special Feature:Included LCD Display
Glossy Black Painting
Potentiometer on the LCD display
4 Fan Coolers Including
Clamps & Brackets Free Tools
Included Power Supply Sentey BCP600-OS
Dimensions(L x W x H):19.09" (L) x 7.48" (W) x 16.73" (H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70287
Product Name Sentey DS1-4237 SECC Mid Tower Computer Case
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details