Xoxide Sentey SS2-2220 SECC Slim Tower Case 70286

Description
This case is no "butter-face" because the more you get to see the incredible features elegantly displayed on the front of this case, the more you want it! This glossy black Sentey Slim Series SECC Slim Tower Computer Case SS2-2220 includes 450W Power Supply, beautiful LCD panel, 2 Fans, Front USB 2.0 & Audio. Specification: Part Number: SS2-2220 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OS Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 3.50 Internal - 1 Cooling: Side Cooler: 1 x 120mm Rear Cooler: 1 x 60mm (included) + 1 x 60mm (optional) Top Cooler: 1 x 80mm (optional) Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Fan Speed Control 120mm Side Fan Cooler 60mm Rear Fan Cooler Included Power Supply Sentey BCP450-OS Dimensions(L x W x H): 16.14" (L) x 5.51" (W) x 14.17" (H)
Description
This case is no "butter-face" because the more you get to see the incredible features elegantly displayed on the front of this case, the more you want it! This glossy black Sentey Slim Series SECC Slim Tower Computer Case SS2-2220 includes 450W Power Supply, beautiful LCD panel, 2 Fans, Front USB 2.0 & Audio. Specification: Part Number: SS2-2220 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OS Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 3.50 Internal - 1 Cooling: Side Cooler: 1 x 120mm Rear Cooler: 1 x 60mm (included) + 1 x 60mm (optional) Top Cooler: 1 x 80mm (optional) Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Fan Speed Control 120mm Side Fan Cooler 60mm Rear Fan Cooler Included Power Supply Sentey BCP450-OS Dimensions(L x W x H): 16.14" (L) x 5.51" (W) x 14.17" (H)

Suppliers

Company
Product
Description
Supplier Links
Sentey SS2-2220 SECC Slim Tower Case - 70286 - Xoxide
Malvern, PA, USA
Sentey SS2-2220 SECC Slim Tower Case
70286
Sentey SS2-2220 SECC Slim Tower Case 70286
This case is no "butter-face" because the more you get to see the incredible features elegantly displayed on the front of this case, the more you want it! This glossy black Sentey Slim Series SECC Slim Tower Computer Case SS2-2220 includes 450W Power Supply, beautiful LCD panel, 2 Fans, Front USB 2.0 & Audio. Specification: Part Number: SS2-2220 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OS Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 3.50 Internal - 1 Cooling: Side Cooler: 1 x 120mm Rear Cooler: 1 x 60mm (included) + 1 x 60mm (optional) Top Cooler: 1 x 80mm (optional) Watercooling: No Special Feature: Included LCD Display Glossy Black Painting Fan Speed Control 120mm Side Fan Cooler 60mm Rear Fan Cooler Included Power Supply Sentey BCP450-OS Dimensions(L x W x H): 16.14" (L) x 5.51" (W) x 14.17" (H)

This case is no "butter-face" because the more you get to see the incredible features elegantly displayed on the front of this case, the more you want it! This glossy black Sentey Slim Series SECC Slim Tower Computer Case SS2-2220 includes 450W Power Supply, beautiful LCD panel, 2 Fans, Front USB 2.0 & Audio.
Specification:

Part Number:SS2-2220
Case Color:Glossy Black
Case Material:SECC 0.7mm
Front Bezel Material:Plastic
Tower Size:Slim Tower
Motherboard Support:Micro ATX , ITX
Side Window:No
Power Supply:BCP450-OS
Front Ports:USB - 2
Audio - Yes
Expansion Bays:5.25 - 1
3.50 - 1
3.50 Internal - 1
Cooling:Side Cooler: 1 x 120mm
Rear Cooler: 1 x 60mm (included) + 1 x 60mm (optional)
Top Cooler: 1 x 80mm (optional)
Watercooling:No
Special Feature:Included LCD Display
Glossy Black Painting
Fan Speed Control
120mm Side Fan Cooler
60mm Rear Fan Cooler
Included Power Supply Sentey BCP450-OS
Dimensions(L x W x H):16.14" (L) x 5.51" (W) x 14.17" (H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70286
Product Name Sentey SS2-2220 SECC Slim Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details