Xoxide Sentey SS1-2421 Slim Tower Case 70285

Description
Looking for both looks and brains? This glossy black Sentey Slim Series SS1-2421 Slim Tower Computer Case comes complete with with Power Supply, generous LCD Display and 80mm Fan. Features: Included LCD Display Support Micro-ATX Glossy Black Painting Slim and compact design Support Low Profile Cards Included Power Supply Sentey BCP450-OM 15.74 (L) x 4.09 (W) x 12.79 (H) Specification: Part Number: SS1-2421 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OM Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 Cooling: 80mm Fans - 1 x 80mm Watercooling: No Dimensions(L x W x H): 15.74" (L) x 4.09" (W) x 12.79" (H)
Description
Looking for both looks and brains? This glossy black Sentey Slim Series SS1-2421 Slim Tower Computer Case comes complete with with Power Supply, generous LCD Display and 80mm Fan. Features: Included LCD Display Support Micro-ATX Glossy Black Painting Slim and compact design Support Low Profile Cards Included Power Supply Sentey BCP450-OM 15.74 (L) x 4.09 (W) x 12.79 (H) Specification: Part Number: SS1-2421 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OM Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 Cooling: 80mm Fans - 1 x 80mm Watercooling: No Dimensions(L x W x H): 15.74" (L) x 4.09" (W) x 12.79" (H)

Suppliers

Company
Product
Description
Supplier Links
Sentey SS1-2421 Slim Tower Case - 70285 - Xoxide
Malvern, PA, USA
Sentey SS1-2421 Slim Tower Case
70285
Sentey SS1-2421 Slim Tower Case 70285
Looking for both looks and brains? This glossy black Sentey Slim Series SS1-2421 Slim Tower Computer Case comes complete with with Power Supply, generous LCD Display and 80mm Fan. Features: Included LCD Display Support Micro-ATX Glossy Black Painting Slim and compact design Support Low Profile Cards Included Power Supply Sentey BCP450-OM 15.74 (L) x 4.09 (W) x 12.79 (H) Specification: Part Number: SS1-2421 Case Color: Glossy Black Case Material: SECC 0.7mm Front Bezel Material: Plastic Tower Size: Slim Tower Motherboard Support: Micro ATX , ITX Side Window: No Power Supply: BCP450-OM Front Ports: USB - 2 Audio - Yes Expansion Bays: 5.25 - 1 3.50 - 1 Cooling: 80mm Fans - 1 x 80mm Watercooling: No Dimensions(L x W x H): 15.74" (L) x 4.09" (W) x 12.79" (H)

Looking for both looks and brains? This glossy black Sentey Slim Series SS1-2421 Slim Tower Computer Case comes complete with with Power Supply, generous LCD Display and 80mm Fan.
Features:

  • Included LCD Display
  • Support Micro-ATX
  • Glossy Black Painting
  • Slim and compact design
  • Support Low Profile Cards
  • Included Power Supply Sentey BCP450-OM
  • 15.74 (L) x 4.09 (W) x 12.79 (H)

Specification:

Part Number:SS1-2421
Case Color:Glossy Black
Case Material:SECC 0.7mm
Front Bezel Material:Plastic
Tower Size:Slim Tower
Motherboard Support:Micro ATX , ITX
Side Window:No
Power Supply:BCP450-OM
Front Ports:USB - 2
Audio - Yes
Expansion Bays:5.25 - 1
3.50 - 1
Cooling:80mm Fans - 1 x 80mm
Watercooling:No
Dimensions(L x W x H):15.74" (L) x 4.09" (W) x 12.79" (H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70285
Product Name Sentey SS1-2421 Slim Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.02 inch (356 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details