Xoxide AZZA - Hurrican 2000R Black/Red Case 70272

Description
Finally, a chassis fit for an enthusiast! Hurrican 2000R features eight fans, four easy swap bays for hard drives, and a list of features designed with your needs in mind. Arrayed with 8 stock fans, each strategically placed to cool your state-of-the-art components that are generating more and more heat nowadays. Hurrican 2000R¡¯s innovation includes two gigantic fans on the left panel that provide separate cooling for your CPU and graphic card, and one 120 mm fan on the right panel to cool your motherboard. Until today, the maximum number of fans a chassis comes with is five, AZZA Solano 1000/1000R is amongst this elite group. Before the introduction of Hurrican 2000 or 2000R, eight stock fans have simply been unheard of! If you want even more cooling, the chassis supports up to 360 mm water cooling radiator. Featuring 4 easy swap HDD bays, Hurrican 2000R provides effortless access to your installed components. It has additional two trays for SSD and 2.5¡± HDD. The case can accommodate full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your gaming needs. It supports up to 340mm (ATI 5970), the longest graphic card in the market, and even comes with a USB 3.0 connector. The list of features just goes on and on. That¡¯s not it! Your aesthetic needs and attention to detail are being met by the scintillating red interior that nicely complements its audacious black exterior in Hurrican 2000R. With unprecedented cooling provided by eight fans, easy accessibility supported by four easy swap bays, a spacious design and a future-proof layout, you ask for a better chassis you don¡¯t have to sacrifice quality to save money, AZZA gives you Hurrican 2000R. Specifications: Model Name: Hurrican 2000R Model Number: CSAZ-2000R Type: ATX Full Tower Color: Black (exterior)/Red (interior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Ful
Description
Finally, a chassis fit for an enthusiast! Hurrican 2000R features eight fans, four easy swap bays for hard drives, and a list of features designed with your needs in mind. Arrayed with 8 stock fans, each strategically placed to cool your state-of-the-art components that are generating more and more heat nowadays. Hurrican 2000R¡¯s innovation includes two gigantic fans on the left panel that provide separate cooling for your CPU and graphic card, and one 120 mm fan on the right panel to cool your motherboard. Until today, the maximum number of fans a chassis comes with is five, AZZA Solano 1000/1000R is amongst this elite group. Before the introduction of Hurrican 2000 or 2000R, eight stock fans have simply been unheard of! If you want even more cooling, the chassis supports up to 360 mm water cooling radiator. Featuring 4 easy swap HDD bays, Hurrican 2000R provides effortless access to your installed components. It has additional two trays for SSD and 2.5¡± HDD. The case can accommodate full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your gaming needs. It supports up to 340mm (ATI 5970), the longest graphic card in the market, and even comes with a USB 3.0 connector. The list of features just goes on and on. That¡¯s not it! Your aesthetic needs and attention to detail are being met by the scintillating red interior that nicely complements its audacious black exterior in Hurrican 2000R. With unprecedented cooling provided by eight fans, easy accessibility supported by four easy swap bays, a spacious design and a future-proof layout, you ask for a better chassis you don¡¯t have to sacrifice quality to save money, AZZA gives you Hurrican 2000R. Specifications: Model Name: Hurrican 2000R Model Number: CSAZ-2000R Type: ATX Full Tower Color: Black (exterior)/Red (interior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Ful

Suppliers

Company
Product
Description
Supplier Links
AZZA - Hurrican 2000R Black/Red Case - 70272 - Xoxide
Malvern, PA, USA
AZZA - Hurrican 2000R Black/Red Case
70272
AZZA - Hurrican 2000R Black/Red Case 70272
Finally, a chassis fit for an enthusiast! Hurrican 2000R features eight fans, four easy swap bays for hard drives, and a list of features designed with your needs in mind. Arrayed with 8 stock fans, each strategically placed to cool your state-of-the-art components that are generating more and more heat nowadays. Hurrican 2000R¡¯s innovation includes two gigantic fans on the left panel that provide separate cooling for your CPU and graphic card, and one 120 mm fan on the right panel to cool your motherboard. Until today, the maximum number of fans a chassis comes with is five, AZZA Solano 1000/1000R is amongst this elite group. Before the introduction of Hurrican 2000 or 2000R, eight stock fans have simply been unheard of! If you want even more cooling, the chassis supports up to 360 mm water cooling radiator. Featuring 4 easy swap HDD bays, Hurrican 2000R provides effortless access to your installed components. It has additional two trays for SSD and 2.5¡± HDD. The case can accommodate full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your gaming needs. It supports up to 340mm (ATI 5970), the longest graphic card in the market, and even comes with a USB 3.0 connector. The list of features just goes on and on. That¡¯s not it! Your aesthetic needs and attention to detail are being met by the scintillating red interior that nicely complements its audacious black exterior in Hurrican 2000R. With unprecedented cooling provided by eight fans, easy accessibility supported by four easy swap bays, a spacious design and a future-proof layout, you ask for a better chassis you don¡¯t have to sacrifice quality to save money, AZZA gives you Hurrican 2000R. Specifications: Model Name: Hurrican 2000R Model Number: CSAZ-2000R Type: ATX Full Tower Color: Black (exterior)/Red (interior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Ful

Finally, a chassis fit for an enthusiast! Hurrican 2000R features eight fans, four easy swap bays for hard drives, and a list of features designed with your needs in mind. Arrayed with 8 stock fans, each strategically placed to cool your state-of-the-art components that are generating more and more heat nowadays. Hurrican 2000R¡¯s innovation includes two gigantic fans on the left panel that provide separate cooling for your CPU and graphic card, and one 120 mm fan on the right panel to cool your motherboard. Until today, the maximum number of fans a chassis comes with is five, AZZA Solano 1000/1000R is amongst this elite group. Before the introduction of Hurrican 2000 or 2000R, eight stock fans have simply been unheard of! If you want even more cooling, the chassis supports up to 360 mm water cooling radiator.
Featuring 4 easy swap HDD bays, Hurrican 2000R provides effortless access to your installed components. It has additional two trays for SSD and 2.5¡± HDD. The case can accommodate full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your gaming needs. It supports up to 340mm (ATI 5970), the longest graphic card in the market, and even comes with a USB 3.0 connector. The list of features just goes on and on. That¡¯s not it! Your aesthetic needs and attention to detail are being met by the scintillating red interior that nicely complements its audacious black exterior in Hurrican 2000R.
With unprecedented cooling provided by eight fans, easy accessibility supported by four easy swap bays, a spacious design and a future-proof layout, you ask for a better chassis you don¡¯t have to sacrifice quality to save money, AZZA gives you Hurrican 2000R.
Specifications:

Model Name:Hurrican 2000R
Model Number:CSAZ-2000R
Type:ATX Full Tower
Color:Black (exterior)/Red (interior)
Material:SECC Japanese Steel
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:E-ATX, Ful
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70272
Product Name AZZA - Hurrican 2000R Black/Red Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details