Xoxide AZZA - Hurrican 2000 Black/Blue Case 70271

Description
truly has everything you need to build the ultimate gaming rig. Designed with an unprecedented cooling system equipped with eight strategically positioned fans, AZZA understands the ever growing need to cool, cool, cool your high-performance components. This full tower case¡¯s innovation includes the placement of two monster 230mm fans on the side panel, with the top designed to cool your CPU and the bottom to cool your GPU. The incorporation of two side-panel fans of this size together with their tactical positioning designed for compartmentalized cooling is a feature never seen in any other chassis before. An additional two 230 mm fans are placed on top for extra ventilation. Two 120 mm fans in the front panel, one 120 mm fan in the rear, and another 120 mm fan placed next to the motherboard complete this exceptional cooling system. On top of all this, the chassis supports up to 360 mm water cooling radiator. With your ease of assemblage in mind, Hurrican 2000 supports 4 easy swap HDD trays, eliminating the need to open the side panel or unscrew any screws. And it has another two trays for SSD and 2.5¡± HDD. The case can accommodate mini ATX, full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your games. It also supports the longest VGA card in the market, up to 325mm (ATI 5970). And it supports the latest USB 3.0 connector in front. The list of features can go on and on. Seamlessly coupling function with its awe-inspiring styling, unrivaled by chassis of its class, Hurrican 2000 truly is in a league of its own. Specifications: Model Name: Hurrican 2000 Model Number: CSAZ-2000/2000R Type: ATX Full Tower Color: Black (exterior)/Black (interior)/RED(inter ior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Full ATX, ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 &
Description
truly has everything you need to build the ultimate gaming rig. Designed with an unprecedented cooling system equipped with eight strategically positioned fans, AZZA understands the ever growing need to cool, cool, cool your high-performance components. This full tower case¡¯s innovation includes the placement of two monster 230mm fans on the side panel, with the top designed to cool your CPU and the bottom to cool your GPU. The incorporation of two side-panel fans of this size together with their tactical positioning designed for compartmentalized cooling is a feature never seen in any other chassis before. An additional two 230 mm fans are placed on top for extra ventilation. Two 120 mm fans in the front panel, one 120 mm fan in the rear, and another 120 mm fan placed next to the motherboard complete this exceptional cooling system. On top of all this, the chassis supports up to 360 mm water cooling radiator. With your ease of assemblage in mind, Hurrican 2000 supports 4 easy swap HDD trays, eliminating the need to open the side panel or unscrew any screws. And it has another two trays for SSD and 2.5¡± HDD. The case can accommodate mini ATX, full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your games. It also supports the longest VGA card in the market, up to 325mm (ATI 5970). And it supports the latest USB 3.0 connector in front. The list of features can go on and on. Seamlessly coupling function with its awe-inspiring styling, unrivaled by chassis of its class, Hurrican 2000 truly is in a league of its own. Specifications: Model Name: Hurrican 2000 Model Number: CSAZ-2000/2000R Type: ATX Full Tower Color: Black (exterior)/Black (interior)/RED(inter ior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Full ATX, ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 &

Suppliers

Company
Product
Description
Supplier Links
AZZA - Hurrican 2000 Black/Blue Case - 70271 - Xoxide
Malvern, PA, USA
AZZA - Hurrican 2000 Black/Blue Case
70271
AZZA - Hurrican 2000 Black/Blue Case 70271
truly has everything you need to build the ultimate gaming rig. Designed with an unprecedented cooling system equipped with eight strategically positioned fans, AZZA understands the ever growing need to cool, cool, cool your high-performance components. This full tower case¡¯s innovation includes the placement of two monster 230mm fans on the side panel, with the top designed to cool your CPU and the bottom to cool your GPU. The incorporation of two side-panel fans of this size together with their tactical positioning designed for compartmentalized cooling is a feature never seen in any other chassis before. An additional two 230 mm fans are placed on top for extra ventilation. Two 120 mm fans in the front panel, one 120 mm fan in the rear, and another 120 mm fan placed next to the motherboard complete this exceptional cooling system. On top of all this, the chassis supports up to 360 mm water cooling radiator. With your ease of assemblage in mind, Hurrican 2000 supports 4 easy swap HDD trays, eliminating the need to open the side panel or unscrew any screws. And it has another two trays for SSD and 2.5¡± HDD. The case can accommodate mini ATX, full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your games. It also supports the longest VGA card in the market, up to 325mm (ATI 5970). And it supports the latest USB 3.0 connector in front. The list of features can go on and on. Seamlessly coupling function with its awe-inspiring styling, unrivaled by chassis of its class, Hurrican 2000 truly is in a league of its own. Specifications: Model Name: Hurrican 2000 Model Number: CSAZ-2000/2000R Type: ATX Full Tower Color: Black (exterior)/Black (interior)/RED(inter ior) Material: SECC Japanese Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: E-ATX, Full ATX, ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 &

truly has everything you need to build the ultimate gaming rig. Designed with an unprecedented cooling system equipped with eight strategically positioned fans, AZZA understands the ever growing need to cool, cool, cool your high-performance components. This full tower case¡¯s innovation includes the placement of two monster 230mm fans on the side panel, with the top designed to cool your CPU and the bottom to cool your GPU. The incorporation of two side-panel fans of this size together with their tactical positioning designed for compartmentalized cooling is a feature never seen in any other chassis before. An additional two 230 mm fans are placed on top for extra ventilation. Two 120 mm fans in the front panel, one 120 mm fan in the rear, and another 120 mm fan placed next to the motherboard complete this exceptional cooling system. On top of all this, the chassis supports up to 360 mm water cooling radiator.
With your ease of assemblage in mind, Hurrican 2000 supports 4 easy swap HDD trays, eliminating the need to open the side panel or unscrew any screws. And it has another two trays for SSD and 2.5¡± HDD. The case can accommodate mini ATX, full ATX and Extended ATX motherboards, with extensive storage capacity and stacks of drive bays to install all your games. It also supports the longest VGA card in the market, up to 325mm (ATI 5970). And it supports the latest USB 3.0 connector in front. The list of features can go on and on. Seamlessly coupling function with its awe-inspiring styling, unrivaled by chassis of its class, Hurrican 2000 truly is in a league of its own.
Specifications:

Model Name:Hurrican 2000
Model Number:CSAZ-2000/2000R
Type:ATX Full Tower
Color:Black (exterior)/Black (interior)/RED(interior)
Material:SECC Japanese Steel
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:E-ATX, Full ATX, ATX, Micro ATX

Expansion

External 5.25" Drive Bay:4 &
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70271
Product Name AZZA - Hurrican 2000 Black/Blue Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 14.49 inch (368 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details