Xoxide AZZA - Orion 201 Case 70270

Description
AZZA's Orion 201 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm blue LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm blue fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 201 Model Number: CSAZ-201 (black/silver) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1
Description
AZZA's Orion 201 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm blue LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm blue fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 201 Model Number: CSAZ-201 (black/silver) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1

Suppliers

Company
Product
Description
Supplier Links
AZZA - Orion 201 Case - 70270 - Xoxide
Malvern, PA, USA
AZZA - Orion 201 Case
70270
AZZA - Orion 201 Case 70270
AZZA's Orion 201 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm blue LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm blue fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 201 Model Number: CSAZ-201 (black/silver) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1

AZZA's Orion 201 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design!
This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm blue LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm blue fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points.
Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price.
Specifications:

Model Name:Orion 201
Model Number:CSAZ-201 (black/silver)
Type:ATX Mid Tower
Color:Black
Material:SECC Steel
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:ATX, Micro ATX

Expansion

External 5.25" Drive Bay:4
External 3.5" Drive Bay:2
Internal 3.5" Drive Bay:6
Expansion:7

Front Ports

Front Ports2 x USB, Audio, Mic

Cooling System

120mm Fan:1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70270
Product Name AZZA - Orion 201 Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 19.88 inch (505 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details