Xoxide AZZA - Orion 202 Black/Red Case 70269

Description
AZZA's Orion 202 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm red LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm red fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 202 Model Number: CSAZ-202 (black/black) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1 x
Description
AZZA's Orion 202 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm red LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm red fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 202 Model Number: CSAZ-202 (black/black) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1 x

Suppliers

Company
Product
Description
Supplier Links
AZZA - Orion 202 Black/Red Case - 70269 - Xoxide
Malvern, PA, USA
AZZA - Orion 202 Black/Red Case
70269
AZZA - Orion 202 Black/Red Case 70269
AZZA's Orion 202 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design! This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm red LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm red fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points. Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price. Specifications: Model Name: Orion 202 Model Number: CSAZ-202 (black/black) Type: ATX Mid Tower Color: Black Material: SECC Steel With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro ATX Expansion External 5.25" Drive Bay: 4 External 3.5" Drive Bay: 2 Internal 3.5" Drive Bay: 6 Expansion: 7 Front Ports Front Ports 2 x USB, Audio, Mic Cooling System 120mm Fan: 1 x

AZZA's Orion 202 combines an extreme gaming style and an excellent cooling performance, all in one. Take one look at it, you'll be impressed by its fierce exterior design!
This mid-tower case supports ATX and Micro ATX motherboards. It has four 5.25" and eight 3.5" bay drives. Its thermal management includes one 90mm red LED fan installed in the front panel for air intake, which effectively helps keep the HDD enclosure in low temperature. The side panel has one 120mm red fan to draw cold air in, and the back panel has one 90 mm fan for exhausting hot air out of the case. This cooling system covers all the essential airflow points.
Built with high-quality SECC steel, with a fierce exterior design and a moderate price tag, this gaming case is your wisest choice for its features and price.
Specifications:

Model Name:Orion 202
Model Number:CSAZ-202 (black/black)
Type:ATX Mid Tower
Color:Black
Material:SECC Steel
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:ATX, Micro ATX

Expansion

External 5.25" Drive Bay:4
External 3.5" Drive Bay:2
Internal 3.5" Drive Bay:6
Expansion:7

Front Ports

Front Ports2 x USB, Audio, Mic

Cooling System

120mm Fan:1 x
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70269
Product Name AZZA - Orion 202 Black/Red Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details