Xoxide AZZA - Spartan 102E Case 70268

Description
Bold, current and sophisticated, AZZA introduces the newly revamped Spartan 102E. This mid-tower chassis has an enormous storage capacity with four external 5.25" drive bays, two external 3.5" bay, four internal 3.5" drive bays, 3+2 x 2.5"SSD, HDD Drive Bays and seven expansion. The screwless design for the drive bays allows for speedy installation. The side panel also sports a screwless design for effortless assembly and maintenance. Furthermore, the USB and Audio ports are conveniently located on the top of the case, designed for easy access. All your components will stay cool with one 120 mm front blue LED fan, one 120 mm side blue LED fan, and one black 120mm in the rear. Enhanced ventilation can be achieved by your option to add 2 x 120mm fans on top. Enhanced ventilation can be achieved by an option to add 2 x 120mm fans on top. Spartan supports water cooling radiator up to the size of 240mm, and the longest VGA card in the market up to 340mm (ATI 5970). It can accommodate Micro ATX and ATX motherboards and is compatible with all kinds of Nvidia. In addition, the black (exterior) on black (interior) indicates attention being paid to its detail. An adjustable PSU support bridge is located in the bottom and you may installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for improved cable routing and enhanced airflow. Combining style, performance and workmanship, upgrade your expectation without upgrading your budget with the AZZA Spartan 102E! Specifications: Model Name: Spartan Model Number: CSAZ-102E Type: ATX Mid Tower Color: Black (exterior)/Black (interior) Material: SECC Steel With Side Panel Window: Np With Power Supply: No Motherboard Compatibility: ATX, Full ATX, Micro ATX Expansion
Description
Bold, current and sophisticated, AZZA introduces the newly revamped Spartan 102E. This mid-tower chassis has an enormous storage capacity with four external 5.25" drive bays, two external 3.5" bay, four internal 3.5" drive bays, 3+2 x 2.5"SSD, HDD Drive Bays and seven expansion. The screwless design for the drive bays allows for speedy installation. The side panel also sports a screwless design for effortless assembly and maintenance. Furthermore, the USB and Audio ports are conveniently located on the top of the case, designed for easy access. All your components will stay cool with one 120 mm front blue LED fan, one 120 mm side blue LED fan, and one black 120mm in the rear. Enhanced ventilation can be achieved by your option to add 2 x 120mm fans on top. Enhanced ventilation can be achieved by an option to add 2 x 120mm fans on top. Spartan supports water cooling radiator up to the size of 240mm, and the longest VGA card in the market up to 340mm (ATI 5970). It can accommodate Micro ATX and ATX motherboards and is compatible with all kinds of Nvidia. In addition, the black (exterior) on black (interior) indicates attention being paid to its detail. An adjustable PSU support bridge is located in the bottom and you may installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for improved cable routing and enhanced airflow. Combining style, performance and workmanship, upgrade your expectation without upgrading your budget with the AZZA Spartan 102E! Specifications: Model Name: Spartan Model Number: CSAZ-102E Type: ATX Mid Tower Color: Black (exterior)/Black (interior) Material: SECC Steel With Side Panel Window: Np With Power Supply: No Motherboard Compatibility: ATX, Full ATX, Micro ATX Expansion

Suppliers

Company
Product
Description
Supplier Links
AZZA - Spartan 102E Case - 70268 - Xoxide
Malvern, PA, USA
AZZA - Spartan 102E Case
70268
AZZA - Spartan 102E Case 70268
Bold, current and sophisticated, AZZA introduces the newly revamped Spartan 102E. This mid-tower chassis has an enormous storage capacity with four external 5.25" drive bays, two external 3.5" bay, four internal 3.5" drive bays, 3+2 x 2.5"SSD, HDD Drive Bays and seven expansion. The screwless design for the drive bays allows for speedy installation. The side panel also sports a screwless design for effortless assembly and maintenance. Furthermore, the USB and Audio ports are conveniently located on the top of the case, designed for easy access. All your components will stay cool with one 120 mm front blue LED fan, one 120 mm side blue LED fan, and one black 120mm in the rear. Enhanced ventilation can be achieved by your option to add 2 x 120mm fans on top. Enhanced ventilation can be achieved by an option to add 2 x 120mm fans on top. Spartan supports water cooling radiator up to the size of 240mm, and the longest VGA card in the market up to 340mm (ATI 5970). It can accommodate Micro ATX and ATX motherboards and is compatible with all kinds of Nvidia. In addition, the black (exterior) on black (interior) indicates attention being paid to its detail. An adjustable PSU support bridge is located in the bottom and you may installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for improved cable routing and enhanced airflow. Combining style, performance and workmanship, upgrade your expectation without upgrading your budget with the AZZA Spartan 102E! Specifications: Model Name: Spartan Model Number: CSAZ-102E Type: ATX Mid Tower Color: Black (exterior)/Black (interior) Material: SECC Steel With Side Panel Window: Np With Power Supply: No Motherboard Compatibility: ATX, Full ATX, Micro ATX Expansion

Bold, current and sophisticated, AZZA introduces the newly revamped Spartan 102E. This mid-tower chassis has an enormous storage capacity with four external 5.25" drive bays, two external 3.5" bay, four internal 3.5" drive bays, 3+2 x 2.5"SSD, HDD Drive Bays and seven expansion. The screwless design for the drive bays allows for speedy installation. The side panel also sports a screwless design for effortless assembly and maintenance. Furthermore, the USB and Audio ports are conveniently located on the top of the case, designed for easy access.
All your components will stay cool with one 120 mm front blue LED fan, one 120 mm side blue LED fan, and one black 120mm in the rear. Enhanced ventilation can be achieved by your option to add 2 x 120mm fans on top. Enhanced ventilation can be achieved by an option to add 2 x 120mm fans on top. Spartan supports water cooling radiator up to the size of 240mm, and the longest VGA card in the market up to 340mm (ATI 5970). It can accommodate Micro ATX and ATX motherboards and is compatible with all kinds of Nvidia. In addition, the black (exterior) on black (interior) indicates attention being paid to its detail.
An adjustable PSU support bridge is located in the bottom and you may installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for improved cable routing and enhanced airflow. Combining style, performance and workmanship, upgrade your expectation without upgrading your budget with the AZZA Spartan 102E!
Specifications:

Model Name:Spartan
Model Number:CSAZ-102E
Type:ATX Mid Tower
Color:Black (exterior)/Black (interior)
Material:SECC Steel
With Side Panel Window:Np
With Power Supply:No
Motherboard Compatibility:ATX, Full ATX, Micro ATX

Expansion

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70268
Product Name AZZA - Spartan 102E Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 1218487 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features Shielded; ESD
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details