Xoxide AZZA - Solano 1000R Black/Red Case 70267

Description
Since its launch, the original Solano 1000 has impressed customers and reviewers with its design, functionality and performance. AZZA is now offering Solano 1000R to give you even more to choose from for your aesthetic needs. While the original 1000 has a stylish black interior paint, the 1000R now comes with an avant-garde bright red interior. Solano 1000R retains every innovative aspect of the original 1000, including maximum thermal management with fans installed everywhere to keep your components cool. A 230mm red LED super fan is mounted on the top for main ventilation. A second 230mm red LED super fan is built-in on the side panel to facilitate CPU cooling.Two additional 140mm red LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. In sum, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports E-ATX, ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25¡± and eight 3.5¡± bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. An adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. Solano 1000R is built with the same high-quality Japanese steel, solid and sturdy yet not weighty. With its bright red interior and a cool black exterior, when the case is up and running and well-illuminated, Solano 1000R,s aesthetic appeal sure makes it stand out from the crowd! Specifications: Model Name: Solano 1000R Model Number: CSAZ-1000R Type: ATX Full Tower Color: Black/Red (Interior Chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility:
Description
Since its launch, the original Solano 1000 has impressed customers and reviewers with its design, functionality and performance. AZZA is now offering Solano 1000R to give you even more to choose from for your aesthetic needs. While the original 1000 has a stylish black interior paint, the 1000R now comes with an avant-garde bright red interior. Solano 1000R retains every innovative aspect of the original 1000, including maximum thermal management with fans installed everywhere to keep your components cool. A 230mm red LED super fan is mounted on the top for main ventilation. A second 230mm red LED super fan is built-in on the side panel to facilitate CPU cooling.Two additional 140mm red LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. In sum, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports E-ATX, ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25¡± and eight 3.5¡± bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. An adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. Solano 1000R is built with the same high-quality Japanese steel, solid and sturdy yet not weighty. With its bright red interior and a cool black exterior, when the case is up and running and well-illuminated, Solano 1000R,s aesthetic appeal sure makes it stand out from the crowd! Specifications: Model Name: Solano 1000R Model Number: CSAZ-1000R Type: ATX Full Tower Color: Black/Red (Interior Chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility:

Suppliers

Company
Product
Description
Supplier Links
AZZA - Solano 1000R Black/Red Case - 70267 - Xoxide
Malvern, PA, USA
AZZA - Solano 1000R Black/Red Case
70267
AZZA - Solano 1000R Black/Red Case 70267
Since its launch, the original Solano 1000 has impressed customers and reviewers with its design, functionality and performance. AZZA is now offering Solano 1000R to give you even more to choose from for your aesthetic needs. While the original 1000 has a stylish black interior paint, the 1000R now comes with an avant-garde bright red interior. Solano 1000R retains every innovative aspect of the original 1000, including maximum thermal management with fans installed everywhere to keep your components cool. A 230mm red LED super fan is mounted on the top for main ventilation. A second 230mm red LED super fan is built-in on the side panel to facilitate CPU cooling.Two additional 140mm red LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. In sum, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports E-ATX, ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25¡± and eight 3.5¡± bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. An adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. Solano 1000R is built with the same high-quality Japanese steel, solid and sturdy yet not weighty. With its bright red interior and a cool black exterior, when the case is up and running and well-illuminated, Solano 1000R,s aesthetic appeal sure makes it stand out from the crowd! Specifications: Model Name: Solano 1000R Model Number: CSAZ-1000R Type: ATX Full Tower Color: Black/Red (Interior Chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility:

Since its launch, the original Solano 1000 has impressed customers and reviewers with its design, functionality and performance. AZZA is now offering Solano 1000R to give you even more to choose from for your aesthetic needs. While the original 1000 has a stylish black interior paint, the 1000R now comes with an avant-garde bright red interior. Solano 1000R retains every innovative aspect of the original 1000, including maximum thermal management with fans installed everywhere to keep your components cool. A 230mm red LED super fan is mounted on the top for main ventilation. A second 230mm red LED super fan is built-in on the side panel to facilitate CPU cooling.Two additional 140mm red LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. In sum, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow.
This full tower case supports E-ATX, ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25¡± and eight 3.5¡± bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well.
That's not all! A removable HDD cage can accommodate up to eight HDD's. An adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow.
Solano 1000R is built with the same high-quality Japanese steel, solid and sturdy yet not weighty. With its bright red interior and a cool black exterior, when the case is up and running and well-illuminated, Solano 1000R,s aesthetic appeal sure makes it stand out from the crowd!
Specifications:

Model Name:Solano 1000R
Model Number:CSAZ-1000R
Type:ATX Full Tower
Color:Black/Red (Interior Chassis)
Material:Japanese SECC Steel/Metal mesh in front
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70267
Product Name AZZA - Solano 1000R Black/Red Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 20.98 inch (533 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details