Xoxide AZZA - Solano 1000 Black/Blue Case 70266

Description
Introducing the all-new AZZA Solano 1000 gaming case! Its innovative design in so many aspects will satisfy the needs of the extreme computer gamer and power user. The case is designed for maximum thermal management with fans installed everywhere to keep your components cool. A 230mm blue LED super fan is mounted on the top for main ventilation. A second 230mm blue LED super fan is built-in on the side panel to facilitate CPU cooling. Two additional 140mm blue LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. To sum it up for you, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25" and eight 3.5" bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. The two front intake 140 mm fans are especially designed to boost HDD cooling. Moreover, an adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. This PC chassis is manufactured with high-quality Japanese steel, solid and sturdy yet not weighty. The interior has a stylish black paint finish. With its high-end features along with the superb exterior design, the AZZA Solano is the ultimate choice for your gaming needs. You can count on impressing your friends at the next LAN party! Specification: Model Name: Solano 1000 Model Number: CSAZ-1000 Type: ATX Full Tower Color: Black/Black (internal chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro-ATX, E-ATX(12"x10.3") Expansion
Description
Introducing the all-new AZZA Solano 1000 gaming case! Its innovative design in so many aspects will satisfy the needs of the extreme computer gamer and power user. The case is designed for maximum thermal management with fans installed everywhere to keep your components cool. A 230mm blue LED super fan is mounted on the top for main ventilation. A second 230mm blue LED super fan is built-in on the side panel to facilitate CPU cooling. Two additional 140mm blue LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. To sum it up for you, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25" and eight 3.5" bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. The two front intake 140 mm fans are especially designed to boost HDD cooling. Moreover, an adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. This PC chassis is manufactured with high-quality Japanese steel, solid and sturdy yet not weighty. The interior has a stylish black paint finish. With its high-end features along with the superb exterior design, the AZZA Solano is the ultimate choice for your gaming needs. You can count on impressing your friends at the next LAN party! Specification: Model Name: Solano 1000 Model Number: CSAZ-1000 Type: ATX Full Tower Color: Black/Black (internal chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro-ATX, E-ATX(12"x10.3") Expansion

Suppliers

Company
Product
Description
Supplier Links
AZZA - Solano 1000 Black/Blue Case - 70266 - Xoxide
Malvern, PA, USA
AZZA - Solano 1000 Black/Blue Case
70266
AZZA - Solano 1000 Black/Blue Case 70266
Introducing the all-new AZZA Solano 1000 gaming case! Its innovative design in so many aspects will satisfy the needs of the extreme computer gamer and power user. The case is designed for maximum thermal management with fans installed everywhere to keep your components cool. A 230mm blue LED super fan is mounted on the top for main ventilation. A second 230mm blue LED super fan is built-in on the side panel to facilitate CPU cooling. Two additional 140mm blue LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. To sum it up for you, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow. This full tower case supports ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25" and eight 3.5" bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well. That's not all! A removable HDD cage can accommodate up to eight HDD's. The two front intake 140 mm fans are especially designed to boost HDD cooling. Moreover, an adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow. This PC chassis is manufactured with high-quality Japanese steel, solid and sturdy yet not weighty. The interior has a stylish black paint finish. With its high-end features along with the superb exterior design, the AZZA Solano is the ultimate choice for your gaming needs. You can count on impressing your friends at the next LAN party! Specification: Model Name: Solano 1000 Model Number: CSAZ-1000 Type: ATX Full Tower Color: Black/Black (internal chassis) Material: Japanese SECC Steel/Metal mesh in front With Side Panel Window: Yes With Power Supply: No Motherboard Compatibility: ATX, Micro-ATX, E-ATX(12"x10.3") Expansion

Introducing the all-new AZZA Solano 1000 gaming case! Its innovative design in so many aspects will satisfy the needs of the extreme computer gamer and power user. The case is designed for maximum thermal management with fans installed everywhere to keep your components cool. A 230mm blue LED super fan is mounted on the top for main ventilation. A second 230mm blue LED super fan is built-in on the side panel to facilitate CPU cooling. Two additional 140mm blue LED fans are installed in the front panel to boost the cooling of HDD cage. And a 120mm fan is mounted in the back panel vented to the outside. To sum it up for you, a total of 2x230mm fans, 2x140mm fans and 1x120mm fan work synergistically to provide you unprecedented airflow.
This full tower case supports ATX, and Micro ATX motherboards and the thumb screw design allows for easy installation of seven PCI expansion cards without tools. A plethora of drives bays, including up to ten 5.25" and eight 3.5" bays, allow you to grow your system over time. All the bays have a thumb screw design for easy assembly as well.
That's not all! A removable HDD cage can accommodate up to eight HDD's. The two front intake 140 mm fans are especially designed to boost HDD cooling. Moreover, an adjustable PSU support bridge is located in the bottom and you have the option of installing the PSU with the fan facing either up or down, for air intake or exhaust. The pre-drilled fan holes right underneath all but help to eliminate the PSU as one of the heat sources in the case! Furthermore, since cable can be organized behind the pre-drilled motherboard tray, this case comes with a superior cable management system that allows for ameliorated cable routing and improved airflow.
This PC chassis is manufactured with high-quality Japanese steel, solid and sturdy yet not weighty. The interior has a stylish black paint finish. With its high-end features along with the superb exterior design, the AZZA Solano is the ultimate choice for your gaming needs. You can count on impressing your friends at the next LAN party!
Specification:

Model Name:Solano 1000
Model Number:CSAZ-1000
Type:ATX Full Tower
Color:Black/Black (internal chassis)
Material:Japanese SECC Steel/Metal mesh in front
With Side Panel Window:Yes
With Power Supply:No
Motherboard Compatibility:ATX, Micro-ATX, E-ATX(12"x10.3")

Expansion

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70266
Product Name AZZA - Solano 1000 Black/Blue Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details