Xoxide Ikonik Optimus Gaming Case 70217

Description
The Optimus 1200 is the premier gaming chassis of the IKONIK by LOGISYS line. Drawn from inspiration of legendary comics, the 1200 was designed for the gamer that is at forefront of technology and style. It boasts a tool- less set up to support device modularity, anti-vibration gear for a quiet acoustic environment, and an efficient cable-management system to accommodate both ATX and Micro ATX form factors. It also has pre-settings to upgrade to liquid cooling if desired. Great attention was paid to every detail of this case which allows no room for error. With its mesh interlocking design on the front panel, air flow is maximized to the interior of the chassis, while actively blocking out dust. The clever design of the red LEDs near the front mesh allows the light to shine out adding a sort of toughness and aggression to this chassis, distinguishing it from any other chassis on the market. • Midnight black full interior for visual attractiveness • Bottom power supply installation designed for better ventilation • Cable routing behind motherboard tray allows clean installation and easy maintenance of case • Supports the latest 330 mm VGA card (ATI 5970) • High speed IO ports are situated on top for easy access Specification: • Chassis Type : Mid Tower • Dimension (W x H x D) : 200 x 480 x 502 mm • Color : Exterior and interior black • 5.25” drive bay : 4 • 3.5” internal drive bay : 5 (Support 2.5” SSD installation) • 3.5” external drive bay : 1 • Expansion slots : 7 • Side panel : TAC2.0 / Transparent (Optional) • Material : ABS + Mesh bezel , SECC 0.6mm • I/O panel : eSATAx1 / Audio / 2 x USB 2.0 • Cooling (optional) : Front:9 / 12 cm fan x 1 Rear:9 / 12 cm fan x 1 Side:12 cm fan x 2 (TAC 2.0 side panel only) 12 or 14 cm fan x 2 (Transparent side panel “A” only) Top:9 / 12 or 14 cm x 2 • Mainboard support : µATX / ATX
Description
The Optimus 1200 is the premier gaming chassis of the IKONIK by LOGISYS line. Drawn from inspiration of legendary comics, the 1200 was designed for the gamer that is at forefront of technology and style. It boasts a tool- less set up to support device modularity, anti-vibration gear for a quiet acoustic environment, and an efficient cable-management system to accommodate both ATX and Micro ATX form factors. It also has pre-settings to upgrade to liquid cooling if desired. Great attention was paid to every detail of this case which allows no room for error. With its mesh interlocking design on the front panel, air flow is maximized to the interior of the chassis, while actively blocking out dust. The clever design of the red LEDs near the front mesh allows the light to shine out adding a sort of toughness and aggression to this chassis, distinguishing it from any other chassis on the market. • Midnight black full interior for visual attractiveness • Bottom power supply installation designed for better ventilation • Cable routing behind motherboard tray allows clean installation and easy maintenance of case • Supports the latest 330 mm VGA card (ATI 5970) • High speed IO ports are situated on top for easy access Specification: • Chassis Type : Mid Tower • Dimension (W x H x D) : 200 x 480 x 502 mm • Color : Exterior and interior black • 5.25” drive bay : 4 • 3.5” internal drive bay : 5 (Support 2.5” SSD installation) • 3.5” external drive bay : 1 • Expansion slots : 7 • Side panel : TAC2.0 / Transparent (Optional) • Material : ABS + Mesh bezel , SECC 0.6mm • I/O panel : eSATAx1 / Audio / 2 x USB 2.0 • Cooling (optional) : Front:9 / 12 cm fan x 1 Rear:9 / 12 cm fan x 1 Side:12 cm fan x 2 (TAC 2.0 side panel only) 12 or 14 cm fan x 2 (Transparent side panel “A” only) Top:9 / 12 or 14 cm x 2 • Mainboard support : µATX / ATX

Suppliers

Company
Product
Description
Supplier Links
Ikonik Optimus Gaming Case - 70217 - Xoxide
Malvern, PA, USA
Ikonik Optimus Gaming Case
70217
Ikonik Optimus Gaming Case 70217
The Optimus 1200 is the premier gaming chassis of the IKONIK by LOGISYS line. Drawn from inspiration of legendary comics, the 1200 was designed for the gamer that is at forefront of technology and style. It boasts a tool- less set up to support device modularity, anti-vibration gear for a quiet acoustic environment, and an efficient cable-management system to accommodate both ATX and Micro ATX form factors. It also has pre-settings to upgrade to liquid cooling if desired. Great attention was paid to every detail of this case which allows no room for error. With its mesh interlocking design on the front panel, air flow is maximized to the interior of the chassis, while actively blocking out dust. The clever design of the red LEDs near the front mesh allows the light to shine out adding a sort of toughness and aggression to this chassis, distinguishing it from any other chassis on the market. • Midnight black full interior for visual attractiveness • Bottom power supply installation designed for better ventilation • Cable routing behind motherboard tray allows clean installation and easy maintenance of case • Supports the latest 330 mm VGA card (ATI 5970) • High speed IO ports are situated on top for easy access Specification: • Chassis Type : Mid Tower • Dimension (W x H x D) : 200 x 480 x 502 mm • Color : Exterior and interior black • 5.25” drive bay : 4 • 3.5” internal drive bay : 5 (Support 2.5” SSD installation) • 3.5” external drive bay : 1 • Expansion slots : 7 • Side panel : TAC2.0 / Transparent (Optional) • Material : ABS + Mesh bezel , SECC 0.6mm • I/O panel : eSATAx1 / Audio / 2 x USB 2.0 • Cooling (optional) : Front:9 / 12 cm fan x 1 Rear:9 / 12 cm fan x 1 Side:12 cm fan x 2 (TAC 2.0 side panel only) 12 or 14 cm fan x 2 (Transparent side panel “A” only) Top:9 / 12 or 14 cm x 2 • Mainboard support : µATX / ATX

The Optimus 1200 is the premier gaming chassis of the IKONIK by LOGISYS line. Drawn from inspiration of legendary comics, the 1200 was designed for the gamer that is at forefront of technology and style. It boasts a tool- less set up to support device modularity, anti-vibration gear for a quiet acoustic environment, and an efficient cable-management system to accommodate both ATX and Micro ATX form factors. It also has pre-settings to upgrade to liquid cooling if desired. Great attention was paid to every detail of this case which allows no room for error. With its mesh interlocking design on the front panel, air flow is maximized to the interior of the chassis, while actively blocking out dust. The clever design of the red LEDs near the front mesh allows the light to shine out adding a sort of toughness and aggression to this chassis, distinguishing it from any other chassis on the market.

• Midnight black full interior for visual attractiveness
• Bottom power supply installation designed for better ventilation
• Cable routing behind motherboard tray allows clean installation and easy maintenance of case
• Supports the latest 330 mm VGA card (ATI 5970)
• High speed IO ports are situated on top for easy access

Specification:

• Chassis Type : Mid Tower
• Dimension (W x H x D) : 200 x 480 x 502 mm
• Color : Exterior and interior black
• 5.25” drive bay : 4
• 3.5” internal drive bay : 5 (Support 2.5” SSD installation)
• 3.5” external drive bay : 1
• Expansion slots : 7
• Side panel : TAC2.0 / Transparent (Optional)
• Material : ABS + Mesh bezel , SECC 0.6mm
• I/O panel : eSATAx1 / Audio / 2 x USB 2.0
• Cooling (optional) : Front:9 / 12 cm fan x 1
Rear:9 / 12 cm fan x 1
Side:12 cm fan x 2 (TAC 2.0 side
panel only)
12 or 14 cm fan x 2
(Transparent side panel “A” only)
Top:9 / 12 or 14 cm x 2
• Mainboard support : µATX / ATX

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70217
Product Name Ikonik Optimus Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details