Xoxide Razer Lachesis 5600 DPI Gaming Mouse 70213

Description
Equipped with the revolutionary 5600dpi Razer Precision 3.5G Laser™ sensor, the Razer Lachesis™ gaming mouse returns in a fresh look and even more lethal precision and accuracy than ever. Its nine programmable Hyperesponse™ buttons, its 1000Hz Ultrapolling™ with 1ms response and the new customizable lighting make it a formidable weapon in your arsenal of destruction. Beat the snot out of your buddies and look cool doing it. 5600dpi Razer Precision 3.5G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 5600dpi 3.5G Laser™ sensor, which enables movement speeds of 7 times that of a standard 800dpi optical sensor. Customizable Lighting System Customize the look of the Razer Lachesis™ however you want. With the new Tricolor-LED you get a unique look & style on your favourite gaming weapon. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer's Hyperesponse™ technology reduces latency for optimum gameplay. 5600dpi Razer Precision™ 3.5G laser sensor Adjustable Multi-Color LED (Up to 16 million colors) Variable true dpi setting adjustments in increments of 125dpi 60KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time Tracking up to 200 inches per second Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height)/ 128 grams Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ mouse feet Gold-plated USB connector On-The-Fly Sensitivity™ adjustment No Drift Control System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space
Description
Equipped with the revolutionary 5600dpi Razer Precision 3.5G Laser™ sensor, the Razer Lachesis™ gaming mouse returns in a fresh look and even more lethal precision and accuracy than ever. Its nine programmable Hyperesponse™ buttons, its 1000Hz Ultrapolling™ with 1ms response and the new customizable lighting make it a formidable weapon in your arsenal of destruction. Beat the snot out of your buddies and look cool doing it. 5600dpi Razer Precision 3.5G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 5600dpi 3.5G Laser™ sensor, which enables movement speeds of 7 times that of a standard 800dpi optical sensor. Customizable Lighting System Customize the look of the Razer Lachesis™ however you want. With the new Tricolor-LED you get a unique look & style on your favourite gaming weapon. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer's Hyperesponse™ technology reduces latency for optimum gameplay. 5600dpi Razer Precision™ 3.5G laser sensor Adjustable Multi-Color LED (Up to 16 million colors) Variable true dpi setting adjustments in increments of 125dpi 60KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time Tracking up to 200 inches per second Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height)/ 128 grams Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ mouse feet Gold-plated USB connector On-The-Fly Sensitivity™ adjustment No Drift Control System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

Suppliers

Company
Product
Description
Supplier Links
Razer Lachesis 5600 DPI Gaming Mouse - 70213 - Xoxide
Malvern, PA, USA
Razer Lachesis 5600 DPI Gaming Mouse
70213
Razer Lachesis 5600 DPI Gaming Mouse 70213
Equipped with the revolutionary 5600dpi Razer Precision 3.5G Laser™ sensor, the Razer Lachesis™ gaming mouse returns in a fresh look and even more lethal precision and accuracy than ever. Its nine programmable Hyperesponse™ buttons, its 1000Hz Ultrapolling™ with 1ms response and the new customizable lighting make it a formidable weapon in your arsenal of destruction. Beat the snot out of your buddies and look cool doing it. 5600dpi Razer Precision 3.5G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 5600dpi 3.5G Laser™ sensor, which enables movement speeds of 7 times that of a standard 800dpi optical sensor. Customizable Lighting System Customize the look of the Razer Lachesis™ however you want. With the new Tricolor-LED you get a unique look & style on your favourite gaming weapon. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer's Hyperesponse™ technology reduces latency for optimum gameplay. 5600dpi Razer Precision™ 3.5G laser sensor Adjustable Multi-Color LED (Up to 16 million colors) Variable true dpi setting adjustments in increments of 125dpi 60KB Razer Synapse™ onboard memory Nine independently programmable Hyperesponse™ buttons 1000Hz Ultrapolling / 1ms response time Tracking up to 200 inches per second Seven-foot, lightweight, non-tangle cord Approximate size: 129mm (length) x 71mm (width) x 40mm (height)/ 128 grams Scroll wheel with 24 individual click positions Zero-acoustic Ultraslick™ mouse feet Gold-plated USB connector On-The-Fly Sensitivity™ adjustment No Drift Control System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

Equipped with the revolutionary 5600dpi Razer Precision 3.5G Laser™ sensor, the Razer Lachesis™ gaming mouse returns in a fresh look and even more lethal precision and accuracy than ever. Its nine programmable Hyperesponse™ buttons, its 1000Hz Ultrapolling™ with 1ms response and the new customizable lighting make it a formidable weapon in your arsenal of destruction. Beat the snot out of your buddies and look cool doing it. 5600dpi Razer Precision 3.5G Laser™ sensor The Razer Lachesis ™ reigns supreme with a true 5600dpi 3.5G Laser™ sensor, which enables movement speeds of 7 times that of a standard 800dpi optical sensor. Customizable Lighting System Customize the look of the Razer Lachesis™ however you want. With the new Tricolor-LED you get a unique look & style on your favourite gaming weapon. Nine independently programmable Hyperesponse™ buttons The Razer Lachesis™ allows programming of button functions while Razer's Hyperesponse™ technology reduces latency for optimum gameplay.

  • 5600dpi Razer Precision™ 3.5G laser sensor
  • Adjustable Multi-Color LED (Up to 16 million colors)
  • Variable true dpi setting adjustments in increments of 125dpi
  • 60KB Razer Synapse™ onboard memory
  • Nine independently programmable Hyperesponse™ buttons
  • 1000Hz Ultrapolling / 1ms response time
  • Tracking up to 200 inches per second
  • Seven-foot, lightweight, non-tangle cord
  • Approximate size: 129mm (length) x 71mm (width) x 40mm (height)/ 128 grams
  • Scroll wheel with 24 individual click positions
  • Zero-acoustic Ultraslick™ mouse feet
  • Gold-plated USB connector
  • On-The-Fly Sensitivity™ adjustment
  • No Drift Control

System Requirements

  • PC with USB port
  • Windows® 7 / Windows Vista® / Windows® XP
  • Internet connection (for driver installation)
  • At least 35MB of hard disk space
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70213
Product Name Razer Lachesis 5600 DPI Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96992 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
NEMA 4 OEM Industrial Computer Mouse Pointer - F8000 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 3
Dimensions 3.27x2.24"
View Details