Xoxide Razer Naga Epic MMO Wireless Gaming Mouse 70212

Description
The Razer Naga Epic™ MMO Gaming Mouse is the upgrade to the original award-winning and massively popular Razer Naga™ that shifts the balance between the keyboard and mouse with its 17 MMO-optimized buttons. The Razer Naga Epic takes it one step further by combining this with the dual mode wired/wireless functionality and interchangeable side panels, designed by the world-acclaimed Razer ergonomics team, which provide an optimal fit for various hand sizes and grip styles so you can raid in comfort for hours on end. With the Razer Naga Epic, prepare to Get Imba again. From the casual MMO gamer to the serious hardcore raider, the Razer Naga Epic™ will take you to the head of the pack in both PVE and PVP action. Buff it with the Razer Anansi™ MMO gaming keyboard to use the Razer Naga Epic's 12-button mouse keypad seamlessly with the keyboard's 7 thumb modifier keys, giving you an unprecedented level of battle control while dual-wielding the world's most phenomenal weapons for MMO gaming dominance. 17 MMO-optimized buttons Effortlessly access more abilities and macros than ever before with 17 mouse buttons including the revolutionary Razer Naga thumb grid. The Razer Naga Epic’s driver software allows you to easily organize your key binds and character abilities for any game by enabling you to fully remap and assign macros to all 17 buttons. In addition, the Razer Naga Epic also features downloadable in-game addons or integrated in-game support for the most popular MMO games. (Available for World of Warcraft™ and Warhammer Online: Age of Reckoning™, City of Heroes™ and more) Dual mode wired/wireless functionality Experience true gaming-grade wireless connection that allows you a greater variety of movement without any sacrifice of mouse control or accuracy. The Razer Naga Epic’s dual mode wired/wireless functionality allows you to switch between a wireless mouse mode to wired mouse mode – with zero downtime as your mouse charges while in wired mode. 3 Interchangeable side panels for ergonomic fit Three interchangeable side panels designed by the world-acclaimed Razer ergonomics team provide an optimized fit for different hand sizes and grip styles, giving you maximum ergonomic comfort to last through those marathon gaming sessions. 17 Fully-programmable MMO-optimized buttons (including 12 button thumb grid) Wired / Wireless dual mode capability Wireless: USB 2.4ghz dongle (with wired-mode connector port) 3 Interchangeable side panels Charging dock (also functions as a wireless receiver unit) Unlimited character
Description
The Razer Naga Epic™ MMO Gaming Mouse is the upgrade to the original award-winning and massively popular Razer Naga™ that shifts the balance between the keyboard and mouse with its 17 MMO-optimized buttons. The Razer Naga Epic takes it one step further by combining this with the dual mode wired/wireless functionality and interchangeable side panels, designed by the world-acclaimed Razer ergonomics team, which provide an optimal fit for various hand sizes and grip styles so you can raid in comfort for hours on end. With the Razer Naga Epic, prepare to Get Imba again. From the casual MMO gamer to the serious hardcore raider, the Razer Naga Epic™ will take you to the head of the pack in both PVE and PVP action. Buff it with the Razer Anansi™ MMO gaming keyboard to use the Razer Naga Epic's 12-button mouse keypad seamlessly with the keyboard's 7 thumb modifier keys, giving you an unprecedented level of battle control while dual-wielding the world's most phenomenal weapons for MMO gaming dominance. 17 MMO-optimized buttons Effortlessly access more abilities and macros than ever before with 17 mouse buttons including the revolutionary Razer Naga thumb grid. The Razer Naga Epic’s driver software allows you to easily organize your key binds and character abilities for any game by enabling you to fully remap and assign macros to all 17 buttons. In addition, the Razer Naga Epic also features downloadable in-game addons or integrated in-game support for the most popular MMO games. (Available for World of Warcraft™ and Warhammer Online: Age of Reckoning™, City of Heroes™ and more) Dual mode wired/wireless functionality Experience true gaming-grade wireless connection that allows you a greater variety of movement without any sacrifice of mouse control or accuracy. The Razer Naga Epic’s dual mode wired/wireless functionality allows you to switch between a wireless mouse mode to wired mouse mode – with zero downtime as your mouse charges while in wired mode. 3 Interchangeable side panels for ergonomic fit Three interchangeable side panels designed by the world-acclaimed Razer ergonomics team provide an optimized fit for different hand sizes and grip styles, giving you maximum ergonomic comfort to last through those marathon gaming sessions. 17 Fully-programmable MMO-optimized buttons (including 12 button thumb grid) Wired / Wireless dual mode capability Wireless: USB 2.4ghz dongle (with wired-mode connector port) 3 Interchangeable side panels Charging dock (also functions as a wireless receiver unit) Unlimited character

Suppliers

Company
Product
Description
Supplier Links
Razer Naga Epic MMO Wireless Gaming Mouse - 70212 - Xoxide
Malvern, PA, USA
Razer Naga Epic MMO Wireless Gaming Mouse
70212
Razer Naga Epic MMO Wireless Gaming Mouse 70212
The Razer Naga Epic™ MMO Gaming Mouse is the upgrade to the original award-winning and massively popular Razer Naga™ that shifts the balance between the keyboard and mouse with its 17 MMO-optimized buttons. The Razer Naga Epic takes it one step further by combining this with the dual mode wired/wireless functionality and interchangeable side panels, designed by the world-acclaimed Razer ergonomics team, which provide an optimal fit for various hand sizes and grip styles so you can raid in comfort for hours on end. With the Razer Naga Epic, prepare to Get Imba again. From the casual MMO gamer to the serious hardcore raider, the Razer Naga Epic™ will take you to the head of the pack in both PVE and PVP action. Buff it with the Razer Anansi™ MMO gaming keyboard to use the Razer Naga Epic's 12-button mouse keypad seamlessly with the keyboard's 7 thumb modifier keys, giving you an unprecedented level of battle control while dual-wielding the world's most phenomenal weapons for MMO gaming dominance. 17 MMO-optimized buttons Effortlessly access more abilities and macros than ever before with 17 mouse buttons including the revolutionary Razer Naga thumb grid. The Razer Naga Epic’s driver software allows you to easily organize your key binds and character abilities for any game by enabling you to fully remap and assign macros to all 17 buttons. In addition, the Razer Naga Epic also features downloadable in-game addons or integrated in-game support for the most popular MMO games. (Available for World of Warcraft™ and Warhammer Online: Age of Reckoning™, City of Heroes™ and more) Dual mode wired/wireless functionality Experience true gaming-grade wireless connection that allows you a greater variety of movement without any sacrifice of mouse control or accuracy. The Razer Naga Epic’s dual mode wired/wireless functionality allows you to switch between a wireless mouse mode to wired mouse mode – with zero downtime as your mouse charges while in wired mode. 3 Interchangeable side panels for ergonomic fit Three interchangeable side panels designed by the world-acclaimed Razer ergonomics team provide an optimized fit for different hand sizes and grip styles, giving you maximum ergonomic comfort to last through those marathon gaming sessions. 17 Fully-programmable MMO-optimized buttons (including 12 button thumb grid) Wired / Wireless dual mode capability Wireless: USB 2.4ghz dongle (with wired-mode connector port) 3 Interchangeable side panels Charging dock (also functions as a wireless receiver unit) Unlimited character

The Razer Naga Epic™ MMO Gaming Mouse is the upgrade to the original award-winning and massively popular Razer Naga™ that shifts the balance between the keyboard and mouse with its 17 MMO-optimized buttons. The Razer Naga Epic takes it one step further by combining this with the dual mode wired/wireless functionality and interchangeable side panels, designed by the world-acclaimed Razer ergonomics team, which provide an optimal fit for various hand sizes and grip styles so you can raid in comfort for hours on end. With the Razer Naga Epic, prepare to Get Imba again. From the casual MMO gamer to the serious hardcore raider, the Razer Naga Epic™ will take you to the head of the pack in both PVE and PVP action. Buff it with the Razer Anansi™ MMO gaming keyboard to use the Razer Naga Epic's 12-button mouse keypad seamlessly with the keyboard's 7 thumb modifier keys, giving you an unprecedented level of battle control while dual-wielding the world's most phenomenal weapons for MMO gaming dominance.

17 MMO-optimized buttons

Effortlessly access more abilities and macros than ever before with 17 mouse buttons including the revolutionary Razer Naga thumb grid. The Razer Naga Epic’s driver software allows you to easily organize your key binds and character abilities for any game by enabling you to fully remap and assign macros to all 17 buttons. In addition, the Razer Naga Epic also features downloadable in-game addons or integrated in-game support for the most popular MMO games. (Available for World of Warcraft™ and Warhammer Online: Age of Reckoning™, City of Heroes™ and more) Dual mode wired/wireless functionality Experience true gaming-grade wireless connection that allows you a greater variety of movement without any sacrifice of mouse control or accuracy. The Razer Naga Epic’s dual mode wired/wireless functionality allows you to switch between a wireless mouse mode to wired mouse mode – with zero downtime as your mouse charges while in wired mode.

3 Interchangeable side panels for ergonomic fit

Three interchangeable side panels designed by the world-acclaimed Razer ergonomics team provide an optimized fit for different hand sizes and grip styles, giving you maximum ergonomic comfort to last through those marathon gaming sessions.

  • 17 Fully-programmable MMO-optimized buttons (including 12 button thumb grid)
  • Wired / Wireless dual mode capability
    Wireless: USB 2.4ghz dongle (with wired-mode connector port)
  • 3 Interchangeable side panels
  • Charging dock (also functions as a wireless receiver unit)
  • Unlimited character
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70212
Product Name Razer Naga Epic MMO Wireless Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2380625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface RF
View Details
Microsoft Designer Bluetooth Mouse -  - Microsoft Corp.
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications Telecommunications
View Details
Trackballs -  - Daco Hand Controllers
Daco Hand Controllers
Specs
Device Type Trackball
Number of Buttons 0 to 3
Resolution 150 Pulses per Revolution
View Details