Xoxide Razer BlackWidow Ultimate Illuminated Gaming Keyboard 70211

Description
The Razer BlackWidow Ultimate takes you full speed into combat with a full-fledged mechanical key infrastructure delivering crisp, tactile feedback with every actuation. Bringing an entirely different feel and faster keystroke actuation to the table, this revolutionary fully backlit gaming keyboard is rounded off by its additional macro keys and unlimited on-the-fly macro recording. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Individually Backlit Keys With 5 Levels of Lighting Never miss a key in the dark with backlit keys that give you the tactical edge, allowing you to launch assaults and flank your foes even under low light conditions. Full mechanical keys with 50g actuation force Individually backlit keys with 5 levels of lighting 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media Controls Braided cable Audio-Out / Mic-In Jacks USB-Passthrough Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.5kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space
Description
The Razer BlackWidow Ultimate takes you full speed into combat with a full-fledged mechanical key infrastructure delivering crisp, tactile feedback with every actuation. Bringing an entirely different feel and faster keystroke actuation to the table, this revolutionary fully backlit gaming keyboard is rounded off by its additional macro keys and unlimited on-the-fly macro recording. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Individually Backlit Keys With 5 Levels of Lighting Never miss a key in the dark with backlit keys that give you the tactical edge, allowing you to launch assaults and flank your foes even under low light conditions. Full mechanical keys with 50g actuation force Individually backlit keys with 5 levels of lighting 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media Controls Braided cable Audio-Out / Mic-In Jacks USB-Passthrough Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.5kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

Suppliers

Company
Product
Description
Supplier Links
Razer BlackWidow Ultimate Illuminated Gaming Keyboard - 70211 - Xoxide
Malvern, PA, USA
Razer BlackWidow Ultimate Illuminated Gaming Keyboard
70211
Razer BlackWidow Ultimate Illuminated Gaming Keyboard 70211
The Razer BlackWidow Ultimate takes you full speed into combat with a full-fledged mechanical key infrastructure delivering crisp, tactile feedback with every actuation. Bringing an entirely different feel and faster keystroke actuation to the table, this revolutionary fully backlit gaming keyboard is rounded off by its additional macro keys and unlimited on-the-fly macro recording. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Individually Backlit Keys With 5 Levels of Lighting Never miss a key in the dark with backlit keys that give you the tactical edge, allowing you to launch assaults and flank your foes even under low light conditions. Full mechanical keys with 50g actuation force Individually backlit keys with 5 levels of lighting 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media Controls Braided cable Audio-Out / Mic-In Jacks USB-Passthrough Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.5kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

The Razer BlackWidow Ultimate takes you full speed into combat with a full-fledged mechanical key infrastructure delivering crisp, tactile feedback with every actuation. Bringing an entirely different feel and faster keystroke actuation to the table, this revolutionary fully backlit gaming keyboard is rounded off by its additional macro keys and unlimited on-the-fly macro recording. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Individually Backlit Keys With 5 Levels of Lighting Never miss a key in the dark with backlit keys that give you the tactical edge, allowing you to launch assaults and flank your foes even under low light conditions.

  • Full mechanical keys with 50g actuation force
  • Individually backlit keys with 5 levels of lighting
  • 1000Hz Ultrapolling™ / 1ms response time
  • Programmable keys with on-the-fly macro recording
  • Gaming mode option for deactivation of the Windows key
  • 10 customizable software profiles with on-the-fly switching
  • 5 additional macro keys
  • Gaming optimized key matrix for minimized ghosting
  • Multi-Media Controls
  • Braided cable
  • Audio-Out / Mic-In Jacks
  • USB-Passthrough
  • Approx. size in mm: 475(L) x 171(W) x 30(H)
  • Weight: 1.5kg

System Requirements

  • PC with USB port
  • Windows® 7 / Windows Vista® / Windows® XP
  • Internet connection (for driver installation)
  • At least 35MB of hard disk space
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 70211
Product Name Razer BlackWidow Ultimate Illuminated Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
X-keys Professional USB 58 Key Keyboard - XP-05-USB-R - P.I. Engineering, Inc.
Specs
Applications Commercial
Additional Features Illuminated keyboard; Keylock (optional feature)
Mounting Desktop keyboard
View Details