Xoxide Razer BlackWidow Mechanical Gaming Keyboard 70210

Description
The Razer BlackWidow is the first mechanical gaming keyboard designed to pave the way for a whole new feel and accelerated gameplay. A full mechanical key infrastructure delivers distinctive tactile feedback, superior gaming-grade response and unsurpassed actions per minute with an extended lifespan of over 50 million keystrokes. Its five additional macro keys with on-the-fly recording and optimized key matrix allow you to stay in complete control of every frenzied battle as you outmaneuver your adversaries and perform back-to-back assaults. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Macro-Keys & Gaming Mode ensure uninterrupted gaming experience Expand the amount of easy-to-reach commands with the additional 5 Macro keys on the side and avoid any distractions by switching on the Gaming Mode. Full mechanical keys with 50g actuation force 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media controls Braided cable Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.4kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space
Description
The Razer BlackWidow is the first mechanical gaming keyboard designed to pave the way for a whole new feel and accelerated gameplay. A full mechanical key infrastructure delivers distinctive tactile feedback, superior gaming-grade response and unsurpassed actions per minute with an extended lifespan of over 50 million keystrokes. Its five additional macro keys with on-the-fly recording and optimized key matrix allow you to stay in complete control of every frenzied battle as you outmaneuver your adversaries and perform back-to-back assaults. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Macro-Keys & Gaming Mode ensure uninterrupted gaming experience Expand the amount of easy-to-reach commands with the additional 5 Macro keys on the side and avoid any distractions by switching on the Gaming Mode. Full mechanical keys with 50g actuation force 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media controls Braided cable Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.4kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

Suppliers

Company
Product
Description
Supplier Links
Razer BlackWidow Mechanical Gaming Keyboard - 70210 - Xoxide
Malvern, PA, USA
Razer BlackWidow Mechanical Gaming Keyboard
70210
Razer BlackWidow Mechanical Gaming Keyboard 70210
The Razer BlackWidow is the first mechanical gaming keyboard designed to pave the way for a whole new feel and accelerated gameplay. A full mechanical key infrastructure delivers distinctive tactile feedback, superior gaming-grade response and unsurpassed actions per minute with an extended lifespan of over 50 million keystrokes. Its five additional macro keys with on-the-fly recording and optimized key matrix allow you to stay in complete control of every frenzied battle as you outmaneuver your adversaries and perform back-to-back assaults. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Macro-Keys & Gaming Mode ensure uninterrupted gaming experience Expand the amount of easy-to-reach commands with the additional 5 Macro keys on the side and avoid any distractions by switching on the Gaming Mode. Full mechanical keys with 50g actuation force 1000Hz Ultrapolling™ / 1ms response time Programmable keys with on-the-fly macro recording Gaming mode option for deactivation of the Windows key 10 customizable software profiles with on-the-fly switching 5 additional macro keys Gaming optimized key matrix for minimized ghosting Multi-Media controls Braided cable Approx. size in mm: 475(L) x 171(W) x 30(H) Weight: 1.4kg System Requirements PC with USB port Windows® 7 / Windows Vista® / Windows® XP Internet connection (for driver installation) At least 35MB of hard disk space

The Razer BlackWidow is the first mechanical gaming keyboard designed to pave the way for a whole new feel and accelerated gameplay. A full mechanical key infrastructure delivers distinctive tactile feedback, superior gaming-grade response and unsurpassed actions per minute with an extended lifespan of over 50 million keystrokes. Its five additional macro keys with on-the-fly recording and optimized key matrix allow you to stay in complete control of every frenzied battle as you outmaneuver your adversaries and perform back-to-back assaults. Full Mechanical Keys for Superior Tactility and Faster Response The Razer BlackWidow’s mechanical key technology provides a distinctive tactile feedback in form of a light pronounced tap to your fingers giving you an entirely new feel on your keyboard. With its optimized actuation force of 50g and a reduced actuation distance of 2 mm the Razer BlackWidow’s keys allow you to actuate your commands faster than on any other standard gaming keyboard. On-The-Fly Macro Recording & Profiles allow Effortless Configuration

Record unlimited macros on-the-fly without having to take your eye off the game and immediately change between up to 10 profiles without the hassle of going into complex driver menus. With the simple click of two buttons you initiate and end the recording and you’re all set. Macro-Keys & Gaming Mode ensure uninterrupted gaming experience Expand the amount of easy-to-reach commands with the additional 5 Macro keys on the side and avoid any distractions by switching on the Gaming Mode.

  • Full mechanical keys with 50g actuation force
  • 1000Hz Ultrapolling™ / 1ms response time
  • Programmable keys with on-the-fly macro recording
  • Gaming mode option for deactivation of the Windows key
  • 10 customizable software profiles with on-the-fly switching
  • 5 additional macro keys
  • Gaming optimized key matrix for minimized ghosting
  • Multi-Media controls
  • Braided cable
  • Approx. size in mm: 475(L) x 171(W) x 30(H)
  • Weight: 1.4kg

System Requirements

  • PC with USB port
  • Windows® 7 / Windows Vista® / Windows® XP
  • Internet connection (for driver installation)
  • At least 35MB of hard disk space
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 70210
Product Name Razer BlackWidow Mechanical Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface USB; USB
View Details
Specs
Applications Commercial; Industrial; Kiosk; Medical; Point of sales or data entry; Process control equip, banking terminals
Additional Features Illuminated keyboard (optional feature)
Mounting Desktop keyboard
View Details