Xoxide Razer Anansi MMO Gaming Keyboard 70209

Description
Designed and engineered especially for the MMO gamer, the Razer Anansi is the world’s first keyboard that raises your level of gameplay by giving you the power to instantly use up to 7x more commands and abilities over the current ±12 ability keys you now have. Its seven thumb modifier keys located below the space bar allow you to actuate every possible combination of modifier key (shift, ctrl, alt) in total accuracy and comfort using a single key stroke, exponentially expanding the repertoire of spells, abilities and macros you have at your command. From the casual MMO gamer to the serious hardcore raider, the Razer™ Anansi will take you to the head of the pack in both PVE and PVP action. Combine it with the Razer Naga™ MMOG mouse to use the Razer Anansi’s 7 thumb modifier keys seamlessly with the 12-button mouse keypad, giving you an unprecedented level of battle control while dual-wielding the world’s most phenomenal weapons for dragon slaying dominance. 7 thumb modifier keys Say goodbye to the days of fumbling with your awkward key binds in the middle of a hectic boss fight or PVP skirmish. Seven thumb-based modifier keys allow you to increase the number of commands you are able to execute from your current ±12 ability keys to 7x that number, allowing you to both instantly and effortlessly actuate every possible in-game spell or ability and still have room for dozens of your own custom macros. 100+ programmable keys with on-the-fly macro recording The Razer Anansi’s fully-programmable keys allow you to further expand your repertoire of boss-killing macros, giving you total control with convenient and instantaneous command executions. In addition, you can switch between up to 20 profiles for each game or avatar at the press of a button. Five additional gaming macro keys Whether it’s vanquishing your adversaries or preparing for your next quest, the five additional gaming macro keys on the left side of the Razer™ Anansi let you easily access extra abilities and commands such as switching equipment presets and buffing your team mates. 7 thumb modifier keys Over 100 programmable Hyperesponse™ keys One-button profile switching Five additional gaming keys Optimized key matrix Gaming mode option Easy access media keys Approximate dimensions in mm: 515(L) x 190(W) x 22(H) Hardware Requirements PC or Mac with USB port Windows® 7 / Windows Vista® / Windows® XP / Mac (OS X or higher) Internet connection (for driver installation)
Description
Designed and engineered especially for the MMO gamer, the Razer Anansi is the world’s first keyboard that raises your level of gameplay by giving you the power to instantly use up to 7x more commands and abilities over the current ±12 ability keys you now have. Its seven thumb modifier keys located below the space bar allow you to actuate every possible combination of modifier key (shift, ctrl, alt) in total accuracy and comfort using a single key stroke, exponentially expanding the repertoire of spells, abilities and macros you have at your command. From the casual MMO gamer to the serious hardcore raider, the Razer™ Anansi will take you to the head of the pack in both PVE and PVP action. Combine it with the Razer Naga™ MMOG mouse to use the Razer Anansi’s 7 thumb modifier keys seamlessly with the 12-button mouse keypad, giving you an unprecedented level of battle control while dual-wielding the world’s most phenomenal weapons for dragon slaying dominance. 7 thumb modifier keys Say goodbye to the days of fumbling with your awkward key binds in the middle of a hectic boss fight or PVP skirmish. Seven thumb-based modifier keys allow you to increase the number of commands you are able to execute from your current ±12 ability keys to 7x that number, allowing you to both instantly and effortlessly actuate every possible in-game spell or ability and still have room for dozens of your own custom macros. 100+ programmable keys with on-the-fly macro recording The Razer Anansi’s fully-programmable keys allow you to further expand your repertoire of boss-killing macros, giving you total control with convenient and instantaneous command executions. In addition, you can switch between up to 20 profiles for each game or avatar at the press of a button. Five additional gaming macro keys Whether it’s vanquishing your adversaries or preparing for your next quest, the five additional gaming macro keys on the left side of the Razer™ Anansi let you easily access extra abilities and commands such as switching equipment presets and buffing your team mates. 7 thumb modifier keys Over 100 programmable Hyperesponse™ keys One-button profile switching Five additional gaming keys Optimized key matrix Gaming mode option Easy access media keys Approximate dimensions in mm: 515(L) x 190(W) x 22(H) Hardware Requirements PC or Mac with USB port Windows® 7 / Windows Vista® / Windows® XP / Mac (OS X or higher) Internet connection (for driver installation)

Suppliers

Company
Product
Description
Supplier Links
Razer Anansi MMO Gaming Keyboard - 70209 - Xoxide
Malvern, PA, USA
Razer Anansi MMO Gaming Keyboard
70209
Razer Anansi MMO Gaming Keyboard 70209
Designed and engineered especially for the MMO gamer, the Razer Anansi is the world’s first keyboard that raises your level of gameplay by giving you the power to instantly use up to 7x more commands and abilities over the current ±12 ability keys you now have. Its seven thumb modifier keys located below the space bar allow you to actuate every possible combination of modifier key (shift, ctrl, alt) in total accuracy and comfort using a single key stroke, exponentially expanding the repertoire of spells, abilities and macros you have at your command. From the casual MMO gamer to the serious hardcore raider, the Razer™ Anansi will take you to the head of the pack in both PVE and PVP action. Combine it with the Razer Naga™ MMOG mouse to use the Razer Anansi’s 7 thumb modifier keys seamlessly with the 12-button mouse keypad, giving you an unprecedented level of battle control while dual-wielding the world’s most phenomenal weapons for dragon slaying dominance. 7 thumb modifier keys Say goodbye to the days of fumbling with your awkward key binds in the middle of a hectic boss fight or PVP skirmish. Seven thumb-based modifier keys allow you to increase the number of commands you are able to execute from your current ±12 ability keys to 7x that number, allowing you to both instantly and effortlessly actuate every possible in-game spell or ability and still have room for dozens of your own custom macros. 100+ programmable keys with on-the-fly macro recording The Razer Anansi’s fully-programmable keys allow you to further expand your repertoire of boss-killing macros, giving you total control with convenient and instantaneous command executions. In addition, you can switch between up to 20 profiles for each game or avatar at the press of a button. Five additional gaming macro keys Whether it’s vanquishing your adversaries or preparing for your next quest, the five additional gaming macro keys on the left side of the Razer™ Anansi let you easily access extra abilities and commands such as switching equipment presets and buffing your team mates. 7 thumb modifier keys Over 100 programmable Hyperesponse™ keys One-button profile switching Five additional gaming keys Optimized key matrix Gaming mode option Easy access media keys Approximate dimensions in mm: 515(L) x 190(W) x 22(H) Hardware Requirements PC or Mac with USB port Windows® 7 / Windows Vista® / Windows® XP / Mac (OS X or higher) Internet connection (for driver installation)

Designed and engineered especially for the MMO gamer, the Razer Anansi is the world’s first keyboard that raises your level of gameplay by giving you the power to instantly use up to 7x more commands and abilities over the current ±12 ability keys you now have. Its seven thumb modifier keys located below the space bar allow you to actuate every possible combination of modifier key (shift, ctrl, alt) in total accuracy and comfort using a single key stroke, exponentially expanding the repertoire of spells, abilities and macros you have at your command. From the casual MMO gamer to the serious hardcore raider, the Razer™ Anansi will take you to the head of the pack in both PVE and PVP action. Combine it with the Razer Naga™ MMOG mouse to use the Razer Anansi’s 7 thumb modifier keys seamlessly with the 12-button mouse keypad, giving you an unprecedented level of battle control while dual-wielding the world’s most phenomenal weapons for dragon slaying dominance.

7 thumb modifier keys

Say goodbye to the days of fumbling with your awkward key binds in the middle of a hectic boss fight or PVP skirmish. Seven thumb-based modifier keys allow you to increase the number of commands you are able to execute from your current ±12 ability keys to 7x that number, allowing you to both instantly and effortlessly actuate every possible in-game spell or ability and still have room for dozens of your own custom macros.

100+ programmable keys with on-the-fly macro recording

The Razer Anansi’s fully-programmable keys allow you to further expand your repertoire of boss-killing macros, giving you total control with convenient and instantaneous command executions. In addition, you can switch between up to 20 profiles for each game or avatar at the press of a button.

Five additional gaming macro keys

Whether it’s vanquishing your adversaries or preparing for your next quest, the five additional gaming macro keys on the left side of the Razer™ Anansi let you easily access extra abilities and commands such as switching equipment presets and buffing your team mates.

  • 7 thumb modifier keys
  • Over 100 programmable Hyperesponse™ keys
  • One-button profile switching
  • Five additional gaming keys
  • Optimized key matrix
  • Gaming mode option
  • Easy access media keys
  • Approximate dimensions in mm: 515(L) x 190(W) x 22(H)

Hardware Requirements
PC or Mac with USB port
Windows® 7 / Windows Vista® / Windows® XP / Mac (OS X or higher)
Internet connection (for driver installation)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 70209
Product Name Razer Anansi MMO Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface USB; USB
View Details