Xoxide Apevia X-Plorer2 Case - Blue 70202

Description
Apevia X-Plorer2 is the follow-up to the popular X-Plorer cases, but with some fancy-dancy upgrades. Featuring some great specs: a windowed side panel with 200mm LED fan, two 120mm fans for maximum cooling, front accessible ports for two USB2.0, an eSATA port and high definition audio plus an LCD temperature display and more. The X-Plorer2 offers excellent cooling, durable quality and modern design inside and out. SPECIFICATION Model No. X-PLORER2-BK Case Material Metal Color Black Main Board Standard ATX / Micro ATX Window Yes Power Supply N/A Drive Space 4x5.25" / 1x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space Up to 5 x case fans: 1 x 200mm UV blue LED fan - side (included) 1 x 120mm fan - front (included) 1 x 120mm fan - rear (included) 2 x 120mm fan - rear (optional) 2 x Water Cooling Holes on Back Plate Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Shipping Weight 17 lbs Dimensions(DxWxH) 20" x 7.25" x 16.5" Cu'ft 2.37'
Description
Apevia X-Plorer2 is the follow-up to the popular X-Plorer cases, but with some fancy-dancy upgrades. Featuring some great specs: a windowed side panel with 200mm LED fan, two 120mm fans for maximum cooling, front accessible ports for two USB2.0, an eSATA port and high definition audio plus an LCD temperature display and more. The X-Plorer2 offers excellent cooling, durable quality and modern design inside and out. SPECIFICATION Model No. X-PLORER2-BK Case Material Metal Color Black Main Board Standard ATX / Micro ATX Window Yes Power Supply N/A Drive Space 4x5.25" / 1x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space Up to 5 x case fans: 1 x 200mm UV blue LED fan - side (included) 1 x 120mm fan - front (included) 1 x 120mm fan - rear (included) 2 x 120mm fan - rear (optional) 2 x Water Cooling Holes on Back Plate Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Shipping Weight 17 lbs Dimensions(DxWxH) 20" x 7.25" x 16.5" Cu'ft 2.37'

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Plorer2 Case - Blue - 70202 - Xoxide
Malvern, PA, USA
Apevia X-Plorer2 Case - Blue
70202
Apevia X-Plorer2 Case - Blue 70202
Apevia X-Plorer2 is the follow-up to the popular X-Plorer cases, but with some fancy-dancy upgrades. Featuring some great specs: a windowed side panel with 200mm LED fan, two 120mm fans for maximum cooling, front accessible ports for two USB2.0, an eSATA port and high definition audio plus an LCD temperature display and more. The X-Plorer2 offers excellent cooling, durable quality and modern design inside and out. SPECIFICATION Model No. X-PLORER2-BK Case Material Metal Color Black Main Board Standard ATX / Micro ATX Window Yes Power Supply N/A Drive Space 4x5.25" / 1x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space Up to 5 x case fans: 1 x 200mm UV blue LED fan - side (included) 1 x 120mm fan - front (included) 1 x 120mm fan - rear (included) 2 x 120mm fan - rear (optional) 2 x Water Cooling Holes on Back Plate Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Shipping Weight 17 lbs Dimensions(DxWxH) 20" x 7.25" x 16.5" Cu'ft 2.37'

Apevia X-Plorer2 is the follow-up to the popular X-Plorer cases, but with some fancy-dancy upgrades. Featuring some great specs: a windowed side panel with 200mm LED fan, two 120mm fans for maximum cooling, front accessible ports for two USB2.0, an eSATA port and high definition audio plus an LCD temperature display and more. The X-Plorer2 offers excellent cooling, durable quality and modern design inside and out.

SPECIFICATION


Model No.X-PLORER2-BK
Case MaterialMetal
ColorBlack
Main Board Standard ATX / Micro ATX
Window Yes
Power Supply N/A
Drive Space4x5.25" / 1x3.5" / 5x3.5" (hidden)
Motherboard Sizeup to 11" x 12"
Expansion Slots7
Front Panel SwitchPower / Reset
Front Access Ports2 x USB 2.0, 1 x eSATA, 2 x HD Audio
Cooling Fan Space Up to 5 x case fans:
1 x 200mm UV blue LED fan - side (included)
1 x 120mm fan - front (included)
1 x 120mm fan - rear (included)
2 x 120mm fan - rear (optional)
2 x Water Cooling Holes on Back Plate
Front Thermometer1 x LCD Temperature Display
Front Fan ControllerN/A
Led DisplayPower / HDD
Shipping Weight17 lbs
Dimensions(DxWxH)20" x 7.25" x 16.5"
Cu'ft2.37'
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70202
Product Name Apevia X-Plorer2 Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details