Xoxide NZXT Crafted Series Phantom Case - Black 70135

Description
NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features High Performance Cooling Advantages – Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation – Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features – Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability – Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specs MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120m
Description
NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features High Performance Cooling Advantages – Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation – Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features – Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability – Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specs MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120m

Suppliers

Company
Product
Description
Supplier Links
NZXT Crafted Series Phantom Case - Black - 70135 - Xoxide
Malvern, PA, USA
NZXT Crafted Series Phantom Case - Black
70135
NZXT Crafted Series Phantom Case - Black 70135
NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box. The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence. Features High Performance Cooling Advantages – Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels. Simple Installation – Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation. Additional Advanced Features – Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports. Extensive Compatibility and Expandability – Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays. Specs MODEL Phantom Series CASE TYPE Full Tower Steel FRONT PANEL MATERIAL Plastic/Steel DIMENSIONS (W x H x D) 222 x 540 X 623 mm VGA Clearance Maximum 350mm COOLING SYSTEM FRONT, 1 X 140mm REAR, 1 X 120mm (included) SIDE, 2 x 120m

NZXT presents the cutting edge Phantom Full Tower Chassis. Designed with sleek, pristine contours, the Phantom radiates personality and quality. As with all NZXT products, we strive to set apart our customers from the rest with unique, original designs – we run the extra mile so you won’t have to settle with the typical rectangular box.
The Phantom delivers high performance cooling advantages with 7 fan cooling options, dual radiator support, quad watercooling cutouts, and five 20W per channel fan controls. An innovative 5.25” screwless system, vast space to encompass 7 hard drives, and five 5.25” bays enable smooth customization. Establish your power, your presence.
Features

  • High Performance Cooling Advantages – Phantom’s extensive cooling capabilities include 7 fan cooling options with dual 200mm, single side 230/200mm (NZXT only guarantees fitment with NZXT's FN-200), triple 120mm, and front 140mm fans. For enhanced control and expandability, NZXT includes dual radiator support, quad watercooling cutouts, and an integrated fan controller with up to five 20W channels.
  • Simple Installation – Phantom celebrates an array of innovative features designed to enhance every stage of the build. Meticulous wire management is easily attainable with large spacing behind the motherboard. The innovative all-new 5.25” screwless rails make installing and swapping HDDs an effortless process. Rubber grommets dampens vibration during operation.
  • Additional Advanced Features – Further distinct features include an LED on/off button to control fan lighting, rubber PSU and case feet to reduce vibration, easily removable front and top panels, and top mounted USB, Audio/Mic, and E-SATA ports.
  • Extensive Compatibility and Expandability – Features support for larger heat sinks, graphics cards, and E-ATX motherboards enabling enthusiasts to include any of today’s hottest components. Vast space within the enclosure allows for 7 hard drives with SDD support and up to five 5.25” bays.

Specs

MODEL

Phantom Series

CASE TYPE

Full Tower Steel

FRONT PANEL MATERIAL

Plastic/Steel

DIMENSIONS (W x H x D)

222 x 540 X 623 mm

VGA Clearance Maximum

350mm

COOLING SYSTEM

FRONT, 1 X 140mm
REAR, 1 X 120mm (included)
SIDE, 2 x 120m
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70135
Product Name NZXT Crafted Series Phantom Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; ABS/Polycarbonate
Height 5.12 inch (130 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details