Xoxide NZXT Lexa Blackline Case 70133

Description
Introducing the newly modified NZXT Lexa Blackline, designed with a menacing Black and Red theme, the Blackline comes equipped with two RED led 120mm fans running at 23dba and a top 80mm fan. The front is touched with an piano black finish and the chassis is reinforced by an 1.0mm steel chassis. The Blackline is also pre-drilled for external water-cooling and sports an complete screwless installation for 5.25", 3.5" and PCI-E. Technical Specs MODEL LEXA Blackline SERIES CASE TYPE MID TOWER Steel FRONT PANEL MATERIAL PLASTIC DIMENSIONS (W x H x D) 220 X 522 X 569 mm COOLING SYSTEM FRONT, 1 X 120 mm (optional) REAR, 1 X 120 mm Red LED Fan (included) SIDE PANEL, 1 X 120mm Red LED (included) TOP, 1 X 80mm Fan (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 2 EXTERNAL 3.5 " DRIVE BAYS 5 INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL(S) Steel Construction EXPANSION SLOTS 7 POWER SUPPLY 500 WATT PS2 ATX 12V 2.0 ( OPTIONAL ) WEIGHT 11.5 KGS (W/O Power) MOTHERBOARD SUPPORT MOTHERBOARDS: ATX, MICRO-ATX, BABY AT
Description
Introducing the newly modified NZXT Lexa Blackline, designed with a menacing Black and Red theme, the Blackline comes equipped with two RED led 120mm fans running at 23dba and a top 80mm fan. The front is touched with an piano black finish and the chassis is reinforced by an 1.0mm steel chassis. The Blackline is also pre-drilled for external water-cooling and sports an complete screwless installation for 5.25", 3.5" and PCI-E. Technical Specs MODEL LEXA Blackline SERIES CASE TYPE MID TOWER Steel FRONT PANEL MATERIAL PLASTIC DIMENSIONS (W x H x D) 220 X 522 X 569 mm COOLING SYSTEM FRONT, 1 X 120 mm (optional) REAR, 1 X 120 mm Red LED Fan (included) SIDE PANEL, 1 X 120mm Red LED (included) TOP, 1 X 80mm Fan (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 2 EXTERNAL 3.5 " DRIVE BAYS 5 INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL(S) Steel Construction EXPANSION SLOTS 7 POWER SUPPLY 500 WATT PS2 ATX 12V 2.0 ( OPTIONAL ) WEIGHT 11.5 KGS (W/O Power) MOTHERBOARD SUPPORT MOTHERBOARDS: ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Lexa Blackline Case - 70133 - Xoxide
Malvern, PA, USA
NZXT Lexa Blackline Case
70133
NZXT Lexa Blackline Case 70133
Introducing the newly modified NZXT Lexa Blackline, designed with a menacing Black and Red theme, the Blackline comes equipped with two RED led 120mm fans running at 23dba and a top 80mm fan. The front is touched with an piano black finish and the chassis is reinforced by an 1.0mm steel chassis. The Blackline is also pre-drilled for external water-cooling and sports an complete screwless installation for 5.25", 3.5" and PCI-E. Technical Specs MODEL LEXA Blackline SERIES CASE TYPE MID TOWER Steel FRONT PANEL MATERIAL PLASTIC DIMENSIONS (W x H x D) 220 X 522 X 569 mm COOLING SYSTEM FRONT, 1 X 120 mm (optional) REAR, 1 X 120 mm Red LED Fan (included) SIDE PANEL, 1 X 120mm Red LED (included) TOP, 1 X 80mm Fan (included) DRIVE BAYS 11 DRIVE BAYS 4 EXTERNAL 5.25" DRIVE BAYS 2 EXTERNAL 3.5 " DRIVE BAYS 5 INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL(S) Steel Construction EXPANSION SLOTS 7 POWER SUPPLY 500 WATT PS2 ATX 12V 2.0 ( OPTIONAL ) WEIGHT 11.5 KGS (W/O Power) MOTHERBOARD SUPPORT MOTHERBOARDS: ATX, MICRO-ATX, BABY AT

Introducing the newly modified NZXT Lexa Blackline, designed with a menacing Black and Red theme, the Blackline comes equipped with two RED led 120mm fans running at 23dba and a top 80mm fan. The front is touched with an piano black finish and the chassis is reinforced by an 1.0mm steel chassis. The Blackline is also pre-drilled for external water-cooling and sports an complete screwless installation for 5.25", 3.5" and PCI-E.
Technical Specs

MODELLEXA Blackline SERIES
CASE TYPE MID TOWER Steel
FRONT PANEL MATERIAL PLASTIC
DIMENSIONS (W x H x D) 220 X 522 X 569 mm
COOLING SYSTEM FRONT, 1 X 120 mm (optional)
REAR, 1 X 120 mm Red LED Fan (included)
SIDE PANEL, 1 X 120mm Red LED (included)
TOP, 1 X 80mm Fan (included)
DRIVE BAYS 11 DRIVE BAYS
4 EXTERNAL 5.25" DRIVE BAYS
2 EXTERNAL 3.5 " DRIVE BAYS
5 INTERNAL 3.5" DRIVE BAYS
Screwless Rail Design
MATERIAL(S) Steel Construction
EXPANSION SLOTS7
POWER SUPPLY 500 WATT PS2 ATX 12V 2.0 ( OPTIONAL )
WEIGHT 11.5 KGS (W/O Power)
MOTHERBOARD SUPPORT MOTHERBOARDS: ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70133
Product Name NZXT Lexa Blackline Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details