Xoxide Antec LanBoy Air Blue Case 70100

Description
Meet the LanBoy Air. Nearly every part on this case, even the motherboard and PSU mounts, is modular and customizable. Up to 15 exhaust fans create positive air pressure inside the case that blows dust and heat out through panel perforations. Up front, the LanBoy Air's AirMounts™ HDD mounting system literally suspends drives in mid-air for unsurpassable vibration and noise resistance. Along with its two internal 2.5" SSD bays and a front-panel USB 3.0 port, the LanBoy Air is the last word in high-flexibility PC case design. Fully-modular Design What highlights the LanBoy Air is its modular design allowing highly customizable installation. Nearly every panel, including the motherboard tray and the power supply cage, can be removed and relocated to suit your needs. Open-frame Mesh Panel Construction The open-frame mesh panel construction keeps cool air in, dust and heat out for superior cooling performance while preventing dust accumulation. Supreme Expandability plus AirMount HDD Suspension Mount System The Antec LanBoy Air boasts 6 x 3.5’’ drive bays, 3 x external 5.25" HDDs and 2 x internal bottom-mounted 2.5" SSD bay, together with 8 x expansion slots for triple graphics-card configurations. Exclusive AirMounts HDD suspension mount system kills vibration, reduces noise and is mountable in 3 directions (supports up to 6 HDDs). Advanced Cooling System - up to 15 Fans The Antec LanBoy Air has been pre-installed with 2 x front variable-speed 120mm blue LED fans with stepless control knobs, 1 x rear 120mm TwoCool blue LED fan and 2 x side 120mm TwoCool blue LED fans for graphics cards. And if that’s not enough, you can mount optional 2 x 120mm fan for CPU and memory cooling, 6 x 120mm side drive bay fans and 2 x 120mm top fans to build custom, peerless air cooling system. (Note: maximum CPU cooler height: 150mm with optional side fan installed, 160mm without.) Water Cooling Ready The Antec LanBoy Air is ready for a water cooling system, with top water cooling radiator fitting and rear water cooling grommets. Convenient Front I/O Panel with USB 3.0 Port The convenient front I/O panel offers easy access to one USB 3.0 and two USB 2.0 ports, audio in and out ports (AC’97 and HDA compatible)
Description
Meet the LanBoy Air. Nearly every part on this case, even the motherboard and PSU mounts, is modular and customizable. Up to 15 exhaust fans create positive air pressure inside the case that blows dust and heat out through panel perforations. Up front, the LanBoy Air's AirMounts™ HDD mounting system literally suspends drives in mid-air for unsurpassable vibration and noise resistance. Along with its two internal 2.5" SSD bays and a front-panel USB 3.0 port, the LanBoy Air is the last word in high-flexibility PC case design. Fully-modular Design What highlights the LanBoy Air is its modular design allowing highly customizable installation. Nearly every panel, including the motherboard tray and the power supply cage, can be removed and relocated to suit your needs. Open-frame Mesh Panel Construction The open-frame mesh panel construction keeps cool air in, dust and heat out for superior cooling performance while preventing dust accumulation. Supreme Expandability plus AirMount HDD Suspension Mount System The Antec LanBoy Air boasts 6 x 3.5’’ drive bays, 3 x external 5.25" HDDs and 2 x internal bottom-mounted 2.5" SSD bay, together with 8 x expansion slots for triple graphics-card configurations. Exclusive AirMounts HDD suspension mount system kills vibration, reduces noise and is mountable in 3 directions (supports up to 6 HDDs). Advanced Cooling System - up to 15 Fans The Antec LanBoy Air has been pre-installed with 2 x front variable-speed 120mm blue LED fans with stepless control knobs, 1 x rear 120mm TwoCool blue LED fan and 2 x side 120mm TwoCool blue LED fans for graphics cards. And if that’s not enough, you can mount optional 2 x 120mm fan for CPU and memory cooling, 6 x 120mm side drive bay fans and 2 x 120mm top fans to build custom, peerless air cooling system. (Note: maximum CPU cooler height: 150mm with optional side fan installed, 160mm without.) Water Cooling Ready The Antec LanBoy Air is ready for a water cooling system, with top water cooling radiator fitting and rear water cooling grommets. Convenient Front I/O Panel with USB 3.0 Port The convenient front I/O panel offers easy access to one USB 3.0 and two USB 2.0 ports, audio in and out ports (AC’97 and HDA compatible)

Suppliers

Company
Product
Description
Supplier Links
Antec LanBoy Air Blue Case - 70100 - Xoxide
Malvern, PA, USA
Antec LanBoy Air Blue Case
70100
Antec LanBoy Air Blue Case 70100
Meet the LanBoy Air. Nearly every part on this case, even the motherboard and PSU mounts, is modular and customizable. Up to 15 exhaust fans create positive air pressure inside the case that blows dust and heat out through panel perforations. Up front, the LanBoy Air's AirMounts™ HDD mounting system literally suspends drives in mid-air for unsurpassable vibration and noise resistance. Along with its two internal 2.5" SSD bays and a front-panel USB 3.0 port, the LanBoy Air is the last word in high-flexibility PC case design. Fully-modular Design What highlights the LanBoy Air is its modular design allowing highly customizable installation. Nearly every panel, including the motherboard tray and the power supply cage, can be removed and relocated to suit your needs. Open-frame Mesh Panel Construction The open-frame mesh panel construction keeps cool air in, dust and heat out for superior cooling performance while preventing dust accumulation. Supreme Expandability plus AirMount HDD Suspension Mount System The Antec LanBoy Air boasts 6 x 3.5’’ drive bays, 3 x external 5.25" HDDs and 2 x internal bottom-mounted 2.5" SSD bay, together with 8 x expansion slots for triple graphics-card configurations. Exclusive AirMounts HDD suspension mount system kills vibration, reduces noise and is mountable in 3 directions (supports up to 6 HDDs). Advanced Cooling System - up to 15 Fans The Antec LanBoy Air has been pre-installed with 2 x front variable-speed 120mm blue LED fans with stepless control knobs, 1 x rear 120mm TwoCool blue LED fan and 2 x side 120mm TwoCool blue LED fans for graphics cards. And if that’s not enough, you can mount optional 2 x 120mm fan for CPU and memory cooling, 6 x 120mm side drive bay fans and 2 x 120mm top fans to build custom, peerless air cooling system. (Note: maximum CPU cooler height: 150mm with optional side fan installed, 160mm without.) Water Cooling Ready The Antec LanBoy Air is ready for a water cooling system, with top water cooling radiator fitting and rear water cooling grommets. Convenient Front I/O Panel with USB 3.0 Port The convenient front I/O panel offers easy access to one USB 3.0 and two USB 2.0 ports, audio in and out ports (AC’97 and HDA compatible)

Meet the LanBoy Air. Nearly every part on this case, even the motherboard and PSU mounts, is modular and customizable. Up to 15 exhaust fans create positive air pressure inside the case that blows dust and heat out through panel perforations. Up front, the LanBoy Air's AirMounts™ HDD mounting system literally suspends drives in mid-air for unsurpassable vibration and noise resistance. Along with its two internal 2.5" SSD bays and a front-panel USB 3.0 port, the LanBoy Air is the last word in high-flexibility PC case design.
Fully-modular Design
What highlights the LanBoy Air is its modular design allowing highly customizable installation. Nearly every panel, including the motherboard tray and the power supply cage, can be removed and relocated to suit your needs.
Open-frame Mesh Panel Construction The open-frame mesh panel construction keeps cool air in, dust and heat out for superior cooling performance while preventing dust accumulation.
Supreme Expandability plus AirMount HDD Suspension Mount System The Antec LanBoy Air boasts 6 x 3.5’’ drive bays, 3 x external 5.25" HDDs and 2 x internal bottom-mounted 2.5" SSD bay, together with 8 x expansion slots for triple graphics-card configurations. Exclusive AirMounts HDD suspension mount system kills vibration, reduces noise and is mountable in 3 directions (supports up to 6 HDDs).
Advanced Cooling System - up to 15 Fans The Antec LanBoy Air has been pre-installed with 2 x front variable-speed 120mm blue LED fans with stepless control knobs, 1 x rear 120mm TwoCool blue LED fan and 2 x side 120mm TwoCool blue LED fans for graphics cards. And if that’s not enough, you can mount optional 2 x 120mm fan for CPU and memory cooling, 6 x 120mm side drive bay fans and 2 x 120mm top fans to build custom, peerless air cooling system. (Note: maximum CPU cooler height: 150mm with optional side fan installed, 160mm without.)
Water Cooling Ready The Antec LanBoy Air is ready for a water cooling system, with top water cooling radiator fitting and rear water cooling grommets.
Convenient Front I/O Panel with USB 3.0 Port The convenient front I/O panel offers easy access to one USB 3.0 and two USB 2.0 ports, audio in and out ports (AC’97 and HDA compatible)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70100
Product Name Antec LanBoy Air Blue Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Chemical Tanks - 1218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details