Xoxide Evercool 2.4GHz Wireless Keyboard & Mouse Combo 70077

Description
2.4GHz, Ultra Far Distance up to 15m. 4X Ultra-high Speed RF Transmission with 3-Report Rates(Shiftable 125/250/500Hz). 8 Preset Functions are Integrated in the RIGHT Button. • Ergonomic 4D-Wheel, Horizontal & Vertical Scrolling, No Need to Tilt. • You may Set a Private Channel to Avoid Wireless Interference. • 4-DPI Shiftable 800/1000/1200/1600 dpi. You may Keep it Plugged on your Notebook or Store it in the Mouse for Storage. It’s convenient especially when you\\\'re in bed or on the sofa with limited space to operate the mouse. Product Specifications 2.4G Optical Mouse 2.4G Internet Keyboard 2.4G Nano-receiver USB Extension Cradle 2 AAA Alkaline Batteries for Keyboard 1 AA Alkaline Battery for Mouse CD (Driver and Software, User’s Manual on CD) Quick Set-up Guide Windows 7 / 2000 / 2003 / XP / Vista Available USB Port
Description
2.4GHz, Ultra Far Distance up to 15m. 4X Ultra-high Speed RF Transmission with 3-Report Rates(Shiftable 125/250/500Hz). 8 Preset Functions are Integrated in the RIGHT Button. • Ergonomic 4D-Wheel, Horizontal & Vertical Scrolling, No Need to Tilt. • You may Set a Private Channel to Avoid Wireless Interference. • 4-DPI Shiftable 800/1000/1200/1600 dpi. You may Keep it Plugged on your Notebook or Store it in the Mouse for Storage. It’s convenient especially when you\\\'re in bed or on the sofa with limited space to operate the mouse. Product Specifications 2.4G Optical Mouse 2.4G Internet Keyboard 2.4G Nano-receiver USB Extension Cradle 2 AAA Alkaline Batteries for Keyboard 1 AA Alkaline Battery for Mouse CD (Driver and Software, User’s Manual on CD) Quick Set-up Guide Windows 7 / 2000 / 2003 / XP / Vista Available USB Port

Suppliers

Company
Product
Description
Supplier Links
Evercool 2.4GHz Wireless Keyboard & Mouse Combo - 70077 - Xoxide
Malvern, PA, USA
Evercool 2.4GHz Wireless Keyboard & Mouse Combo
70077
Evercool 2.4GHz Wireless Keyboard & Mouse Combo 70077
2.4GHz, Ultra Far Distance up to 15m. 4X Ultra-high Speed RF Transmission with 3-Report Rates(Shiftable 125/250/500Hz). 8 Preset Functions are Integrated in the RIGHT Button. • Ergonomic 4D-Wheel, Horizontal & Vertical Scrolling, No Need to Tilt. • You may Set a Private Channel to Avoid Wireless Interference. • 4-DPI Shiftable 800/1000/1200/1600 dpi. You may Keep it Plugged on your Notebook or Store it in the Mouse for Storage. It’s convenient especially when you\\\'re in bed or on the sofa with limited space to operate the mouse. Product Specifications 2.4G Optical Mouse 2.4G Internet Keyboard 2.4G Nano-receiver USB Extension Cradle 2 AAA Alkaline Batteries for Keyboard 1 AA Alkaline Battery for Mouse CD (Driver and Software, User’s Manual on CD) Quick Set-up Guide Windows 7 / 2000 / 2003 / XP / Vista Available USB Port

2.4GHz, Ultra Far Distance up to 15m. 4X Ultra-high Speed RF Transmission with 3-Report Rates(Shiftable 125/250/500Hz). 8 Preset Functions are Integrated in the RIGHT Button. • Ergonomic 4D-Wheel, Horizontal & Vertical Scrolling, No Need to Tilt. • You may Set a Private Channel to Avoid Wireless Interference. • 4-DPI Shiftable 800/1000/1200/1600 dpi. You may Keep it Plugged on your Notebook or Store it in the Mouse for Storage. It’s convenient especially when you\\\'re in bed or on the sofa with limited space to operate the mouse.


Product Specifications

2.4G Optical Mouse
2.4G Internet Keyboard
2.4G Nano-receiver
USB Extension Cradle
2 AAA Alkaline Batteries for Keyboard
1 AA Alkaline Battery for Mouse
CD (Driver and Software, User’s Manual on CD)
Quick Set-up Guide
Windows 7 / 2000 / 2003 / XP / Vista
Available USB Port

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70077
Product Name Evercool 2.4GHz Wireless Keyboard & Mouse Combo
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96673 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
NEMA 4X Panel Mount Industrial Mouse™ - H2000 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 2
Dimensions 3.45x2.38"
View Details