Xoxide Swiftech MCR220-DRIVE-B 2x120 Radiator w/ Integrated Pump 70046

Description
Introduction Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: * While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; * The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. The MCR Drive™ heat exchangers are available in two versions: dual 120mm, and triple 120mm, and in two configurations each, with or without the pump. They are also available in complete kits: the H20 X20 Edge series of liquid cooling kits.
Description
Introduction Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: * While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; * The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. The MCR Drive™ heat exchangers are available in two versions: dual 120mm, and triple 120mm, and in two configurations each, with or without the pump. They are also available in complete kits: the H20 X20 Edge series of liquid cooling kits.

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR220-DRIVE-B 2x120 Radiator w/ Integrated Pump - 70046 - Xoxide
Malvern, PA, USA
Swiftech MCR220-DRIVE-B 2x120 Radiator w/ Integrated Pump
70046
Swiftech MCR220-DRIVE-B 2x120 Radiator w/ Integrated Pump 70046
Introduction Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: * While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; * The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. The MCR Drive™ heat exchangers are available in two versions: dual 120mm, and triple 120mm, and in two configurations each, with or without the pump. They are also available in complete kits: the H20 X20 Edge series of liquid cooling kits.

Introduction
Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements:
* While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations;
* The inclusion of Swiftech's new PWM motherboard-controlled MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop.
The MCR Drive™ heat exchangers are available in two versions: dual 120mm, and triple 120mm, and in two configurations each, with or without the pump.
They are also available in complete kits: the H20 X20 Edge series of liquid cooling kits.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70046
Product Name Swiftech MCR220-DRIVE-B 2x120 Radiator w/ Integrated Pump
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - ACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details